Thermoelectrically Cooled Red Laser Module
Featured Product from World Star Tech
TECRL SERIES RED LASER
TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C resulting in excellent power stability and low noise over the long term, with excellent beam pointing stability. These characteristics make the TECRL series lasers ideal for bioanalytical, measurement and imaging applications.
TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength.
The standard version is CW with elliptical beam and includes a wall mount adaptor for plug and play operation. All lasers are equipped with a potentiometer for user power adjustment. TTL modulation and beam circularization options are available as additional features. Additional customization of TEC series lasers include wavelength selection, adding beam shaping optics and fiber coupling.
Features:
- Low RMS Noise
- Excellent Wavelength Stability
- High Power stability
- Adjustable Focus
Applications:
- Bioanalytical
- Imaging
- Measurement & Light Scattering
- Laser Excitation
RED LASER DIODE MODULES
World Star Tech’s Red Laser Diode Modules are available from 635nm to 690nm, in various power level and package sizes.
LQB, LR and ML-series laser modules are compact modules with a collimated beam.
UL, UH and UT-series laser modules are self-contained, compact, focus adjustable modules with a high-quality aspherical glass lens with exceptional beam quality, low divergence, high boresight accuracy, high stability and low noise.
UT-series lasers can be modulated up to 1MHz.
TEC-Series lasers are temperature-controlled lasers with high stability and low noise.
All our UL, UH, UT and TEC series laser beams can be circularized as a custom option.
Features:
- Excellent Wavelength and Power Stability
- Low Power Consumption
Applications:
- Bioanalytical and Measurement
- Imaging
Follow us on:
WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries.