high Power Red Laser Diode HL67203HD; 1.3W, 670nm
Featured Product from World Star Tech
HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy.
Features
-Single emitter
-Optical output power: 1.3W (CW)
-Wavelength: 675nm Typ.
-High wall plug efficiency: 40% Typ.
-High heat dissipation 9mm CAN package
-Multi transverse mode
-TE mode oscillation
Applications
- Photodynamic therapy
- Photoimmunotherapy
- Medical, healthcare
- Life science
- Laser modules
Sample units are available from stock at World Star Tech. World Star Tech also carries a large inventory of all Ushio Laser Diodes and offers robotic sorting and binning services for all laser diodes.
More Featured Products