90° corner fastening between moving components
Featured Product from item America, LLC
Angle Joint Set M6 creates a 90° corner fastening between moving components in Karakuri/LCA applications. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process reliability. The maximum pivot angle is 15°.
The two ball studs have a right-hand male thread (RH) while one of the two ball sockets has a right-hand female thread and the other has a left-hand (LH) female thread. This enables precise adjustment because the spacing gets bigger or smaller depending on the direction of rotation.
Note: If a Threaded Rod is used, Thread Adapter M6 LH/RH T1 (0.0.709.48) must also be used (left/right-hand thread). If a Threaded Rod is not used, Thread Adapter M6 LH/RH T2 (0.0.709.41) is required.
More Featured Products