Linear Low-Friction Sliding Guidance
Featured Product from item America, LLC
item Linear Unit GSF 6 60 TR 12x3 combines low-friction sliding guidance with a spindle drive that features a self-locking trapezoidal thread. Thanks to integrated spindle supports, the full stroke length of up to 2800 mm can also be utilised at maximum travel speed and in continuous operation. This makes the T-slot slider an especially economical solution for vertical applications.
The maintenance-free turnkey system achieves a duty cycle of up to 1000 km and the Line 6 grooves on the aluminium support profile ensure compatibility with the item Building Kit System.
More Featured Products