-
Supplier: BakerCorp
Description: Length: 23' 9" Weight: 9,200 lbs – 11,000 lbs Features Interior Lining: Bar grating basket, wire cloth screen and disposable filter cloth Access: Open top or tarps Construction: 3/16" – 1/4" carbon steel General: Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers
- Volume Capacity: 606 gallons
- Diameter / Width: 73.5 inch
- Height: 57 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Length: 23' 9" Weight: 9,200 lbs – 11,000 lbs Features Interior Lining: Bar grating basket, wire cloth screen and disposable filter cloth Access: Open top or tarps Construction: 3/16" – 1/4" carbon steel General: Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers
- Volume Capacity: 3,232 to 6,060 gallons
- Diameter / Width: 98 inch
- Height: 62 to 86 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Length: 23' 9" Weight: 9,200 lbs – 11,000 lbs Features Interior Lining: Bar grating basket, wire cloth screen and disposable filter cloth Access: Open top or tarps Construction: 3/16" – 1/4" carbon steel General: Turbo models are available with 35% more dewatering surface area. 2 yd3 hoppers
- Volume Capacity: 4,242 to 5,050 gallons
- Diameter / Width: 96 inch
- Height: 79.5 inch
- Type: General Purpose/ Bulk Storage Tank
-
-
Supplier: Flottweg SE
Description: bowl periodically ejects the separated-out solid at full speed of rotation. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg separator using a remarkable Flottweg Soft Shot® discharge
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: KINTEP NEW POWER
Description: Introduction:High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processedGreasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and
- Features: Other
-
Supplier: KINTEP NEW POWER
Description: Introduction: High-efficiency commercial 3-phase separator with an even smaller footprint and simplified operation. Extracted waste oil can be processed into biodiesel.Conventional grease separators are often inefficient, leading to poor separation of oil, water, and
- Features: Other
-
Supplier: Sanborn Technologies
Description: Turbo T14-3AQ Separator Portable System for Parts Washer Fluid Recycling The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator combines high speed performance with easy clean features, found
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Sanborn Technologies
Description: Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil from contaminated coolants
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: ensures long term reliability. And custom engineered scraper blades means we can match scraper performance to the type of solids- whether the solids compact hard like glass, or form a sticky paste like certain paint solids. The T-40 can be supplied as a standalone unit, in a 3-Phase
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines helpful in achieving repeatable and reproducible results when evaluating the ability of a separator system to separate two immiscible liquids of differing densities using a single-pass, constant-rate, nonsolids test. The separator system may
-
Supplier: DigiKey
Description: PHASE SEPARATOR 3P G115-800
-
Supplier: ASTM International
Description: fluids. 1.3 The sampling of geothermal fluid two-phase flow streams (liquid and steam) requires specialized sampling equipment and proper orientation of sample ports with respect to the two-phase flow line. This practice is applicable to wells not equipped with individual
-
Supplier: Radwell International
Description: PHASE SEPARATOR SET, 3 POLE, DIVIDER SET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Filtertech, Inc.
Description: Bowl: Rotation speed 9.600 rpm Motor: Power 3 Kw Dimensions: mm 370 X 680 X h. 780 CHARACTERISTICS Macfuge separator liquid / liquid / solid or liquid / solid clarifier Self-cleaning machine Compact overall dimension Easy installation Reduced timing for maintenance Centripetal pumps
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Radwell International
Description: SET OF PHASE SEPARATORS, FOR UL INSTALLATION, 3-POLE, FOR LONGITUDINAL CONNECTING TERMINALS 01886, 01829, 01275, 200 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Central Air Compressor Co.
Description: Dryer / Filter Clay Desiccant Activated Carbon Combination Molecular Sieve Desiccant Separators Moisture Indicators Air Cooled/Aftercooler 35 to 750 SCFM 1 Phase and 3 Phase Metrafilter 5 Micron Filters Includes Differential Pressure Gauge And Auto Float Drain
- Filter Size Rating: 5 microns
- Maximum Air Volume: 35 to 750 SCFM
- Drain: Automatic
- Filter Type: Combination Filter
-
Supplier: Sinto America
Description: Direct Drive Blast Wheel 3 Phase Operation Continuous Molded Rubber Belt Low Noise Level Safety Interlocks Reversing Mill Automatic Timer Controls Machine Warranty Lip Separator Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: TSI Incorporated
Description: Continuing with the tradition of providing the best solution to velocity and sizing measurements, the FlowSizer™ Data Acquisition and Analysis Software Version 4.3 is the latest release for the Laser Doppler Velocimetry (LDV) and Phase Doppler Particle Analyzer (PDPA) systems. SOFTWARE
-
Supplier: Alfa Laval Inc.
Description: range of starch processing operations. These include dewatering heat-coagulated potato protein and maize gluten, 2-phase and 3-phase wheat starch and protein splitting, and fruit juice separation and fibre dewatering in the potato and tapioca starch industries. These
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Industrial Magnetics, Inc.
Description: purity and protect machinery from tramp metal damage. Ideal for dilute phase systems, typical Bullet® Magnet applications include: movement of powder and granular, flour, chemical, plastic, food stuff, pharmaceutical and mineral materials. The IMI Bullet® Magnet is easily installed with
- Weight: 95 to 105 lbs
- Length: 36 inch
- Outside Diameter: 3 to 8 inch
- Component Type: Magnetic Trap
-
Supplier: Midwestern Industries, Inc.
Description: engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase, 60
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Travaini Pumps USA
Description: Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid
- Pumping Speed: 164.64 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Midwestern Industries, Inc.
Description: The MR-7 Screener (48″ W x 84″ L) comes complete with 2 hp, 230/460-volt, 3-Phase, 60-cycle, 1750 RPM motor, V-drive components, and belt guard and conveyor installation carriage members. The pedestal-mounted MR-7 Screen can be retrofitted with the Midwestern Converta-Screen Heating
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Air Compressors Direct
Description: Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 108 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides
- Flow Capacity: 108 SCFM
- Horse Power: 25 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 91 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides
- Flow Capacity: 91 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 62 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 80-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides
- Flow Capacity: 62 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: GENERON
Description: As a leading manufacturer of Custom Pressure Vessels, 2 Phase Separators and 3 Phase Separators, and Process Skids, GENERON delivers the highest standards and reliable products to end users, OEM's, and manufacturers. GENERON provides a full range of Design,
- Diameter / Width: 192 inch
- Pressure Rating: 100 to 15,000 psi
- Diameter: 192 inch
- Features: Outdoor Use, Portable, Trailer Mounted
-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler / Reheater Six Foot Power
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Acme Engineering Products
Description: use on 3 phases, 4 wires distribution (or 3 phases 3 wires with special grounding connection) to the circuit breaker. The boiler shell and cage must be grounded to the building steel and ground mat. GUARANTEE All our Electrode Boilers are guaranteed for one year
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
Find Suppliers by Category Top
Featured Products Top
-
device must be added; Power supply: AC 380V (3P+N+PE) Fill the water inlet above the oil-water separator with water before installation and debugging. Equipment principle The oil-water separator (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER
More Information Top
-
Issues & Design Trends In Onshore Gas Reception Facilities
3 phase separator A 3-phase separator / coalescer is required downstream of the slugcatcher to remove the water from the condensate stream prior to feeding it to the stabiliser columns.
-
Heavy Oil from Tar Sands
Operating Liquid Cooler 3 Phase Separator .
-
Gasification Plant Cost and Performance Optimization
Sour Water 3 Phase Separator .
-
Cadlao's Successful Fpso Ii Redeployed At The Deepwater West Linapacon Field
Extensive pitting corrosion was also found in the bottom (water filled) part of the 3 phase separators and skimmer.
-
Optimization of High-Gas
The paper first defines the inherent difficulties associated with the accurate measurement oil, water and gas using conventional 2 & 3 phase separators .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3655/1/I_Das_Thesis_2003.pdf
With water flowing through the riser test loop, checkthat the level control (LC on 3 phase separator ),i.e. the level control valves, on both separatorsare operatingcorrectly.
-
Reduction Of Well Emission During Clean Up And Testing Operations By Rig
3 Phases separator 1400 psi .
-
High Pressure/High Temperature Production: Completing the Process Efficiently
Produced water is taken from the 3 phase separators and is filtered prior to introduction to the centrifuge section.
-
Design and Development of Integrated Compact Multiphase Separation System (CMSS)
Gas, Oil-rich and Water-rich stream to 3 phase Separator .
-
Brownfield - Debottlenecking To Safely Extend the Operational Capacities of Existing Facilities
However two phase separation was not taken in consideration for this study as the targeted 20% increase in the oil processing was achieved by operating separators as 3 phase separators itself.
Indicates content that may require registration and/or purchase.