Products/Services for Rod Lens Arrays

  • LED Mounts and Lenses-Image
    LED Mounts and Lenses - (129 companies)
    LED mounts and lenses are used to mount LEDs and shape or transfer light output. Other components in this area include LED light pipes, headers, interconnects, and assemblies. Image Credit: Molex | Keystone Electronics Corp. | Avago Technologies...
  • Optical Lens Assemblies-Image
    Optical Lens Assemblies - (181 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  •  
    Quartz Tube and Rod - (37 companies)
    ...assembly, and industrial process applications. Quartz tube and rod consists of hollow and solid stock configurations of fused quartz materials. They function in an array of applications, including laboratories, semiconductors, sight gages, optics...
  • Optical Design Services-Image
    Optical Design Services - (146 companies)
    Optical design services assist companies with the initial conception and design of optical, optomechanical, or optoelectronic devices or assemblies. Optical component design services provide lens design, mirror design, optical flats design...
  • Optical Manufacturing Services-Image
    Optical Manufacturing Services - (295 companies)
    Laser optics can handle the strong intensity of a laser light source. Polarizing optics manipulate the polarization of incident light. Optical manufacturing services design, fabricate and finish lenses, achromats, aspheres, etalons, microoptics...
  •  
    Antennas - (1284 companies)
    ...periodic antennas are often utilized in broadband applications. Parabolic reflectors, or dish antennas, consist of reflector backed arrays. An active element in the focal point of the array radiates or receives signals that bounce off the reflector...
  •  
    Light Emitting Diodes (LED) - (788 companies)
    ...and relatively high intensity, is required. Other Specifications. Other specifications that may be important when selecting LEDs include lens type, viewing angle, and features such as duality and bipolarity. Lens types shapes can change the way emitted light...
  •  
    Fusible Alloys - (15 companies)
    ...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
  •  
    Video Cameras - (1650 companies)
    ...of the electromagnetic spectrum. This is controlled by only allowing light into the recording chamber through a hollow tube called the aperture. This light is then focused onto the recording device by the use of a lens. Light entering the aperture...
  •  
    Diode Arrays - (169 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Avantier Inc.
Avantier Inc.
Avantier Inc.
Avantier Inc.