Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: measurement sensitivity. Therefore we have created a miniaturized, powerful module operating reliably even in heavy noise environments. Two Ways of Programming The amplifier settings - e.g. phase, gain, time constant - are controlled either by switches directly on the amplifier
- Maximum Output: 10 volts
- Bandwidth: 45 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
Supplier: Electro Optical Components, Inc.
Description: Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
-
Supplier: Electro Optical Components, Inc.
Description: FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high
- Spectral Response: 320 to 1,000 nm
- Supply Voltage: 15 volts
- Current Output Sensitivity: 0.55 A/W
- Module Type: PIN Photodiode
-
-
Supplier: Electro Optical Components, Inc.
Description: FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high
- Spectral Response: 320 to 1,060 nm
- Supply Voltage: 15 volts
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: Newport MKS
Description: The 70693 PMT Housing includes: High voltage power supply cable model 70097, Low-noise BNC signal cable model 70018, Module to interface with Newport power meters. The interface module allows the photomultiplier tube signal to be read by the following Newport power meters: 1918-R,
-
Supplier: Newport MKS
Description: The 2151 Femtowatt Silicon Photoreceiver is ideal when you need the ultimate in low-light-level detection in the 300 to 1050 nm range. When used with a chopper and a lock-in amplifier, these receivers can easily achieve sensitivity levels in the femtowatt range. These receivers provide
- Module Type: PIN Photodiode
Find Suppliers by Category Top
Featured Products Top
-
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
, High Speed, Wideband), Lock-in Amplifiers, Photoreceivers & Photodetector Modules. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
) Interferometric measurements Optical delay measurements Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers FEMTO offers a full range of Signal Recovery Amplifiers when you need the BEST. (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
important at the output. And of course FEMTO has a full line of signal recovery amplifiers, photoreceivers and lock-in amplifiers to hook these cables up to. (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Custom amplifiers Photoreceivers – ultra-fast fixed & variable gain, custom photoreceivers (with or without photodetector modules) Lock-in amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Implementing Digital Lock-In Amplifiers Using the dsPIC DSC
( ) ( g ) Modules phics Primitives Gra Graphics Primitive Functions (Non-accelerated Line, Circle, Bar, OutText, etc.) Device Driver Layer Device Display Device Driver (DDD) Graphical Accelerator (i.e., PutPixel, GetPixel) (Optional) Specific Graphics Display Module © 2007 Microchip Technology Inc
More Information Top
-
Oblique-incidence excitation of surface plasmon polaritons on small
metal wires
Lock-in amplifier module 1 Femto LIA-MV-200 single phase digital lockin module, ana- log, magnitude signal output.
-
Pump probe spectroscopy of quasiparticle dynamics in cuprate superconductors
module of the photoelastic modulator sends a reference signal to the lockin amplifier , while .
-
Near‐field modulation of AlGaInP laser diode emissions by an aperture probe of near‐field optical microscope
Local optical field picked up by the chemically etched probe was monitored by an ava- lanche photodiode with a preamplifier (Analogue Modules Inc, 713A-4) and the output was detected by a lockin am- plifier (Stanford Research Systems, SR830).
-
A simple microcontroller based digital lock-in amplifier for the detection of low level optical signals
The performance of our LIA exceeds that of commercially available digital lock-in modules (e.g. Pocket- Lockin , Electrosolutions, New Jersey, USA, or Lock-in Amplifier card model 5106, Perkin Elmer, Berkshire, UK) and approaches that of commercial DSP LIA instruments such …
-
http://dspace.mit.edu/bitstream/handle/1721.1/17368/31053574-MIT.pdf?sequence=2
This signal is fed to the Reference input of the PAR 122 lockin amplifier and to one half of a variable mixer box. … the mixer box it goes to the External In input of the diode laser control module (LCM).
-
Quantal ATP release in rat β-cells by exocytosis of insulin-containing LDCVs
Ca2+ infusion through patch electrode or by photo release of caged Ca2+ and the changes of capacitance caused by the fusion of secreted vesicles with the cell membrane was detected using Sine+DC method of the Pulse Lockin module . The measurements were made using an EPC-10 patch clamp amplifier and Pulse 8.51 software (Heka …
-
Reionization and Structure Formation with ARCADE
A lockin amplifier in each band demodulates the switched signal to produce an output proportional to the difference in power between the antenna and the internal load. All of the radiometer back ends are housed in a temperature- controlled module mounted to the outside …
-
Carbon nanoelectrodes for single-cell probing
The CNPs . were connected to a HEKA EPC 10 patch clamp amplifier and Eppendorf Femtojet pressure-injection … The impedance was monitored in real time with the digital LockIn module of HEKA’s PATCHMASTER software.
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
calibration, resolution, accuracy, waveform to sine wave correction factor, overloading, noise, dynamic range, time-constant, procedures for using lockin amplifier PV cell or module .
-
Automatic gas-levitation system for vacuum deposition of laser-fusion targets
Lockin __| amplifier PAR 186-A Auto set-point module .
Indicates content that may require registration and/or purchase.