-
Supplier: 3X Ceramic Parts Company Limited
Description: rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC
- Maximum Discharge Flow: 0.0031700646 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.00737121211696551 HP
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.005896969693572408 HP
- Power Source: DC Powered
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.0237754845 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Other
-
Supplier: SAE International
Description: Radial piston units find several applications in fluid power, offering benefits of low noise and high power density. The capability to generate high pressures makes radial piston pumps suitable for clamping function in machine tools and also to operate presses for sheet metal
-
Supplier: Dupont Molykote
Description: engine pistons; and pistons used in pumps, pneumatic and hydraulic systems, etc. Coating helps to reduce piston and cylinder wall wear during initial run-in and cold start situations. FEATURES Extreme wear resistant coating with high load-carrying capacity Good resistance
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: Oil-Rite Corp.
Description: additional PurgeX pumps. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum pulls liquid into the PurgeX chamber with each cycle. The
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: connect additional PurgeX pumps. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum pulls liquid into the PurgeX chamber with each cycle. The
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: connect additional PurgeX pumps. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum pulls liquid into the PurgeX chamber with each cycle. The
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: connect additional PurgeX pumps. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum pulls liquid into the PurgeX chamber with each cycle. The
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Magnalube, Inc.
Description: steel drum and is built based on industry standard dimensions. The optimal fill weight for this item is 400 pounds (181.8 kilograms). Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Thanks yo PTFE's excellent chemical resistance, PTFE Diaphragms is widely used in different pumps as a reliable separator between different media or space with different pressures. PTFE Diaphragms with Advantages: Absolute chemical resistance Good reverse bending strength Wide temperature
Find Suppliers by Category Top
Featured Products Top
-
-mils), with margins of error lower than 5%. Equipment that fails to meet these stringent dispensing and accuracy requirements is simply unacceptable in the bio-medical market; this leads to erroneous results. Fluid micro-dispensing is usually accomplished by the use of pipettes, syringe pumps or (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
reliable. There is a piston pump to ensure the essential pressure build-up and a downstream pressure accumulator with pressure controller to guarantee a constant pressure of 2.9 to 3.2 bar in the system. In the fuel pump, a micro drive works with a bevel gear system on a crankshaft which powers the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
A gas spring for braking? You can find that too in the Bansbach product range. Dampers are used as safety and functional elements for damping speeds and slowing masses. Standard Adjustable With floating piston (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Pore‐scale displacement mechanisms as a source of hysteresis for two‐phase flow in porous media
The sample was mounted onto a flow cell with two remotely controlled micro piston pumps to allow coinjection of two fluids.
-
Characterization of a condensed‐phase membrane introduction mass spectrometry (CP‐MIMS) interface using a methanol acceptor phase coupled with electrospray ion...
The precision in‐line pump used to deliver solvent from the interface to the ESI source was a prototype four‐ piston micro pump (Cheminert™ model M6, .
-
Thoughts and Progress
The Promedos 3 pump (Siemens-Elema AB, Solna, Sweden) (3) comprises a negative pressure reservoir, an electromagnetic piston micro pump , and a lithium (LiAg VaOxide) battery enclosed in a titanium casing.
-
Supercritical fluid extraction of amino acids from birch ( Betula pendula Roth) leaves and their liquid chromatographic determination with fluorimetric detecti...
The extraction was pro- longed for another 15 min without addition of modifier to remove water from the piston micro pump .
-
On The Use Of Pulse Technique For Minimizing Damage During Core Tests In Heavy Oil Systems
reservoir.2 is increased slightly by operating the micro piston pump .
-
Enhanced Oil Recovery by CO Flooding in Homogeneous and Heterogeneous 2D Micromodels
Two micro flow piston pumps are used for injecting the water and solvent (ethane, CO2, etc.) since good control of flow rates and absence of pressure pulsing is critical for these fluids.
-
A technique for facile and precise transfer of mouse embryos.
In new technique, embryos that were loaded in modified micropipette with minimal medium were transferred directly to the oviduct by manual piston micro - pump easily.
-
Supercritical fluid extraction of isoflavones from biological samples with ultra‐fast high‐performance liquid chromatography/mass spectrometry
Up to 500 lL of the modifier can be added through the Valco valve loop, which is 5% of the piston micro - pump volume.
-
Quartz crystal microbalance for immunosensing
With a characteristic flow rate of 31 gl per minute, the carrier buffer (Phosphate Buffered Saline, PBS, pH 7.4) was transported by a self developed micro liter piston pump through the injection valve to the precoated acous- tic immunosensor mounted in…
-
ABSTRACT
The Quizix micro flow piston pump is used to inject the water, oil, and gas.
Indicates content that may require registration and/or purchase.