-
Supplier: Sauereisen, Inc.
Description: Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or
- Viscosity: 500 cP
- Use Temperature: 40 to 175 F
- Tensile Strength (Break): 15.6 psi
- Elongation: 9.8 %
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, rapid curing, polyurethane joint filler. It is a self-leveling, 100% solids, low viscosity, flexible system. LOCTITE® PC 6231 is a gray, 2-part, rapid curing, polyurethane joint filler. It is a self-leveling, 100% solids, low viscosity, flexible system. Typical applications
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Caulk, Grout, and Joint Compounds - Elastic, 2 Component Polyurethane Injection Resin -- Koster IN 2Supplier: KOSTER American Corporation
Description: KB-PUR® IN 2 is a solvent-free, 2 component polyurethane injection resin for crack injection. It is permanently elastic and allows for permanent crack and joint sealing even in moving cracks. It is suitable for use in potable water structures. KB-PUR® IN 2 is used in combination with KB-PUR®
- Features: Caulk / Grout
-
-
Supplier: Fosroc Limited
Description: Nitofi ll WS60 is a two part liquid; it reacts when mixed with water to form a rigid, polyurethane foam barrier.
- Features: Caulk / Grout
- Type / Form: Leveling / Filling Compound
-
Supplier: KOSTER American Corporation
Description: KB-PUR® IN 1 is a water reactive polyurethane. When the material comes into contact with water, it reacts to form a waterproof polyurethane elastic foam. Under dry conditions it reacts to form a solid elastic resin. KOSTER KB-PUR® IN 1 is solvent and filler-free, resistant to
- Features: Caulk / Grout
-
Supplier: KOSTER American Corporation
Description: KOSTER KB-Pur® IN 3 is a solvent-free, low viscosity, 2 component polyurethane injection resin for crack injection. KOSTER KB-Pur® IN 3 provides a permanent, crack and joint sealing due to its high compressive and adhesive tensile strength. The material may be used in combination with KOSTER
- Features: Caulk / Grout
-
Supplier: Fosroc Limited
Description: Nitofi ll UR63 is a two part liquid polyurethane which reacts to form a tough, slightly fl exible resin. Nitofi ll UR63 has good adhesion to concrete and masonry and when injected into cracks it allows some movement without loss of bond.
- Features: Caulk / Grout
- Type / Form: Leveling / Filling Compound
-
Supplier: KOSTER American Corporation
Description: KOSTER KB-Pur® IN 5 is a solvent-free, low viscous, 2 component polyurethane for filling and sealing cracks and construction joints. KOSTER KB-Pur® IN 5 does not react when coming into contact with steel or iron, so that corrosion protection is achieved. Due to its slow reaction, the material
- Features: Caulk / Grout
-
Supplier: Henkel Corporation - Industrial
Description: Gun grade, thick polyurethane recommended for sealing and caulking applications, particularly in movable joints and exterior environments. LOCTITE® UR 7001 is a gray, gun grade, thick polyurethane recommended for sealing and caulking applications, particularly in movable joints and
- Use Temperature: 40 to 180 F
- Features: Caulk / Grout
- Chemical System: Polyurethane (PU, PUR)
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 814 to 842 psi
- Thermal Conductivity: 0.388 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Description: ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime
- Viscosity: 300 cP
- Use Temperature: -20 to 250 F
- Tensile Strength (Break): 2,440 psi
- Elongation: 530 %
-
Description: ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime No VOCs and low odor Foot traffic in 30 minutes Vehicular traffic in 1 hour Prevents joint
- Applied Thickness / Gap Fill: 0.125 inch
- Viscosity: 450 cP
- Use Temperature: -20 to 120 F
- Tensile Strength (Break): 560 psi
-
Supplier: C & C Lift Truck, Inc.
Description: Move your 5 gallon containers with ease. Ideal for job sites, tile and grout work, janitorial and cleaning tasks and other industrial uses. Designed to work with round and square 5 gallon pails, plastic or steel. Rolls smoothly with all swivel 3" polyurethane casters. Ground clearance
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for
-
Supplier: ASTM International
Description: on porous surfaces such as concrete, marble, granite, grout, brick, tile, asphalt, vinyl floor tile, latex painted gypsum wall board and polyurethane coated wood. Preparation of non-porous substrates is not addressed, although similar methodology may be used. 1.4 The chemical simulants
Find Suppliers by Category Top
More Information Top
-
Chemical Rock Grouting - An Experimental Study On Polyurethane Foams
Polyurethane grouts which, when they react with water, produce carbon dioxide and expand to a foam, had not been studied to a great extent.
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
Bentonite plugs, polyurethane grout , cement grout, and pneumatic packers have been used.
-
Federal Geothermal Research Program Update Fiscal Year 2002
Project Objective: Reduce lost circulation costs by 30% and the cost of drilling a typical geothermal well by 5% through (1) development of a practical polyurethane grouting system to treat geothermal lost circulation zones and (2) by promoting best-available wellbore integrity …
-
Polymer grouts for plugging lost circulation in
geothermal wells.
Polyurethane Grout Hydrolysis Summary of 275°F Experiments………………………….………….29 2 .
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
7.3.2 Polyurethane Grouts .
-
Experimental Quantification of the Stabilizing Effect of Polyurethane And Silicate Resins
With polyurethane grouts , an increase in uniaxial compressive strength compared with 0- strength is obtained, but this is reduced for longer hardening times, which would suggest ageing of the polyurethane within a few days.
-
Federal Geothermal Research Program Update Fiscal Year 2003
Project Objective: This status sheet combines Advanced Wellbore Integrity Technologies and Polyurethane Grouting .
-
Chemical Grouting Lost-Circulation Zones with Polyurethane Foam
Those experienced in applying polyurethane grouts in civil engineering describe the need for the two components to remain in a mixing chamber long enough for the reaction to “reach a point of irreversibility” before being exposed to water or mud.
-
Federal Geothermal Research Program Update - Fiscal Year 2001
… mud pump pressure and/or vibration signatures should be monitored to identify changes in pump efficiency and impending pump failures, and 2) a simple, low-cost lost- circulation control technology – “deployable from the back of a pick-up” is needed: polyurethane grouting .
-
UNIVERSITY/NETL STUDENT PARTNERSHIP PROGRAM
Phase I grouting locations and unexpanded polyurethane grout volumes injected .
Indicates content that may require registration and/or purchase.