-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and
- Diameter or Width Range: 0.2362 inch
- Element Material: Platinum
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: LufftUSA
Description: Description: At the head of the surface temperature probe is a spring-loaded sensor which takes the temperature. Can be used on flat, matt and metallic surfaces.
- # of Lead Wires Per Element: 4
- Diameter or Width Range: 0.1772 inch
- Element Material: Platinum
- Probe Configuration: Straight Probe
-
Supplier: PR electronics
Description: compensation to the sensor element. Option Pt100 sensor type 7400 is available with a built-in 2-wire programmable transmitter for both standard and I.S. installations.
- Sensor Type: Temperature Probe
-
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way
- Operating Temperature: 14 to 158 F
- Output: Other
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in
- Operating Temperature: 14 to 158 F
- Output: Other
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: Sitron
Description: The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a
- Operating Temperature: 14 to 158 F
- Output: Other
- Reference Material: Platinum
- Reference Resistance: 100 Ohms
-
Supplier: OMEGA Engineering, Inc.
Description: Typical connection for sensors such as the CY7 series. The connection points (A) are made close to the sensor in the case of 4-lead measurement, and near or at the instrumentation for a 2-lead measurement. Generally, the 4-lead connection is preferred.
- Measurement/Display Range (°F): -434 to 1112 F
- Measurement/Display Range (°C): -259 to 600 C
- Sensor Type: RTD Element
-
Supplier: LufftUSA
Description: Description: The immersion probe is suitable for measurements in gaseous media, liquids and granular material, such as sand.
- # of Lead Wires Per Element: 4
- Diameter or Width Range: 0.1181 inch
- Element Material: Platinum
- Probe Configuration: Straight Probe
-
Supplier: LufftUSA
Description: Description: The immersion probe is suitable for measurements in gaseous media, liquids and granular material, such as sand.
- # of Lead Wires Per Element: 4
- Diameter or Width Range: 0.1181 inch
- Element Material: Platinum
- Probe Configuration: Straight Probe
-
Supplier: Instrumentation Northwest, Inc.
Description: Available in either a weatherproof box or 316 stainless tube, INW's AquiStar® PT12-BV barometric pressure sensor represents the latest in state-of-the-art pressure measurement technology. This sensor features an SDI12 (v.1.3) interface and a Modbus® RTU interface that makes this
- Device Category: Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Transducers
-
Supplier: PR electronics
Description: Application Temperature measurement in general work, industrial and storage facilities as well as cold and freezing rooms. Technical characteristics TThe sensor element is a thin film platinum resistor - Pt100 - laboratory-trimmed to comply with the resistance values defined in
- Sensor Type: Temperature Probe
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors PT100 CLS A TYPE KN22512-38
- Sensor Type: Temperature Probe
-
Supplier: Instrumentation Northwest, Inc.
Description: Built on the PT2X Pressure/Temperature Smart Sensor platform. This device stores over 130,000 records of pressure, temperature and time data, operates with low power, and features easy to use software with powerful features. The PT2X-BV is powered internally with two AA
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Sharp Microelectronics Win Source Part Number: 120494-PT100MF0MP Packaging: Reel - TR Orientation: Universal Mounting: SMD (SMT) Viewing Angle: 30° Family Name: PT100MF0MP Wavelength: 910nm Current - Dark (Id) (Max): 100nA Categories
- Technology: Photoelectric Sensors
-
Supplier: TOP-electronics USA
Description: W&T 57014, Pt-100 outdoor sensor, Class B, 4-wire, IP65 housing Temperature sensors for outdoor use: Pt-100 cable sensor Class B 4-wire connection IP65 housing for outdoor use Temperature range -50°C...90°C
- Sensor Type: Temperature Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1206 Ambient Light Sensors ROHS
- Input (Supply) Voltage: 0.4000 to 30 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
- Sensor Type: Light Sensor
-
Supplier: LufftUSA
Description: Description: Food probe in stainless steel protective casing for precise temperature measurements (PT100 1/10 class B).
- # of Lead Wires Per Element: 4
- Diameter or Width Range: 0.1575 inch
- Element Material: Platinum
- Probe Configuration: Straight Probe
-
Supplier: Sensing Devices Inc.
Description: Platinum Wirewound Elements PT Series
- Measurement/Display Range (°F): -328 to 1222 F
- Measurement/Display Range (°C): -200 to 661 C
- Sensor Type: RTD Element
-
Supplier: Sensing Devices Inc.
Description: Platinum Wirewound Elements PT Series
- Measurement/Display Range (°F): -328 to 1222 F
- Measurement/Display Range (°C): -200 to 661 C
- Sensor Type: RTD Element
-
Supplier: Sensing Devices Inc.
Description: Platinum Wirewound Elements PT Series
- Measurement/Display Range (°F): -328 to 1222 F
- Measurement/Display Range (°C): -200 to 661 C
- Sensor Type: RTD Element
-
Supplier: Sensing Devices Inc.
Description: Platinum Wirewound Elements PT Series
- Measurement/Display Range (°F): -328 to 1222 F
- Measurement/Display Range (°C): -200 to 661 C
- Sensor Type: RTD Element
-
Supplier: TE Connectivity
Description: INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 100 Proof
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
- Pressure Reading: Absolute
- Working Pressure Range: 100 psi
-
Supplier: TE Connectivity
Description: INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 100 Proof
- Additional Pressure Reading: Gauge
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
-
Supplier: TE Connectivity
Description: INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 100 Proof
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
- Pressure Reading: Gauge
- Working Pressure Range: 100 psi
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D=3mm Ambient Light Sensors ROHS
- Input (Supply) Voltage: 1 to 5 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
- Sensor Type: Light Sensor
-
Supplier: Pem-Tech, Inc.
Description: concentration in ppm, calibration prompts and sensor fault codes Suitable for use in Hazardous Location Description Model PT395 Series is a microprocessor-based sensor for the detection of toxic gas in ambient air. The unit features easy one-man calibration initiated
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas
- Measurement Type: %LEL, Trace
-
Supplier: Thermometrics Corporation
Description: PT100 sensors offer excellent accuracy over a wide temperature range (from -200 to +850 C).
- Measurement/Display Range (°F): -328 to 1562 F
- Measurement/Display Range (°C): -200 to 850 C
- Sensor Type: RTD Element
-
Supplier: Dynisco
Description: Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The PT460E Series transducer is a
- Accuracy: 0.2000 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Output
-
Supplier: PR electronics
Description: Technical characteristics Accuracy IEC 60751, class A Max. temperature 150°C Connection 5 meters, 4-wire rubber cable 0.30 mm2
- Sensor Type: Temperature Probe
-
Supplier: PR electronics
Description: Technical characteristics Accuracy IEC 60751, class A Max. temperature 180°C Connection 5, meters, 4-wire silicone cable 0.25 mm2
- Sensor Type: Temperature Probe
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD Ambient Light Sensors ROHS
- Input (Supply) Voltage: 1 to 5 volts
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Surface Mount (SMD)
- RoHS Compliant: Yes
-
Description: Fast Response Temperature Sensor YUANBEN has recently introduced a new fast response temperature sensor, intended for direct immersion in liquid. Its unique design combines the benefits of fast response time and high voltage isolation with water resistance and physical robustness
- Element Material: Platinum
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD3528 Ambient Light Sensors ROHS
- Input (Supply) Voltage: 1 to 10 volts
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Surface Mount (SMD)
- RoHS Compliant: Yes
-
Supplier: Dynisco
Description: /V, 5 Vdc or 4-20mA output Description Dynisco's PT270 Series are precision strain gage transducers designed to meet the stringent demands of pressure meausrement and control systems. In establishing design goals, a wide range of applicaton variables, customer needs, and product
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Description: electromagnetic immunity. Cable is pressed in the stem. Feature: Sensing element: Pt 1000, class B IEC 751 Temperature range: –25 ~ +70°C Stem: stainless steel ANSI 304, diameter 5.0 mm + 0.1mm, length 120mm Cable: 2 x 0.25mm-wire, shielded, PVC insulation and jacket, length 2.0m El.
- Measurement/Display Range (°F): 77 to 158 F
- Measurement/Display Range (°C): 25 to 70 C
- Sensor Type: Temperature Probe
-
Supplier: OMEGA Engineering, Inc.
Description: This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and
- Measurement/Display Range (°F): -328 to 500 F
- Measurement/Display Range (°C): -200 to 260 C
- Sensor Type: Temperature Probe
-
Supplier: Win Source Electronics
Description: Manufacturer: Sharp Microelectronics Win Source Part Number: 930980-PT550 Operating Temperature Range: -25°C ~ 125°C (TA) Features: Phototransistors 800nm Top View TO-206AA, TO-18-3 Metal Can Package: Tube Package: TO-206AA, TO-18-3 Metal Can Mounting: Through
- Technology: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Sharp Microelectronics Win Source Part Number: 282966-PT381 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
- Technology: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Sharp Microelectronics Win Source Part Number: 1240336-PT4800 Manufacturer Homepage: sharp-world.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
- Technology: Photoelectric Sensors
-
Supplier: Instrumentation Northwest, Inc.
Description: INW’s AquiStar® PT2X Wet/Wet Differential Smart Sensor is a member of our patented AquiStar Smart Sensor family, representing the latest in state-of-the-art pressure measurement technology. Containing two diaphragms, this sensor detects the difference between the
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Pem-Tech, Inc.
Description: Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- General Gas Types: Combustible Gas
- Measurement Type: %LEL
-
Supplier: Pem-Tech, Inc.
Description: Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per million (ppm). The complete sensor consists of a stainless steel sensor head assembly, a
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Description: MAGNETIC SWITCH LATCH SOT23-3
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 125 C
- Package Type / Mounting: Other
- Sensor Type: Magnetic Sensor
-
Description: MAGNETIC SWITCH UNIPOLAR SOT23-3
- Input (Supply) Voltage: 2.7 to 7 volts
- Operating Temperature: -40 to 150 C
- Package Type / Mounting: Other
- Sensor Type: Magnetic Sensor
-
Supplier: Galco Industrial Electronics
Description: Sensor, Pressure
- Device Category: Sensor
- Pressure Reading: Gauge
-
Supplier: Telco Sensors Inc.
Description: Operation mode and max sensing range: Thru-beam: Dependent on amplifier (up to 70m) Diffuse proximity: Dependent on amplifier (up to 5m) Optional sensor monitor LED Wide variety of housings High tolerance to hostile
- Body: Cylindrical
- Operating Distance: 15.75 to 709 inch
- Operating Temperature: -13 to 149 F
- Technology: Photoelectric Sensors
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Sensors - Temperature Sensors
- Sensor Type: Temperature Sensor
-
Supplier: TE Connectivity
Description: ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 100 Proof Pressure Range
- Additional Pressure Reading: Gauge
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
Find Suppliers by Category Top
Featured Products Top
-
Our PT100 Slot Sensor is meticulously designed for accurate temperature measurement in electrical-mechanical machines, specifically tailored for core winding and stator winding applications. Crafted with precision, it boasts features such as high accuracy, rapid response time, a generous (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
With a large scanning range, fine angular resolution and high sensitivity, the picoScan100 2D LiDAR sensor, successor of the TiM series (read more)
Browse LiDAR Sensors Datasheets for SICK -
INSTRUCTION MANUAL SMART SENSOR CURRENT ESS 076 The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in (read more)
Browse Current Sensors Datasheets for STEGO -
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Temperature Sensors Datasheets for Pyromation -
Perfluorinated Pt100 Temperature Sensor (Dedicated to Motor and Transformer Coils) 1. Pt platinum resistors are completely sealed and cured in fluoroplastics, with high insulation and long-term high and low temperature stability and accuracy. 2. The ultra small (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
PT100 Temperature Sensor * Probe dia.0.5-10mm * Protected by spring cable fitted with adjustable cap. Applications: * Plastic injection molding machinery * Food processing equipment (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
PT100 Temperature Sensor ( For Motor Winding Temperature Measurement) Product Benefits: * Fully sealed: Vacuum permeable paint * High temperature resistance: Can work for a long time in an environment of 260°C * High pressure resistance: Sensor hot melt solid probe can (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
PT100 Temperature Sensor ( For New Engergy Motor) Electrical Performance: 1. Insulation resistance: 500VDC , 100M Ω 2. Voltage withstand test: 6000VAC 60S 3. Landing test: At a height of 3 meters, let the product fall freely (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
-point temperature sensor consists of a number of RTDs (Pt100s) or thermocouples encased at various points inside a sleeve, sheath, jacket or tube with a single access point at a junction enclosure. Multi-point sensors can be various lengths, sizes in diameter, made of a variety of materials, and (read more)
Browse Temperature Sensors Datasheets for Pyromation -
PT100 Temperature Sensor * Standard: DIN IEC 751 class B or class A * Calibration: 100 @ 0°C * Insulation material: Glass Fiber / Epoxy Resin Temperature Class F * Dimensions: According to Customer requirements * Conection: 2 / 3 or 4 Conductor per (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd.
More Information Top
-
Dynamic Compensation of Pt100 Temperature Sensor in Petroleum Products Testing Based on a Third Order Model
Abstract—In this paper, taking example for closed cup flash point testing, a 3rd order model is presented to describe the dynamic characteristic of sheathed Pt100 sensor for the first time, to solve the .
-
Indoor Air Temperature RTD Sensor - Pt100 from TC Limited : Quote, RFQ, Price and Buy
Precision RTD - Pt100 Sensor from TC Limited .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000045497&languagecode=en&documentpartid=1&action=launch
Temperature monitoring using Pt100 sensors .
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/31ceb4318d98ebc6c1256d280040b81e/$File/EN_FWSystemApplProg_4.pdf
SPEED REFERENCE Motor temperature measurement by means of 1...3 PTC thermistor or 1...3 PT100 sensors .
-
Advanced Mechatronics Solutions
Values of limited errors and expanded uncer- tainties are calculated for a few variants of this converter with the Class A and B industrial Pt100 sensors .
-
http://www.sartorius.com/fileadmin/fm-dam/DDM/Bioprocess-Solutions/Fermentation-Technologies/Single-Use-Bioreactors/BIOSTAT-RM/Manuals/Manual_BiostatRM_20-50_B...
Make sure that the surface of the Pt100 sensor makes full contact with the underside of the installed bag in order to ensure correct and safe system operation.
-
Typical R (T 90 ) Characteristics of Platinum Thin-Film Resistance Thermometers in the Temperature Range from −50 °C to +660 °C
Each of these four sensor suppliers recommended at least one sensor type from his PT100 sensor basket which is currently available on the market.
-
The AMS Star Tracker Thermal Qualification Overview
Pt100 fixing Many Pt100 sensors were attached with Kapton tape, but TVC sensors were fixed with Aluminum tape during the first TB test.
-
New instrument for true measurements with PT100 sensors - DTU Orbit
New instrument for true measurements with PT100 sensors .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
Temperature monitoring using Pt100 sensors .