-
Supplier: Infineon Technologies AG
Description: Infineon's 100V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both R DS(on) and FOM (figure of merit). Summary of Features
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: -55 to 150 C
-
Supplier: Infineon Technologies AG
Description: Infineon's 100V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both R DS(on) and FOM (figure of merit). Summary of Features
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: -55 to 175 C
-
Supplier: Infineon Technologies AG
Description: Infineon's 100V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both R DS(on) and FOM (figure of merit). Summary of Features
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: -55 to 150 C
-
-
Supplier: Infineon Technologies AG
Description: Infineon's 100V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both R DS(on) and FOM (figure of merit). Summary of Features
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: -55 to 175 C
Find Suppliers by Category Top
More Information Top
-
A self-starting switch mode power supply for multilevel inverters
MULTIPLEOUTPUTSOF THE SMPS Supply for gate drive circuits of top switches of FCMLI Supply for gate drive circuits ofNO bottom … For this application a pulse width modulator ( SG3525 ) with an intemal input under-voltage lockout setting was …
-
The Application of SG3525 Pulse Width Modulator in Intermediate Frequency Induction Heating Power Supply
Finally the unit circuit experiment is conducted on the basis of the field experiment, it is proved … X. P. Zong, T. Y. Ma, Y. X. Lei, "The Application of SG3525 Pulse Width Modulator in … Abstract:With the development of power electronicsï¼the technology of Switching Mode Power Supply( SMPS ) is gradually perfected.
-
Design of the Half-Bridge Switching and Regulated Power Supply Based on PWM
The control circuit controls SG3525 chip to output PWM wave through the Microprocessor Control Unit (MCU) of AT89C51 and drives IGBT through the chip of EXB841 as well. Abstract:With the development of power electronicsï¼the technology of Switching Mode Power Supply( SMPS ) is gradually perfected.
-
Electrical Power & Energy Systems
The Scanning Mobility Particle Sizer ( SMPS , TSI Model 3934) is used to measure the size distribution of … … signal outputs: in this testing system, the analog signal outputs include three control circuits , the proportional relief … Keywords: high voltage switching power supply, SG3525 ,controlled gain amplifier, AD7520 .
-
New Materials and Processes
The traditional pure hardware methods often use special integrated chip, e. g. TL494, SG3525 , to realize the … The control circuits have many shortcomings with complex design, large volume, weak anti-interference ability, long design … Shape-memory polymers ( SMPs ) are a kind of novel macromolecule materials, they can change their shape briefly …
-
Future Information Technology, Application, and Service
… LED irradiation system is of common anode type and switching mode power supply ( SMPS ) was applied to … FPGA as an application-specific integrated circuit (ASIC), consists of logic blocks available to execute NAND or … HV driver was used the SG3525 which is made by STMicroelectronics company for the frequency control.
-
Origin Shift in Worst Case Parameterization for Industrial Power Electronics Equipments
… for welding and induction heating behave quite differently than the way AC motor drives or SMPS do. Hence virtually each component such as tank circuit , gate drive (particularly drive pulse transformers), frequency generation circuit … SG3525 .
-
A single-switch AC-DC converter with power factor correction
WITH the development in advanced power semiconductor devices, more and more switch-mode power supplies ( SMPS ’s) and other power switching circuits are used in modern power system. Pulse-width-modulation chip SG3525 was used to achieve closed-loop control.
-
A new green power inverter for fuel cells
Transfer characteristic of the used IC SG3525 analog PWM generator. … between the two primary windings in order to decrease the power dissi- pated in a snubber circuit . The DC-DC converter, the LCL-filter, the SMPS and all the control hardware have been designed …