-
Supplier: Century Spring Corp.
Description: they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.
- Outer Diameter (OD): 1.281 inch
- Inner Diameter (ID): 1.121 inch
- Wire Diameter: 0.08 inch
- Free Length: 4.31 inch
-
Supplier: ValueTronics International, Inc.
Description: applications that require clip termination such as battery charging. Note that the spade lug connector will not connect to power supplies with banana only jacks. The power supply must have a threaded binding post.
-
Supplier: Century Spring Corp.
Description: to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at
- Outer Diameter (OD): 0.625 inch
- Wire Diameter: 0.08 inch
- Free Length (Inside Hooks): 2.53 inch
- Maximum Load: 27 lbs
-
-
Supplier: SAE International
Description: This standard covers the hardness and microstructural requirements for gray iron sand mold castings used in automotive and allied industries. The chemical requirements for alloy gray iron automotive camshafts are included in the standard under casting for special application with controlled
-
Supplier: Evident Scientific
Description: applications All immersion transducers, except paintbrush, can be focused spherically (spot) or cylindrically (line) (see Technical Notes page 45) Customer specified focal length concentrates the sound beam to increase sensitivity to small reflectors Applications: Automated
- Probe Frequency: 2,250 kHz
- Probe Style: Angle Beam / Wedge Transducer
- NDT Probe Technology: Ultrasonic
-
Supplier: SAE International
Description: particular applications and service conditions. NOTE\u2014This document was revised in 1993 to provide grade specific t/h control. In 1999 the document was revised to make SI metric units primary. To better align the grading system with long established production methods and grades
-
Supplier: Davies Molding, LLC
Description: ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available
- Diameter / Width: 1.05 inches
- Height: 1.19 inches
- Features: Other
- Knob Material: Plastic
-
Supplier: Edmund Optics Inc.
Description: spot lights provide soft and even illumination in a compact housing. Suitable for long working distance imaging applications, the LEDs are precision aligned with a proprietary targeting system to provide stable lighting, even illumination, and a long product lifetime. Note: 24V power
- Active Area Diameter or Length: 2.62598567 inch
- Active Area Width: 2.4409462 inch
- Lifetime: 50,000 hours
- Wavelength: 530 nm
-
Supplier: Andover Corporation
Description: don't see listed, please contact our sales department for a custom quote. While we make every effort to keep the quantities updated, please note that all of these optical bandpass filters are subject to prior sale. BENEFITS Low cost Wavelengths from the ultraviolet through the infrared
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 7.000000000000001 mm
- Center Wavelength: 431.2 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: CSA Group
Description: diodes (LEDs) or video display screens to extensive control stations which may include a wide variety of devices for controlling an equipment or process; NOTE Application of the general coding principles for displays on screens should be carried out without modification. where the
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Additionally, both multiple unit installations and remote control and are easily accommodated. (Note: multiple unit applications and remote control both require particular models. Contact Konica Minolta Sensing for more details.) Features Home Light (Incandescent A) Optional Source on
- Lamp / Output Power: 420 watts
- Applications: Optical Component Testing, Solar Simulators and Light Sources
- Type: Wall / Ceiling Mounted
-
Supplier: CSA Group
Description: and hydrochloric acid (HCl). This method is applicable to all types of soil and soil material. The main field of application is geological and pedological survey. The acid mixture is suitable for total dissolution of element contents in soil (major, minor and trace), but some refractory
-
Supplier: CSA Group
Description: Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be
-
Supplier: Littelfuse, Inc.
Description: applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: applications. Consult factory for more information.Notes: All measurements are made at 60Hz with a resistive load at an ambient temperature of +25°C unless otherwise specified. Operating temperature range (Tj) is -65°C to +110°C for TO-92 devices and -40°C to +110°C for all other
- IT(RMS): 4 amps
- IH: 5,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: CSA Group
Description: within the limits of the Standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of
Find Suppliers by Category Top
More Information Top
-
Switching Power Supply Design & Optimization, Second Edition > Closing the Loop: Feedback and Stability
Yet, there are application notes , which state that the TL431 is in reality a transconductance op-amp.
-
http://focus.ti.com/lit/ds/symlink/tl431a-q1.pdf
APPLICATION INFORMATION TL431 R3 (see Note A .
-
http://www.nxp.com/documents/application_note/AN96031.pdf
The current flowing trough the R1, R2 resistors is around 8 mA (The TL431 requires a minimum … Application Note .
-
http://www.nxp.com/documents/application_note/AN96012.pdf
The current flowing trough the R1, R2 resistors is around 15mA (The TL431 requires a minimum current … Application Note .
-
Shunt Regulator Electronic Circuits
Use a TL431 shunt regulator to limit high ac input voltage - 25-Oct-07 Issue of … ZR431 Application Note - Zetec Semiconductors Applications Notes An introduction to some of the many applications of the versatile ZR431 shunt regulator.
-
http://focus.ti.com/lit/ds/symlink/tl431b.pdf
TL431 , TL431A, TL431B TL432, TL432A, TL432B 10 Applications and Implementation NOTE .
-
CR4 - Thread: How to Build an AVR for a Three Phase Generator?
Note also, the usual small silicon transistor, around in broken radios, TVs and such, has an emitter … … ideal 2k5 ("ideal" is based upon 2.5V, which is the REF voltage value in the TL431 ). The term "Earth Leakage Protection" might also apply .
-
http://www.nxp.com/documents/application_note/AN10781.pdf
TL431 Application note .
-
http://www.nxp.com/documents/application_note/AN11123.pdf
Application note 6.11 Replacing the integrated shunt regulator ( TL431 ) by a discrete shunt regulator .
-
http://www.nxp.com/documents/application_note/AN11142.pdf
Application note • Connect the anode of the TL431 (ground 8) to ground 9 using one special separate connecting …
Indicates content that may require registration and/or purchase.