Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Moxa Inc.
Description: 75°C operating temperature Free VPort SDK PLUS supported Introduction The VPort 461 1-channel industrial video encoder with H.264 video compression algorithm provides the best video quality on the market, but with a smaller bandwidth requirement than other video
- Digital I/O Channels: 1 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Networkable System, Other Input, Other Output
- User Interface: Computer Programmable
-
Supplier: RS Components, Ltd.
Description: TFP410PAP,Video,Transmitter,DVI,I2C
- Number of Channels: 2 #
-
Supplier: Moxa Inc.
Description: Industrial design with -40 to 75°C operating temperature (available soon) Free VPort SDK PLUS supported Introduction The VPort 451 is a 1-channel industrial video encoder with MJPEG and MPEG4 video compression that provides up to 3 video streams (2 MPEG4, 1 MJPEG)
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10base2 Ethernet, 10baseT Ethernet, Fast Ethernet
- Features: Audio Capability, External Device Control, Other
-
-
Supplier: Biamp Systems, Ltd.
Description: The TesiraLUX IDH-1 is an AVB/TSN enabled video encoder capable of transmitting video signals up to and including 4K60. The IDH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an
- Image: Color
-
Supplier: Moxa Inc.
Description: 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame
- Number of Video Inputs: 4
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet, Fast Ethernet
- Features: Audio Capability, External Device Control, Other, Switching Capability
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's NTSC / PAL-compatible video encoder incorporates AIE technology, resulting in real-time image correction for outstanding visibility, regardless of lighting conditions.
- Supply Voltage: 1.4 to 1.6 volts
- Interface: I2C
-
Supplier: Renesas Electronics Corporation
Description: The TW9920 is a multistandard video decoder and encoder chip that is designed for multimedia applications. This low power, integrated solution has a 4H comb filter based NTSC/PAL/SECAM video decoder that converts analog CVBS or S-Video signals into digital YCbCr output.
- Number of Channels: 1 #
-
Supplier: Advantech
Description: The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is a portable size system with flexibility for rack-mount. VEGA-6304
- Image: Color
-
Supplier: Moxa Inc.
Description: devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC:
- Number of Video Inputs: 4
- Maximum Frame Rate: 7 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Switching Capability
-
Supplier: Advantech
Description: The VEGA-8300E is a fully integrated 8Kp60 live HEVC contribution encoder and streaming appliance in a compact low power form factor with a user-friendly web-based control and management interface. Compact 8Kp60 HEVC Encoder Appliance with comprehensive control / management via web
-
Supplier: Renesas Electronics Corporation
Description: The TW2865 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security application. Each channel contains 10 bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's video encoder with built-in AIE function incorporates fog reduction technology. The fogged image is corrected to the image that the fog clears up, and the object and the character are made clear. Moreover, by the AIE function, the dynamic range correction of the backlight image
- Supply Voltage: 1.4 to 1.6 volts
- Interface: I2C
-
Supplier: Accuris
Description: RTP Payload Format for BT.656 Video Encoding
-
Supplier: AXIS Communications, Inc.
Description: 16-channel solution AXIS M7010 Video Encoder is an easy-to-use 16-channel video encoder with good video performance. It can simplify migration to network video without upgrading existing camera systems. Affordable, yet powerful AXIS M7010 provides edge
-
Supplier: Renesas Electronics Corporation
Description: The TW9984 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data. Each channel contains a 10-bit ADC with application selectable differential or single-ended analog video input options, proprietary
- Function: Decoders
- Features: Other
-
Supplier: Advantech
Description: 4K HEVC Broadcast Video Encoding/ Decoding / Transcoding Card 2-ch 4Kp60 or 8-ch real-time 4:2:2 10bit HEVC,AVC & MPEG-2 encode, decode & transcode Ultra-low latency support Less than 35W power consumption Simple-to-use API and example code for FFmpeg and GStreamer multimedia frameworks
-
Supplier: Renesas Electronics Corporation
Description: The TW9966 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC and proprietary clamp and gain controllers and utilizes a 4H comb filter for
- Function: Decoders
- Features: Other
-
Supplier: Accuris
Description: RTP Payload Format of Sun\x92s CellB Video Encoding
-
Supplier: IC Realtime, LLC
Description: display, local storage, on screen display (OSD) and mouse shortcut menu operation. It can be used as an IP Encoder for analog video sources to transport video data over the network. Or it can be used as an IP Decoder for receiving IP data(video streams) over the network
- Number of Video Inputs: 4
- Network: 10baseT Ethernet
- Image: Color
- Video Format: NTSC, PAL
-
Supplier: Quarktwin Technology Ltd.
Description: Video Encoder IC NTSC 24-SZIP Package
- Mounting: Through Hole
-
Supplier: Lingto Electronic Limited
Description: NTSC/PAL VIDEO ENCODER
- Mounting: Surface Mount (SMT)
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit four channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL, or SECAM CCTV camera systems. Plug and Play design ensures
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Description: Video Coding is the second part of the two-part monograph Fundamentals of Source and Video Coding by Wiegand and Schwarz. This part describes the application of the techniques described in the first part to video coding. In doing so it provides a description of the fundamentals
-
Supplier: Richardson RFPD
Description: NatureVue Video Signal Processor with Bitmap OSD, Dual HDMI Tx, and Encoder. The ADV8005 is a multiple input video signal processor that can deinterlace and scale standard definition (SD), enhanced definition (ED), or high definition (HD) video data to ultra HD formats;
- Number of Channels: 2 #
-
Description: NTSC/PAL VIDEO ENCODER
- Mounting: Surface Mount (SMT)
-
Supplier: Tightrope Media Systems, Inc.
Description: The Cablecast SX LE is a multi-format video server using a state-of-the-art broadcast architecture to bring you unheard of performance at an unbeatable price. The SX LE gives you two output channels capable of playing DVCPRO, DVCAM, DV QuickTime, and MPEG-4 H.264, and one encoder
- Number of Video Inputs: 2
- Video Storage Capacity: 2,000 GB
- Features: Audio Capability
- Network: Fast Ethernet
-
Supplier: IC Realtime, LLC
Description: IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others
- Image: Color
- Digital Video Output: Ethernet
- Recording Media: Hard Drive
-
Description: As new displays and cameras offer enhanced color capabilities, there is a need to extend the precision of digital content. High Dynamic Range (HDR) imaging encodes images and video with higher than normal 8 bit-per-color-channel precision, enabling representation of the complete color gamut
-
Supplier: Accuris
Description: Video coding for low bit rate communication Appendix 111: Examples for H.263 encoder/decoder implementations
-
Supplier: Tradeport Electronics Group
Description: LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector.
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 201602-BU9972GU Packaging: Reel - TR Type: Video Encoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 63-VBGA Popularity: Medium Fake Threat In the
- Mounting: Surface Mount (SMT)
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems and
- Video Outputs: 2
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Description: This standard defines the encoding process of the HD-D5 video compression and its data format for the 1080/59.94i, 50i, 25p, 24p, 23.98p system (hereafter referred to as the 1080 system) and the 720/59.94p system (hereafter referred to as the 720 system).
-
Supplier: Accuris
Description: Professional video storage products - Tape-less camera recorder using MXF file format - Encoding guidelines - Part 1: MXF Operational Patterns
Find Suppliers by Category Top
Featured Products Top
-
stages offer superior linear trajectory performance compared to similarly-sized linear stages. With a powerful, non-cogging direct drive motor, the V-573 family of linear stages is ideally suited for use in production environments. The absolute encoder models provide not only 1 nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
own solution, selecting motor and gearbox, adding encoders and brakes to create a solution perfectly suited for their specific application. View the video for a quick overview. (read more)
Browse Datasheets for parvalux by maxon -
Pleora’s iPORT NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora's iPORT NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
you can find on this page. There is a link to demo-video here. (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
fabrication of optoelectronic instruments for measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
up to 1m/sec and 1g acceleration, while the brushless motors are maintenance-free, ensuring longevity in demanding 24/7 operations. Choice of Three Optical Encoders for Incremental and Absolute Measuring Three encoder choices are available, two sine/cosine encoders for (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
degrees of freedom (X, Y, Z, pitch, roll, yaw), it enables highly flexible and precise alignment across multiple axes. The industrial hexapod is engineered for continuous, repetitive motion. It delivers reliable long-term performance in demanding environments. Thanks to its absolute encoders (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
, MA User-adjustable magnetic counterbalance supports up to 4kg load with minimal motor load 25 mm and 50 mm available travel ranges Direct-drive linear motor for high dynamics and friction-free motion Ultra-precision cross-roller bearings and encoder options (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
here. Demo video (unfortunately, only from our lab) here. Download Catalog (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
The Next Frontier in Video Encoding
Video compression technology has been around for many decades and despite all the different codecs available in the market today, the basics of compression technology remain unchanged. What distinguishes one codec from another are the technology tools that are employed (or skipped) to serve
-
Timing and Synchronization in Broadcast Video (.pdf)
Digitization of video signals has been common practice in broadcast video for many years. Early digital video was commonly encoded on a 10-bit parallel bus, but as higher processing speeds became practical, a serial form of the. digitized video signal called the Serial Digital Interface (SDI
-
Video Demystified: A Handbook for the Digital Engineer, Fourth Edition
Video Demystified: A Handbook for the Digital Engineer, Fourth Edition. Packed with hard-to-find reference information, this book covers all the international video standards, MPEG 1 and MPEG 2, design architectures for incorporating video into computer systems, video conferencing, and digital
-
Smart Computing Article - Putting Audio & Video To Work
NetShow, components of which come as part of or as a standalone product, allows you to transform, assemble, and create multimedia shows that can be downloaded from Web sites and played back or that can be streamed from Windows NT servers. Unlike some tools that provide for only video and audio
-
Improving perceptual video quality: Skin-tone macroblock detection
of the ROI detection algorithm on TI's DSPs, including the C674x DSP on TI's DaVinci DM816x video processor. TI's VTC demo offers the option of ROI H.264 encoding and a real-time visualization of ROI detection.
-
DVD ripping and transcoding with Linux (Required software)
is a multimedia player which supports a very broad range of file formats and media codecs: MPEG1, AVIs (including all Windows codecs, all DivX codecs), DVDs, VCDs, SVCDs and so on. I use it for watching all kind of files. package and is used for encoding video and sound. It is capable
-
Smart Computing Article - Get To Know The iPod
of revisions, and the latest iteration raised the bar yet again. The 30GB iPod (shown here in white) is a little more pocket-friendly than the 60GB iPod. When asked about the possibility of adding full-color video to the iPod in 2004, Steve Jobs claimed that Apple was focused on music because
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Configurable video processor uses less power Multistream H.264 encoding, video analytics, processing uncompressed video streams, and capture cards are among the targeted applications for Stretch's new low-power processor. ESC Video: Apollo astronaut Ken Mattingly Apollo astronaut Ken Mattingly
More Information Top
-
Hardware/Software Architectures for Low-Power Embedded Multimedia Systems
17 2.2.1 Overview of the H.264 Video Encoder and Its Functional Blocks ...................................................................
-
Transporting Compressed Digital Video
The conditions that prevent the video encoder and decoder buffer overflow or underflow are derived for the channel that can transmit a variable bit rate video.
-
CCTV and Video Surveillance Equipment Report - East Europe and Russia - 2013
The Russian Market for Video Encoders ....................................................................................................56 3.8 .
-
Advances in Multimedia Information Processing - PCM 2010
Fast Mode Decision Based on RDO for AVS High Definition Video Encoder . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Foundation Flash 8 Video
Chapter 1: Creating an FLV using the Video Wizard and the Flash 8 Video Encoder . . . . . . . . . . . . . . . . . . . . . . .
-
http://www.nxp.com/documents/data_sheet/SAA7102_SAA7103.pdf
Digital video encoder .
-
http://www.nxp.com/documents/data_sheet/SAA7104E_SAA7105E.pdf
The SAA7104E; SAA7105E is an advanced next-generation video encoder which converts PC graphics data at maximum 1280 × 1024 resolution (optionally 1920 × 1080 interlaced) to PAL (50 Hz) or NTSC (60 Hz) video signals.
-
http://www.nxp.com/documents/data_sheet/SAA7104H_SAA7105H.pdf
Digital video encoder .
Indicates content that may require registration and/or purchase.