Fill out as many options as you want. Click "Run Search Filter" at any time.

Application:

Type:

Features:

Diameter/Width:

Positive W.C.:

Negative W.C.:

Rated Velocity:

R-Value:

Help with HVAC Ductwork specifications:

Type
   Application       
   Your choices are...         
   Commercial       The ductwork is used for commercial applications such as hospitals, office space, and retail locations. 
   Industrial       The ductwork is used for industrial applications such as factories and processing facilities. 
   Residential       The ductwork is used for residential applications such as private homes and other housing facilities. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Type       
   Your choices are...         
   Fabric Ducting       Fabric dusting is also known as air socks, duct socks, or textile ducts. They are designed for even air distribution throughout the entire length of the duct. 
   Fiberglass Duct Board       Fiberglass ducts are fabricated from rigid boards of insulation manufactured from resin-bonded glass fibers. 
   Flexible Ducting       Flexible ducting is typically flexible plastic over a metal wire coil to make it round. 
   Phenolic Foam Duct       The ductwork has phenolic resin foam as a core material, which is sandwiched between reinforced aluminum foil or steel. 
   PVC / CPVC Ducting       The pipe for ductwork made from PVC or CPVC materials. 
   Sheet Metal       The ducting is made from galvanized sheet metal. 
   Spiral Ducting       The duct is made up of a spiral pipe or material configuration. 
   Other       Other unlisted or specialized duct type. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
           
   Your choices are...         
   Coated       The ducting is coated with a material such as PVC for corrosion resistance. 
   Insulated       The duct is insulated. 
   Jacketed       The ducting is coated with metalized or plastic film for protection. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Configuration
   Diameter/Width       Diameter or maximum width of duct.  
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Positive W.C.       Positive pressure in terms of water column. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Negative W.C.       Negative pressure in terms of water column. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Rated Velocity       Rated Speed in which air can safely flow through the duct.  
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   R-Value       Insulation value 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Hydro-Thermal Corporation