Fiberglass Duct Board HVAC Ductwork

11 Results
Ductwork -- Insulated Flexible Duct
from GAF

Heavy black polyethylene jacket with UV inhibitors. 1 1/4 ” thick, 3/4 PCF density glass fiber. R-Value: 4.2. For use outdoors or indoors [See More]

  • Type: Fiberglass Duct Board; Flexible Ducting
  • Features: Insulated; Jacketed
  • Application: Residential
  • R-Value: 4.2
Air Duct Board -- SuperDuct®
from Johns Manville Corp.

Johns Manville SuperDuct ® RC duct board is used to fabricate ducts for commercial and residential construction when superior performance is required for more demanding applications. Its airstream surface features a black glass mat coated with our proprietary Permacote ® acrylic coating that... [See More]

  • Type: Fiberglass Duct Board
  • Features: Insulated
  • Application: Commercial; Residential
Duct Board -- ToughGard®
from CertainTeed Corporation

ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250 °F (121 °C). Duct board products regularly meet the requirements of the following current specifications,... [See More]

  • Type: Fiberglass Duct Board
  • Features: Insulated
  • Application: Commercial; Residential
U-LOK 101 10
from WLC Company, Inc.

A combination of high-quality material and economical price provide an excellent flexible duct. PVC coated duct provides an alternative for wet fumes. [See More]

  • Type: Fiberglass Duct Board
  • Features: Coated
  • Application: Industrial
  • Diameter / Width: 10
Ductwork -- Master Flow’s F6IFD Series Insulated Flexible Duct
from GAF

Used in standard Heating & Air Conditioning systems and some venting applications. The duct has R6 insulation which contains 33% more insulation than the standard R4.2 product. This additional insulation provides greater thermal efficiency to help save energy and money. The product is covered in... [See More]

  • Type: Fiberglass Duct Board; Flexible Ducting
  • Features: Insulated
  • Application: Commercial; Industrial; Residential
  • R-Value: 6
Duct Board For Manufactured and Modular Housing -- Micro-Aire LP
from Johns Manville Corp.

Johns Manville Micro-Aire LP duct board is designed for use in manufactured and modular housing duct systems. It provides thermal and acoustical performance and promotes consistent temperatures for less wasted energy. Micro-Aire Type LP is protected against damage from microbial growth and the... [See More]

  • Type: Fiberglass Duct Board
  • Features: Insulated
  • Application: Residential
Duct Board -- Ultra*Duct™
from CertainTeed Corporation

Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface. ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). [See More]

  • Type: Fiberglass Duct Board
  • Features: Insulated
  • Application: Commercial; Residential
U-LOK 401 10
from WLC Company, Inc.

The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. [See More]

  • Type: Fiberglass Duct Board
  • Diameter / Width: 10
  • Application: Industrial
  • Positive W.C.: 1
Fiber Glass Duct Board Type 475 & Type 800 -- Micro-Aire®
from Johns Manville Corp.

Johns Manville Micro-Aire ® duct board is used to fabricate ducts for commercial and residential construction and delivers excellent acoustical and thermal performance. It is produced using our dedicated manufacturing process that results in increased product consistency for efficient... [See More]

  • Type: Fiberglass Duct Board
  • Features: Insulated
  • Application: Commercial; Residential
U-LOK 440 10
from WLC Company, Inc.

Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight... [See More]

  • Type: Fiberglass Duct Board
  • Features: Coated
  • Application: Industrial
  • Diameter / Width: 10
Fiber Glass Insulation Board -- Diffuser Board
from Johns Manville Corp.

Johns Manville diffuser board is designed for use in the fabrication of HVAC systems, air diffusers and register boxes. The airstream surface features a black glass mat, which provides a smooth interior surface that offers minimal resistance to air flow. JM diffuser board is available plain or with... [See More]

  • Type: Fiberglass Duct Board
  • Features: Insulated
  • Application: Commercial; Residential