Residential HVAC Ductwork

23 Results
Air Duct Board -- SuperDuct®
from Johns Manville Corp.

Johns Manville SuperDuct ® RC duct board is used to fabricate ducts for commercial and residential construction when superior performance is required for more demanding applications. Its airstream surface features a black glass mat coated with our proprietary Permacote ® acrylic coating that... [See More]

  • Application: Commercial; Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board
Ductwork -- 90 Degree Register Boxes
from GAF

The 90-Degree Register Box creates a right angle (90-degree) transition from round pipe or insulated flexible duct to an air register or grille. It is made of galvanized steel to provide strength and durability. It can be installed with sheet-metal screws. Made of galvanized steel for strength and... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
ESAD SMOKE CONTROL DUCT
from Fläkt Woods Group SA

ESAD is CE marked smoke control duct system for single compartment applications. ESAD duct is fire tested together with fittings and hangers. Smoke control ducts and fittings meet the classification E 120 S, pressure class 1500 Pa. [See More]

  • Application: Commercial; Residential
  • Type: Sheet Metal
Duct Board -- ToughGard®
from CertainTeed Corporation

ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250 °F (121 °C). Duct board products regularly meet the requirements of the following current specifications,... [See More]

  • Application: Commercial; Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board
Duct Board For Manufactured and Modular Housing -- Micro-Aire LP
from Johns Manville Corp.

Johns Manville Micro-Aire LP duct board is designed for use in manufactured and modular housing duct systems. It provides thermal and acoustical performance and promotes consistent temperatures for less wasted energy. Micro-Aire Type LP is protected against damage from microbial growth and the... [See More]

  • Application: Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board
Ductwork -- Adjustable Versa Caps
from GAF

Master Flow Adjustable Versa Caps are recommended to be used with flue, hot stack or B-vent installations. The caps are adjustable to fit pipes with various outside diameters using an adjustable clamp design for easy installation. This product is made of aluminum to resist rusting. Made of heavy... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Duct Board -- Ultra*Duct™
from CertainTeed Corporation

Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface. ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). [See More]

  • Application: Commercial; Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board
Fiber Glass Duct Board Type 475 & Type 800 -- Micro-Aire®
from Johns Manville Corp.

Johns Manville Micro-Aire ® duct board is used to fabricate ducts for commercial and residential construction and delivers excellent acoustical and thermal performance. It is produced using our dedicated manufacturing process that results in increased product consistency for efficient... [See More]

  • Application: Commercial; Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board
Ductwork -- Air-tite Take-Offs
from GAF

An Air-Tite Take-Off provides an airtight seal when connecting insulated flexible duct or round pipe to a flat surface. This take-off can be used to redirect air from any side of the plenum or to transition from a rectangular pipe run. It can be installed with sheet metal screws (sold separately)... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Fiber Glass Insulation Board -- Diffuser Board
from Johns Manville Corp.

Johns Manville diffuser board is designed for use in the fabrication of HVAC systems, air diffusers and register boxes. The airstream surface features a black glass mat, which provides a smooth interior surface that offers minimal resistance to air flow. JM diffuser board is available plain or with... [See More]

  • Application: Commercial; Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board
Ductwork -- Bathroom Fan Eave Vents
from GAF

The Bathroom Eave Vent from Master Flow vents bathroom exhaust outside through the undereaves. Features include a white louver to match most undereaves. Easy installation with a router saw. White plastic louver to blend in with eaves. Wedged sides of louver makes installation easy. Easily attaches... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Ceiling Register Boxes
from GAF

Ceiling Register Boxes are designed for a transition from round pipe or insulated flexible duct to an air register or ceiling grille. It can be installed with sheet metal screws. Made of galvanized steel for strength and durability. Designed for a transition from round pipe or insulated flexible... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Click Starting Collars
from GAF

This Starting Collar is used to transition from a flat surface like a plenum (made from metal, ductboard or insulated liner) to round pipe or insulated flexible duct. It is made of galvanized steel for durability. The 2in. space between the bead and the flange provides you with plenty of space for... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Ductboard Insulated Register Boxes
from GAF

Duct Board Insulated Register Boxes are used to connect round pipe or insulated flexible duct to an air register or grille in the ceiling. They are pre-insulated with R6 Ductboard that will help provide thermal efficiency, control condensation and absorb system noise. This box can be fitted with... [See More]

  • Application: Commercial; Industrial; Residential
  • Features: Insulated
  • Type: Sheet Metal
Ductwork -- Ductboard Starting Collars
from GAF

Master Flow's Ductboard Starting Collar is suitable for most HVAC applications. It provides a transition from a flat surface like a plenum (made of metal, Ductboard or insulated) to round pipe or insulated flexible duct. It can be used with Ductboard, an internally lined or unlined plenum. This... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Heavy Gauge Round Metal Pipe
from GAF

Heavy Gauge Pipe is used to vent boilers, furnaces and hot water heaters. A simple snap lock design and sturdy galvanized steel construction combine for a quick and secure installation. Easy-to-install snap lock design. Crimped end with a stop-bead for a secure interlocking fit. 26 gauge, galvanized... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Insulated Flexible Duct
from GAF

Heavy black polyethylene jacket with UV inhibitors. 1 1/4 ” thick, 3/4 PCF density glass fiber. R-Value: 4.2. For use outdoors or indoors [See More]

  • Application: Residential
  • Features: Insulated; Jacketed
  • Type: Fiberglass Duct Board; Flexible Ducting
  • R-Value: 4.2
Ductwork -- Master Flow’s F6IFD Series Insulated Flexible Duct
from GAF

Used in standard Heating & Air Conditioning systems and some venting applications. The duct has R6 insulation which contains 33% more insulation than the standard R4.2 product. This additional insulation provides greater thermal efficiency to help save energy and money. The product is covered in... [See More]

  • Application: Commercial; Industrial; Residential
  • Features: Insulated
  • Type: Fiberglass Duct Board; Flexible Ducting
  • R-Value: 6
Ductwork -- Rectangular Stack (riser) Duct
from GAF

Master Flow's Rectangular Stack Duct is used for HVAC system applications between wall studs as supply and return ducts, and to vent range hoods, kitchen and bath fans between walls as well. Installing rectangular duct between wall studs saves space, and is an easy way to route air up or down a wall... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Roof Jacks With Vent Caps
from GAF

Roof jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as attic ventilation. Our design provides maximum leak protection with a press-sealed built-in roof flashing. Vent caps provide protection from rain, snow and debris. Sturdy galvanized... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Standard 90 Degree Round Adjustable Elbows
from GAF

Master Flow's adjustable elbows are used to make turns in runs of round pipe and flexible duct through 90 degrees. They have a sturdy galvanized steel construction and are simple to adjust. They are also crimped one one end to easily fit into a pipe or other fitting of the same diameter. Used to... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Universal (Straight) Register Boxes
from GAF

Master Flow's Straight Register Box is designed to transition from round pipe or Insulated Flexible Duct to an air register. It is made of galvanized steel and installs with sheet-metal screws. Galvanized steel construction. Creates a straight, in-line transition from an insulated flexible duct or... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal
Ductwork -- Wall & Dryer Vents
from GAF

Master Flow Aluminum Round Wall Vents are designed for use as the outside sidewall termination of kitchen and bath fans, range hoods, microwave venting or other venting needs. For use as the outside sidewall termination of kitchen and bath fans, range hoodsm microwave venting, or other venting... [See More]

  • Application: Commercial; Industrial; Residential
  • Type: Sheet Metal