Sheet Metal HVAC Ductwork
from GAF
The 90-Degree Register Box creates a right angle (90-degree) transition from round pipe or insulated flexible duct to an air register or grille. It is made of galvanized steel to provide strength and durability. It can be installed with sheet-metal screws. Made of galvanized steel for strength and... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from Fläkt Woods Group SA
ESAD is CE marked smoke control duct system for single compartment applications. ESAD duct is fire tested together with fittings and hangers. Smoke control ducts and fittings meet the classification E 120 S, pressure class 1500 Pa. [See More]
- Type: Sheet Metal
- Application: Commercial; Residential
from GAF
Master Flow Adjustable Versa Caps are recommended to be used with flue, hot stack or B-vent installations. The caps are adjustable to fit pipes with various outside diameters using an adjustable clamp design for easy installation. This product is made of aluminum to resist rusting. Made of heavy... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
An Air-Tite Take-Off provides an airtight seal when connecting insulated flexible duct or round pipe to a flat surface. This take-off can be used to redirect air from any side of the plenum or to transition from a rectangular pipe run. It can be installed with sheet metal screws (sold separately)... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
The Bathroom Eave Vent from Master Flow vents bathroom exhaust outside through the undereaves. Features include a white louver to match most undereaves. Easy installation with a router saw. White plastic louver to blend in with eaves. Wedged sides of louver makes installation easy. Easily attaches... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Ceiling Register Boxes are designed for a transition from round pipe or insulated flexible duct to an air register or ceiling grille. It can be installed with sheet metal screws. Made of galvanized steel for strength and durability. Designed for a transition from round pipe or insulated flexible... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
This Starting Collar is used to transition from a flat surface like a plenum (made from metal, ductboard or insulated liner) to round pipe or insulated flexible duct. It is made of galvanized steel for durability. The 2in. space between the bead and the flange provides you with plenty of space for... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Duct Board Insulated Register Boxes are used to connect round pipe or insulated flexible duct to an air register or grille in the ceiling. They are pre-insulated with R6 Ductboard that will help provide thermal efficiency, control condensation and absorb system noise. This box can be fitted with... [See More]
- Type: Sheet Metal
- Features: Insulated
- Application: Commercial; Industrial; Residential
from GAF
The Master Flow Duct Board Plenum attaches to the furnace supply or return. It provides a box to create duct runs. The insulation board reduces ventilation system noise and condensation for improved system performance. Can be cut to size and used in other insulating applications. Helps reduce energy... [See More]
- Type: Sheet Metal
from GAF
Master Flow's Ductboard Starting Collar is suitable for most HVAC applications. It provides a transition from a flat surface like a plenum (made of metal, Ductboard or insulated) to round pipe or insulated flexible duct. It can be used with Ductboard, an internally lined or unlined plenum. This... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow's End Register Box is ideal when the opening in your floor is parallel to the floor joists and you need to create a center-end transition for your register. Made of galvanized steel for strength and durability. Creates a center-end transition from the system run to an air register. Ideal... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow Fresh Air Vents come with a built-in screen to prevent bird entry. They can be used to vent a combustion system or anywhere fresh air intake is needed. Built-in bird screen. Sturdy galvanized steel construction [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow Galvanized Panning is used to seal the underside of the floor joist space to create a return duct. It is constructed using 30-gauge galvanized steel and can be cut to size to suit a variety of applications. 30-gauge galvanized steel provides durability and sturdiness. Seals the underside... [See More]
- Type: Sheet Metal
from GAF
• Heavy-duty screen helps prevent animal entry. • Works well on most pitched roofs. • Great for appliance venting. • Includes Damper. • Collar (pictured) available on 4" models only [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. 26-gauge galvanized steel construction. Heavy duty screen... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
These reducers are made of 26-gauge, galvanized steel. They are used to transition from one diameter to another when venting boilers, furnaces and hot water heaters where allowed by code. It features hemmed collar edges for strength and a snug fit. This round reducer is suitable for most HVAC... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Heavy Gauge Pipe is used to vent boilers, furnaces and hot water heaters. A simple snap lock design and sturdy galvanized steel construction combine for a quick and secure installation. Easy-to-install snap lock design. Crimped end with a stop-bead for a secure interlocking fit. 26 gauge, galvanized... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
The Heavy Gauge tee is used make a 90 Degree branch line to a run of pipe. This is ideal for venting bath and kitchen fans, and for heating and air conditioning applications. Use with heavy gauge reducers to modify multiple pipe size connections. Made of 26-gauge, galvanized steel for strength and... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow's Insulated Register Box is designed to transition from round pipe or flexible duct to air register or grille. It is insulated on the inside as well to help minimize condensation and better control noise. Insulated...no need to wrap. Insulation serves and noise deadener and helps control... [See More]
- Type: Sheet Metal
- Features: Insulated
- Application: Commercial; Industrial; Residential
from GAF
Used as boot flashings around pipes extending through roof. Product is designed to adjust to most roof pitches. Malleable to fit around most soil pipes [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
The Master Flow 90-Degree Oval Flat Elbow is designed to change the horizontal direction of a run of oval pipe in an HVAC system. It serves as an energy-efficient alternative to a stack duct. This elbow is made of 30-gauge, galvanized steel for strength and durability. It can be installed with... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow's Rectangular Stack Duct is used for HVAC system applications between wall studs as supply and return ducts, and to vent range hoods, kitchen and bath fans between walls as well. Installing rectangular duct between wall studs saves space, and is an easy way to route air up or down a wall... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Roof jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as attic ventilation. Our design provides maximum leak protection with a press-sealed built-in roof flashing. Vent caps provide protection from rain, snow and debris. Sturdy galvanized... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow's adjustable elbows are used to make turns in runs of round pipe and flexible duct through 90 degrees. They have a sturdy galvanized steel construction and are simple to adjust. They are also crimped one one end to easily fit into a pipe or other fitting of the same diameter. Used to... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow's Straight Register Box is designed to transition from round pipe or Insulated Flexible Duct to an air register. It is made of galvanized steel and installs with sheet-metal screws. Galvanized steel construction. Creates a straight, in-line transition from an insulated flexible duct or... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential
from GAF
Master Flow Aluminum Round Wall Vents are designed for use as the outside sidewall termination of kitchen and bath fans, range hoods, microwave venting or other venting needs. For use as the outside sidewall termination of kitchen and bath fans, range hoodsm microwave venting, or other venting... [See More]
- Type: Sheet Metal
- Application: Commercial; Industrial; Residential