Fill out as many options as you want. Click "Run Search Filter" at any time.

Array Type:

Spectral Range: Spectral Range:

Horizontal Pixels:

Vertical Pixels:

Pixel Size:

High Speed?

Cooled?

Other?

Output Channels:

Maximum Frame Rate:

Help with Focal Plane Arrays specifications:

Array Type
   Array Type       
   Your choices are...         
   Linear Array       Linear arrays consist of a single line of pixels. 
   Area Array       Area arrays consist of rows and columns of pixels. 
   Other       Other unlisted array types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Spectral Range
   Spectral Range       
   Your choices are...         
   X-Ray       Devices measure X-rays, electromagnetic waves with wavelengths from .01 nm to 10 nm. 
   Ultraviolet       Devices measure ultraviolet (UV) light, electromagnetic waves with wavelengths from 10 nm to 400 nm. 
   Visible       Devices measure visible light, electromagnetic waves with wavelengths from 400 nm to 750 nm. 
   Near Infrared       Devices measure near-infrared (NIR) light, electromagnetic waves with wavelengths from 750 nm to 2.5 µm. 
   Mid Infrared       Devices measure mid-infrared light, electromagnetic waves with wavelengths from 2.5 µm to 10 µm. 
   Far Infrared       Devices measure far-infrared (FIR) light, electromagnetic waves with with wavelengths from 10 µm to 1 mm. 
   Microwave       Devices measure microwave light, electromagnetic waves with wavelengths from 1 mm to 10 cm. 
   Other       Other unlisted spectral range. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Spectral Range       Spectral range is the range of wavelengths which focal plane arrays are designed to detect. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Resolution
   Horizontal Pixels       Horizontal pixels are the pixels in a row of the image sensor. A resolution of 640 x 480 indicates that the number of horizontal pixels is 640 and the number of vertical pixels is 480. The greater the number of pixels, the better the resolution.  
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Vertical Pixels       Vertical pixels are the pixels in a column of the image sensor. A resolution of 640 x 480 indicates that the number of horizontal pixels is 640 and the number of vertical pixels is 480. The greater the number of pixels, the better the resolution.  
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Pixel Size       Pixel size is the largest dimension of the pixel. Pixels are usually square, but can sometimes be rectangular. Pixel size is sometimes called the pitch. 
   Search Logic:      All matching products will have a value less than or equal to the specified value.
Back to Top
Features
   High Speed       Focal plane arrays are designed for high-speed applications. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Cooled       Focal plane arrays are cooled to reduce noise and improve detection. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Other       Other unlisted features. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
More Specs
   Output Channels       Output channels are the number of outputs. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Frame Rate       Maximum frame rate is the maximum speed at which an imaging device produces unique, consecutive images. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Operating Temperature Range       Operating temperature range is the temperature range in which focal plane arrays are designed to operate. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top