Fill out as many options as you want. Click "Run Search Filter" at any time.

Supply Voltage:

Data Rate:

Bias / Operating Current:

Maximum Modulation Current:

Pd:

IC Package Type:

Pin Count:

#

Number of Devices in Package:

#

Features:

Help with Laser Drivers specifications:

Performance
   Supply Voltage:       
   Your choices are...         
   -5 V       Devices operate with -5 V. 
   -4.5 V       Devices operate with -4.5 V. 
   -3.3 V       Devices operate with -3.3 V. 
   -3 V       Devices operate with -3 V. 
   1.2 V       Devices operate with 1.2 V. 
   1.5 V       Devices operate with 1.5 V. 
   1.8 V       Devices operate with 1.8 V. 
   2.5 V       Devices operate with 2.5 V. 
   2.7 V       Devices operate with 2.7 V. 
   3 V       Devices operate with 3 V. 
   3.3 V       Devices operate with 3.3 V. 
   3.6V       Devices operate with 3.6 V. 
   5 V       Devices operate with 5 V. 
   Other       Other unlisted supply voltages. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Data Rate       The rate or transmission of reception, in bits per second (bps). 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Bias / Operating Current       The minimum current needed for active chip operation. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Modulation Current       This is the range of current needed to modulate the laser driver. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Pd       The power dissipated by the device while in the on state. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   TJ       The full-required range of ambient operating temperatures. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
   Laser Driver Controller       
   Your choices are...         
   Fixed Resistor       A single resistor is used to control the bias and modulation currents. 
   Digital Pot       A digital potentiometer is used to control the bias and modulation currents. 
   Mechanical Pot       A mechanical potentiometer is used to control the bias and modulation currents. 
   Digital-to-Analog Converter       A digital-to-analog converter (DAC) is used to control the bias and modulation currents. 
   Other       Other unlisted controller types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Packaging
   IC Package Type:       
   Your choices are...         
   Bare Die        Devices are sold in semiconductor die form. They do not have a case or packaging. 
   BGA       Ball-grid array (BGA) places output pins in a solder ball matrix. Generally, BGA traces are fabricated on laminated (BT-based) substrates or polyimide-based films. Therefore, the entire area of substrates or films can be used to route the interconnection. BGA has another advantage of lower ground or power inductance by assigning ground or power nets via a shorter current path to PCB. Thermally enhanced mechanisms (heat sink, thermal balls, etc.) can be applied to BGA to reduce the thermal resistance. The sophisticated capabilities make BGA the desirable package to implement electrical and thermal enhancement in response to the need for high power and high speed ICs. 
   FCBGA       Flip chip ball-grid array (FCBGA) uses a combination of flip chip and ball grid array features. FCBGA enables short electrical paths for high frequency applications. The simultaneous soldering of all joints in one pass through a reflow furnace facilitates the mounting of packages with thousands of solder joints. 
   PBGA       Plastic ball-grid array (PBGA) is the general terminology for the BGA package adopting plastic (epoxy molding compound) as the encapsulation. According to JEDEC standard, PBGA refers to an overall thickness of over 1.7mm. 
   MCM-PBGA       Multi-chip module plastic ball-grid array (MCM-PBGA). 
   SBGA       Super ball-grid array (SBGA) provides a high-power BGA package with a very low profile. With SBGA, the IC is directly attached to an integrated copper heatsink. Since the IC and I/O are on the same side, signal vias are eliminated, providing a significant improvement in electrical performance (inductance). 
   TBGA       Tape ball-grid array (TBGA). 
   CPGA       Ceramic pin-grid array (CPGA). 
   PPGA       Plastic pin-grid array (PPGA). 
   FCPGA       Flip-chip pin-grid array (FCPGA) attaches the chip to the board facedown, without any wire bonding. 
   IPGA       Interstitial package grid array (IPGA) carries additional pins on a 0.5" offset pattern in between the pins of a regular PGA pattern. It almost doubles the available pins on the same package size as a standard PGA. 
   PGA       Pin grid array (PGA) is a second generation package that uses through-hole technology (THT). Pins are located on a 0.1" grid in various patterns. Package size is reduced by moving pins to the underside of the package in a grid pattern. 
   CSP       Chip scale package or chip size package (CSP) has an area that is no more than 20% larger than the built-in die. CSP is compact for second level packaging efficiency and encapsulated for second level reliability. CSP is superior to both direct-chip-attach (DCA) and chip-on-board (COB) technologies. CSP is used in a variety of integrated circuits (IC), including radio frequency ICs (RFIC), memory ICs, and communication ICs.   
   FCCSP       Flip-chip chip-scale package (FCCSP). 
   SuperFC®       Super flip-chip or SuperFC® packages feature a controlled bond line die attached directly to a copper heat spreader.  SuperFC® is a registered trademark of Amkor. 
   UCSP       Ultra chip scale package (UCSP). 
   WLCSP       Wafer-level chip-scale package (WLCSP) allows an IC to be attached facedown so that its pads connect to the printed circuit board (PCB) through individual solder balls without any underfill material. WLCSP minimizes IC-to-PCB inductance, features small package size, and provides enhanced thermal conduction. 
   LGA       Tape ball-grid array (TBGA) uses a fine, polyimide substrate and provides good thermal performance with high pin counts. 
   FLGA       Fine-pitch land-grid array (FLGA) is extremely compact and lightweight, making it suitable for miniature disc drives and digital cameras. 
   QFP       Quad flat packages (QFP) contain a large number of fine, flexible, gull wing shaped leads. Lead width can be as small as 0.16 mm. Lead pitch is 0.4 mm. QFPs provide good second-level reliability and are used in processors, controllers, ASICs, DSPs, gate arrays, logic, memory ICs, PC chipsets, and other applications.   
   LQFP       Low quad flat package (LQFP). 
   TQFP       Thin quad flat package (TQFP). 
   PQFP       Plastic quad flat package (PQFP). 
   QFN       Quad flat non-leaded package (QFN) is also known as QFNL. 
   VQFP       Very thin quad flat package (VQFP). 
   MSOP       Mini small outline plastic package (MSOP) products are packed in tape reel assemblies that include a carrier tape with embossed cavities for storing individual components. The carrier tape is made from dissipative polystyrene resin. The cover tape is a multilayer film composed of a polyester film, adhesive layer, heat-activated sealant, and anti-static sprayed agent. The reel is made of polystyrene plastic (anti-static coated or intrinsic) and individually bar coded. Reels are placed inside barcode-labeled boxes for shipping. 
   PSOP       Power small outline package (PSOP). 
   SOP       Small outline package (SOP). 
   QSOP       Quarter size outline package (QSOP). 
   MLP       Micro lead-frame package (MLP) is an ultra-slim, miniature package with a typical height of only 0.75 mm, length of 2 mm, and width of 3 mm. 
   SOIC       Small outline integrated circuit (SOIC). 
   TSOJ       Thin small outline J-leaded package (TSOJ). 
   TSOP Type I, Type II       Thin small outline package (TSOP) is a type of DRAM package that uses gull wing shaped leads on both sides. TSOP DRAM mounts directly on the surface of the printed circuit board. The advantage of the TSOP package is that it is one-third the thickness of an SOJ package. TSOP components are commonly used in small outline DIMM and credit card memory applications. Thin small outline package may be Type I or Type II. 
   TSOP Type I       Thin small outline package (TSOP), Type I is a DRAM package that uses gull wing shaped leads on both sides. TSOP DRAM mounts directly on the surface of the printed circuit board. The advantage of the TSOP package is that it is one-third the thickness of an SOJ package. TSOP components are commonly used in small outline DIMM and credit card memory applications. 
   TSOP Type II       Thin small outline package (TSOP), Type I is a DRAM package that uses gull wing shaped leads on both sides. TSOP DRAM mounts directly on the surface of the printed circuit board. The advantage of the TSOP package is that it is one-third the thickness of an SOJ package. TSOP components are commonly used in small outline DIMM and credit card memory applications. 
   SSOP       Shrink small outline package (SSOP). 
   VSSOP       Very thin shrink small outline package (VSSOP). 
   TVSOP       Thin very small outline package (TVSOP). 
   TSSOP       Thin shrink small outline L-leaded package (TSSOP). 
   SOJ       Small outline J-lead (SOJ) is a common form of surface-mount DRAM packaging. It is a rectangular package with J-shaped leads on the two long sides of the device. 
   HSOF       Small outline flat-leaded package with heat sink (HSOF). 
   HSOP       Small Outline with Heat Sink Package. 
   PLCC       Plastic leaded chip carrier (PLCC). 
   LCCC       Leadless ceramic chip carrier (LCCC). 
   DIP       Dual in-line package (DIP) is a type of semiconductor component packaging. DIPs can be installed either in sockets or permanently soldered into holes extending into the surface of the printed circuit board. The pins are distributed into two parallel lines along opposite site of the rectangular package. There are several types of DIP packages, such as Ceramic Dual in-line package (CDIP), Plastic Dual in-line package (PDIP), and Shrink Plastic Dual in-line package (SPDIP). 
   CDIP       Ceramic dual in-line package (CDIP) consists of two pieces of dry pressed ceramic surrounding a "DIP formed" lead frame. The ceramic / LF / ceramic system is held together hermetically by frit glass reflowed at temperatures between 400° - 460° centigrade. 
   PDIP       Plastic dual in-line package (PDIP) is widely used for low cost, hand-insertion applications including consumer products, automotive devices, logic, memory ICs, micro-controllers, logic and power ICs, video controllers, commercial electronics, and telecommunications. 
   SIP       Single in-line package (SIP) is a semiconductor package which has only one row of pins. 
   SDIP       Shrink dual in-line package (SDIP). 
   SC-70       SC-70 is one of the smallest available IC packages. It is used in cellular phones, PDAs, electronic games, laptops and other portable and hand-held applications where space is extremely limited. 
   SZIP       Shrink zigzag in-line package (SZIP). 
   TDFN       Thin dual flat no-lead (TDFN) packages are fine-pitch, high-performance replacements for 6-pin SOT23 and SC-70 packages. TDFM offers improved thermal characteristics and reduced parasitic compared to these other packages. With the same footprint as equivalent MLF and Mini-BGA packages, TDFM has a much smaller footprint than SOT23 packages. 
   SOT23       SOT23 is a rectangular, surface mounted, small outline transistor (SOT) package with three or more gull wing leads. SOT23 features a very small footprint and is optimized for the highest possible current. Because of its low cost and low profile, SOT23 is used in home appliances, office and industrial equipment, personal computers, printers, and communication equipment. 
   Other       Other unlisted, specialized, or proprietary IC packages. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Pin Count       The number of pins in the package. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Number of Devices in Package       The total number of devices in the IC package. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
           
   Your choices are...         
   RoHS Compliant       Restriction of Hazardous Substances (RoHS) is a European Union (EU) directive that requires all manufacturers of electronic and electrical equipment sold in Europe to demonstrate that their products contain only minimal levels of the following hazardous substances: lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyl and polybrominated diphenyl ether. RoHS became effective on July 1, 2006. 
   ESD Protected       The interface has embedded electrostatic discharge (ESD) protection. 
   JTAG pin       Joint Test Action Group (JTAG) products are semiconductor devices that allow access to the inner workings of an IC for testing, controlling, and programming purposes. 
   Over-Voltage Protection       The interface has an embedded, over-voltage protection system 
   Integrated Charge Pump       Charge pumps are circuits that generate higher voltages from low-voltage inputs by using capacitors as storage elements. They are used in notebook computers and mobile phones. 
   Built-In Oscillator       The device has an internal oscillator. 
   Automatic Power Control Loop (APC)       The device has an embedded power control loop (APC) to maintain average output power over temperature range and lifetime. 
   Thermal Shutdown       The interface has an embedded, over-thermal protection system which shuts down the chip when a maximum temperature is reached. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
LIXINC Electronics Co., Limited