UV Detector Only Flame Detectors
from Hamamatsu Photonics
16 element array capable of detecting up to 5 μm band. The P15742 series is one-dimensional InAsSb photovoltaic detector array in a ceramic DIP (dual inline package). They have a back-illuminated structure that achieves low crosstalk. These are environmentally friendly infrared detectors that... [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Hamamatsu Photonics
46 element array capable of detecting up to 5 μm band. The P15742 series is one-dimensional InAsSb photovoltaic detector array in a ceramic DIP (dual inline package). They have a back-illuminated structure that achieves low crosstalk. These are environmentally friendly infrared detectors that... [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Hamamatsu Photonics
High-speed response and high sensitivity in the 5 μm spectral band,. Thermoelectrically cooled infrared detector with no liquid nitrogen required. The P11120-201 is an infrared detector that provides high sensitivity in the 5 μm spectral band due to our unique crystal growth technology. [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Hamamatsu Photonics
High-speed response and high sensitivity in the spectral band up to 5 μm Infrared detectors. The P13243-022MS is a photovoltaic type infrared detectors that has achieved high sensitivity in the spectral band up to 5 μm using Hamamatsu original crystal growth technology and process... [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Hamamatsu Photonics
High-speed response and high sensitivity in the spectral band up to 5 μm Infrared detectors. The P13243-122MS is a photovoltaic type infrared detectors that has achieved high sensitivity in the spectral band up to 5 μm using Hamamatsu original crystal growth technology and process... [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Hamamatsu Photonics
High-speed response and high sensitivity in the spectral band up to 5 μm Infrared detectors. The P13243-222MS is a photovoltaic type infrared detectors that has achieved high sensitivity in the spectral band up to 5 μm using Hamamatsu original crystal growth technology and process... [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Hamamatsu Photonics
Back-illuminated type infrared detector up to 5 μm band. The P16112-011MA is an infrared detector that has high sensitivity in the spectral band up to 5 μm. This high sensitivity has been achieved due to Hamamatsu ’s unique crystal growth technology and process technology. By using a... [See More]
- Sensor Technology: UV Detector Only
- Device Classification: Sensor
from Takex America, Inc.
Description. 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems. Wires are no longer necessary - substantially reduce installation costs!. High sensitivity flame sensor with ultra-low current consumption plays a crucial role for wireless fire-watching systems. Features. Detects... [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Input Power: Requires DC Power
from Emerson Automation Solutions – Rosemount
Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage. Eliminate “blind spots ” and cost-effectively cover more of your facility. Identify... [See More]
- Sensor Technology: UV Detector Only
- Max Response Time: 5.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 215
from Honeywell Analytics, Inc.
Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital fire and flame detectors... [See More]
- Sensor Technology: UV Detector Only; UV/IR Detector
- Max Response Time: 2.00 to 5.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 30
from Det-Tronics
The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both... [See More]
- Sensor Technology: UV Detector Only
- Max Response Time: 1.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 85
from Takex America, Inc.
Description. The FS-1000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. Battery (2x AA type-3 alkaline) or DC Operation. External Output to a Security System. Variable Response Timer. Built-in Alarm Sounder. [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Output Options: Output is a switch or alarm signal
from Takex America, Inc.
Description. The FS-2000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. External Output to a Security System. Alarm Memory. Variable Response Timer. Built-in Alarm Sounder. Variable Protection Area... [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Output Options: Output is a switch or alarm signal
from Takex America, Inc.
Flame sensor FS-5000E immediately detects unltraviolet rays contained in flames and activates an external output. The weather proof contruction of the housing allows for use outdoors. It can be widely used for firre prevention in areas where fire is prohibited. [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Output Options: Output is a switch or alarm signal
from Takex America, Inc.
Flame sensor FS-6000 immediately detects ultraviolet rays. contained in flames and outputs a warning message and. activates an external output. The sensor and speaker combined body can be installed. either indoors or outdoors. [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Output Options: Output is a switch or alarm signal