Analog Voltage Flame Detectors

3 Results
UV power meters -- C10427 H10428
from Hamamatsu Photonics Europe

Hamamatsu offers a new optical power meter designed to measure absolute power of UV light. This optical power meter has a flat spectral response over a wide UV wavelength range and so can measure the optical power in the spectral response range independent of the spectral emission distribution of... [See More]

  • Output Options: Outputs an analog voltage signal
  • Sensor Technology: UV Detector Only
  • Device Classification: Sensor
  • Communication Interface Options: Other Interface Type; USB2.0 / RS-232C
Ultra Fast Ultraviolet Infrared Flame Detector -- FGD-PDS-975UF
from Emerson Automation Solutions – Rosemount

Innovative technology integrates ultraviolet and infrared sensors to rapidly detect hydrocarbon-based fuel and gas fires, hydroxyl and hydrogen fires, as well as metal and inorganic fires. Protect Critical Assets. Provides high speed response to explosive fires (20 msec). Identify Abnormal... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA); Relay
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 66
Cleanroom Fire Supression and Detection Systems -- 670x-2
from Terra Universal, Inc.

The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals. Multi-spectral IR flame detector senses all types of fires, even through gases and vapors. Electro-optical sensor design meets Factory Mutual (FM)... [See More]

  • Output Options: Outputs an analog voltage signal; Output is a switch or alarm signal
  • Max Detector Range (Sensitivity): 8
  • Device Classification: Sensor System
  • Field of View (Vertical/Horizontal): 120/120