Explosion Proof Flame Detectors

10 Results
Flame Detector -- FL500 UV/IR
from MSA Safety

The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to real flames while... [See More]

  • Features: Adjustable Time Delay; Automatic Self-Test; Explosion Proof
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 45 to 90
Flame Detector -- FL500-H2 UV/IR
from MSA Safety

The General Monitors® FL500-H2 UVIR Flame Detector by MSA delivers high speed flame detection with increased false alarm immunity in a compact design for hydrogen flame detection. The FL500-H2 UV/IR Flame Detector monitors for radiation emitted by a hydrogen flame in both the ultraviolet (UV) and... [See More]

  • Features: Adjustable Time Delay; Automatic Self-Test; Explosion Proof
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 60
Multi-spectrum Infrared Flame Detector -- FL5000 MSIR
from MSA Safety

The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The detector is... [See More]

  • Features: Adjustable Time Delay; Automatic Self-Test; Explosion Proof
  • Max Response Time: 10.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 70 to 310
Fire Sentry Fire & Flame Detector -- SS4
from Honeywell Analytics, Inc.

The Fire Sentry SS4 Electro-Optical Digital Fire and Flame Detectors represent leading edge UV and UV/IR technology. FireSentry SS4-A. The Fire Sentry SS4-A represents the world ’s pre-eminent UV/IR technology for Electro-Optical Flame Detectors with tens of thousands successfully operating in... [See More]

  • Features: Explosion Proof; NEMA 4 Rated Enclosure
  • Max Response Time: 2.00 to 5.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 60
Continuous Flare Stack Mopnitoring System -- E²T Quasar 2 M8100-EXP
from LumaSense Technologies, Inc., An Advanced Energy Company

The E ²T Quasar 2 instrument provides continuous monitoring and detection of pilot flame and flared gases from flares. Safe flare operation and environmental protection require reliable and accurate flare pilot monitoring. Flare pilots are often monitored with thermocouples, but they often fail... [See More]

  • Features: Explosion Proof; NEMA 4 Rated Enclosure
  • Max Detector Range (Sensitivity): 1312
  • Device Classification: Sensor
  • Sensor Technology: IR Detector Only
IR Flame Detector -- X9800
from Det-Tronics

Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both automatic and manual optical integrity test capability. The... [See More]

  • Features: Adjustable Time Delay (optional feature); Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
  • Max Response Time: 0.04 to 15.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 2 to 85
Multi-Spectrum QuadBand Triple IR -- FS24X
from Sensidyne, LP

Detects hydrocarbon and non-hydrocarbon fuel fires, minimal maintenance [See More]

  • Features: Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
  • Max Response Time: 5.00
  • Device Classification: Sensor System
  • Max Detector Range (Sensitivity): 200
Infrared Thermometer -- E²T Quasar M8100FM
from LumaSense Technologies, Inc., An Advanced Energy Company

Non-Contact Infrared Pyrometer Flare Monitor (FM): Multi-wavelength infrared thermometer sensitive to all flames including Hydrogen. The QUASAR Model M8100FM-EXP Flare Stack Flare Monitor provides continuous monitoring of flared gases from remote locations up to ¼ mile (400 m) away in nearly... [See More]

  • Features: Explosion Proof; NEMA 4 Rated Enclosure; Cooling Air Required (optional feature)
  • Max Response Time: 0.01
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 1312
Multispectrum Infrared Flame Detector -- Model X3301
from Det-Tronics

See fire, only fire, any fire. So you don ’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while... [See More]

  • Features: Adjustable Time Delay (optional feature); Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
  • Max Response Time: 18.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 210
Multispectrum Infrared Hydrogen Flame Detector -- Model X3302
from Det-Tronics

The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries, chemical loading,... [See More]

  • Features: Adjustable Time Delay (optional feature); Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
  • Field of View (Vertical/Horizontal): 90° by 75°
  • Device Classification: Sensor
  • Sensor Technology: Multi-IR Detector; Hydrogen Detection