Automatic Palletizers and Depalletizers

9 Results
ARCOMAT®2
from Windmoeller & Hoelscher Corporation

Packet frequency to 25 cycles/min [See More]

  • Type: Automatic
  • Packaging: Bag
  • Machine Type: Palletizer
  • Features: Feeder (optional feature)
Floor-Level Palletizer -- FL1000
from Columbia Machine, Inc.

FL1000. Floor-Level Palletizer. The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8 ' x 8 ' doorway, the FL1000's compact footprint utilizes less than 60 square feet... [See More]

  • Type: Automatic
  • Packaging: Film-only Display Packs; Case; Box Carton
  • Machine Type: Palletizer
  • Rate: 10
1000 Tray Handling Technology
from ATS Automation

The sortimat Workliner 1000 is ideal for all pallets from approximately 800 to 1000 millimeters. This solution includes loading units that remove trays from pallets, and pick-and-place units that remove componants from trays. sortimat Workliner 1000 - a next generation palletizer. I deal for... [See More]

  • Type: Automatic
  • Machine Type: Palletizer
Magnetic Palletizers / Depalletizers
from Industrial Magnetics, Inc.

Designed to increase production and reduce product damage, magnetic palletizers & depalletizers provide a safe and efficient method of transferring any items that are palletized. Powerful magnetic transfer heads securely move products from accumulators to the shipping containers, without the... [See More]

  • Type: Manual; Automatic
  • Machine Type: Depalletizers; Palletizer
High Level Automatic Bag Palletizer -- AP-400
from Bratney Companies

The AP-400 Series High Level Automatic Bag. Palletizers are designed and built to automatically. stack bags and bales squarely and efficiently on a. pallet. The modular concept allows them to be. adapted to many layout configurations. Installation is. quick and easy ; operation and maintenance... [See More]

  • Type: Automatic
  • Packaging: Bag
  • Machine Type: Palletizer
  • Rate: 25
High Level In-Line Palletizer -- HL7000
from Columbia Machine, Inc.

HL8000. High Level In-Line Palletizer. Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design of the HL8000 makes it capable of building loads up to 135 " high. [See More]

  • Type: Automatic
  • Packaging: Film-only Display Packs; Case; Box Carton
  • Machine Type: Palletizer
  • Rate: 70
Robotic Palletizing Cell -- AR-200
from Bratney Companies

Premier Tech Systems brings to market the most. efficient robotic cell for virtually any palletizing need. We have combined our innovative engineering and. control capabilities with our state-of-the-art bag. preparation and pallet handling technology, along. with the latest addition within the Fanuc... [See More]

  • Type: Automatic
  • Packaging: Bag
  • Machine Type: Palletizer
  • Rate: 28
High-Level Palletizer -- HL2000
from Columbia Machine, Inc.

HL2000. High Level Palletizer. Palletizing 20 or more cases per minute, the HL2000 is a high-quality choice for budget-minded operations. Featuring a small footprint and soft product handling, it's ideal for multiple-line layouts that require dedicated machines. [See More]

  • Type: Automatic
  • Packaging: Film-only Display Packs; Case; Box Carton
  • Machine Type: Palletizer
  • Rate: 20
R-factor Hybrid Floor Level Palletizer -- FL2000-R
from Columbia Machine, Inc.

Hybrid Palletizers. Robotic capability meets conventional palletizer simplicity. Instead of having to synchronize two independent control technologies to manage the functions of the robot arm and the basic machine control, all of that is done through the ControlLogix PLC. This not only gives... [See More]

  • Type: Automatic; Robotic
  • Packaging: Film-only Display Packs; Case; Box Carton
  • Machine Type: Palletizer