Spreader Beam Lifting and Rigging Attachments

7 Results
Spreader Beams - Modular Code MOD 110
from Certex UK

Modulift Spreader Systems are a cost-effective and flexible option for lifting objects where there is a possibility of crushing the load. The modular concept is based on the assembly of a pair of end units, which provide the connection between the top and the bottom slings, and a combination of... [See More]

  • Product Type: SpreaderBeam
  • Use: Lifting
Spreader Beams
from Dearborn Overhead Crane

Spreader Beams have top rigging and direct most of load stress through the rigging directly to the hooks. Structurally spreader beams spread load and are not designed to equally handle load stress at all points across beam spread. The greater distance between the hoist and the load (due to top... [See More]

  • Product Type: SpreaderBeam
  • Use: General Industrial
Spreader Bar -- VSRS-6
from RUD Chain, Inc.

Possible effective length: 500 - 4000 mm. Indicate the required effective length L when ordering. For fixed connections use VVS 1/2 or the VCGH for hooking-in. Surface: Up to an effective length L of 2500 mm: Pink powder coated. Effective length L longer than 2500 mm: yellow painted. VIP spreader... [See More]

  • Product Type: SpreaderBeam
  • Use: General Industrial
  • Maximum Load: 2.32
Spreader Beams
from Industrial Magnetics, Inc.

INDUSTRIAL SPREADER BARS FOR LIFTING. When lifting rectangular shaped or long items, such as "I" beams, one lift magnet may not be enough. To increase lift capacity or to prevent material sagging or flexing, IMI's industrial spreader bars allow two or more lift magnets to be used at one time with... [See More]

  • Product Type: SpreaderBeam
  • Use: General Industrial
  • Maximum Load: 0.5000 to 7.5
Spreader Bar -- VSRV-10
from RUD Chain, Inc.

Possible effective length: 1500 - 4000 mm. Indicate the required effective length L when ordering. Adjustable range depends on the max. effective length. Adjustment and the subsequent securing of the bar is carried out using a centrally located plug-in bolt. For fixed connections use VVS 1/2 or the... [See More]

  • Product Type: SpreaderBeam
  • Use: General Industrial
  • Maximum Load: 6.17
Spreader Bar -- VSRV-20
from RUD Chain, Inc.

Possible effective length: 1500 - 4000 mm. Indicate the required effective length L when ordering. Adjustable range depends on the max. effective length. Adjustment and the subsequent securing of the bar is carried out using a centrally located plug-in bolt. For fixed connections use VVGSCH. [See More]

  • Product Type: SpreaderBeam
  • Use: General Industrial
  • Maximum Load: 24.7
VIP-Balancer VW-6 -- 7983128
from RUD Chain, Inc.

For the even distribution of forces within the chain legs. It also compensates for the difference between the lifting points and the chain lengths.,br. [See More]

  • Product Type: SpreaderBeam; Balancer
  • Construction: Chain
  • Maximum Load: 2.3
  • Use: General Industrial