Parallel Multiple Testing Test, Inspection, and Measurement Software

3 Results
Leak-Tek©
from Advanced Test Concepts, Inc. (ATC, Inc.)

The Leak-Tek © program, provides the user a MS-Windows ™ based program to perform data collection, IGLS set up and calibration. An RS232 connection is used for communication using a USB to RS232 cable. Leak-Tek © 5.0 has an optional RJ45 for Ethernet interface. Minimum PC requirement... [See More]

  • Features: Program Custom Tests; Automatic Test Reporting; Parallel Multiple Testing; Data Acquisition Capability; Summary Report Per Part Number
  • Computer Platform: PC
  • Applications: Compliance; Condition Monitoring Software; IGLS Setup & Calibration
Vibration & Balancing Analyzer Software -- DigivibeMX M10
from Erbessd Instruments

A complete and useful Dynamic Balancing System ‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2... [See More]

  • Features: Automatic Test Reporting; Remote Access (LAN, WAN; Parallel Multiple Testing; Data Acquisition Capability
  • Applications: Shock & Vibration Test
Total Battery Management Software
from Battery Test Equipment Co.

Complete maintenance record keeping with less time and money. MCBA Battery Analyzer. Operating the MCBA. Maintaining records to monitor battery, age, performance, repairs, and warranty expiration date has never been easier! Batteries cannot be properly maintained without routine record keeping. The... [See More]

  • Features: Parallel Multiple Testing; Data Acquisition Capability
  • Computer Platform: PC
  • Applications: Automotive Electronic Test; Non-Destructive Test; Predictive Maintenance