Visual Indicators / LEDs Single Phase Surge Suppressors

Description

Visual Indicators / LEDs Single Phase Surge Suppressors are devices designed to protect electrical equipment from voltage spikes by limiting the voltage supplied to an electric device. They incorporate visual indicators, typically LEDs, to provide a clear and immediate visual status of the device's operational state and protection level.

Working Principle

These surge suppressors work by diverting excess voltage away from the protected equipment and into the ground. The LED indicators serve as a visual cue, signaling the operational status of the suppressor. When a surge occurs, the suppressor activates, and the LEDs provide a visual indication of the event, allowing for quick assessment and response. This functionality is crucial as it helps in maintaining the integrity of electrical systems by preventing damage from transient voltage spikes.

Applications

Visual Indicators / LEDs Single Phase Surge Suppressors are commonly used in environments where monitoring the status of surge protection is critical. Specific examples include:

  • Telecommunications Equipment: Protecting sensitive communication devices from voltage spikes.
  • Industrial Control Systems: Ensuring the reliability of control systems in manufacturing plants.
  • Residential Electrical Systems: Providing protection for home electronics and appliances.

Advantages over other Single Phase Surge Suppressors

One of the primary advantages of these suppressors is the inclusion of visual indicators, which provide immediate feedback on the device's status. This feature is particularly beneficial in environments where quick diagnostics are necessary to maintain system uptime. Additionally, the low clamp voltage characteristic of some LED surge protectors limits the let-through voltage, offering superior protection compared to other suppressors that may not have this feature .

Limitations

A limitation of Visual Indicators / LEDs Single Phase Surge Suppressors is that they may not handle as high surges as other types, such as gas tube suppressors, which can manage higher surges but are slower in response .

Considerations

When selecting a Visual Indicators / LEDs Single Phase Surge Suppressor, consider the initial cost, which may be higher due to the added functionality of visual indicators. Operating expenses are generally low, but durability can vary based on the quality of the components used. Accuracy in indicating the status of the suppressor is crucial, as false readings can lead to unnecessary maintenance or overlooked issues. Replacement and maintenance costs should also be considered, as the LEDs and other components may require periodic checks to ensure they are functioning correctly.

60 Results
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
AC Panel Surge Protector SPD -- SP Series
from Transtector Systems, Inc.

The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]

  • Features: NEMA Enclosure; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000 to 100000
Merlin Gerin Multi 9 SPD -- 12710
from Schneider Electric Surge Protection

Compact enclosure, DIN-rail design, multiple surge capacities [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 20000
Hard-Wired AC Surge Protector -- MSB10
from CITEL SURGE PROTECTION

These surge protector units are designed to protect a single-phase input and are recommended for mounting on a board or in a utility box. This series lets you choose a product by housing (metal or plastic), dimensions, performance, connection mode (series or parallel), or type of connection (wires... [See More]

  • Features: Integral Disconnect; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Plate
  • Voltage: 480; 230-277 Vac, 230-277 Vac, 230 Vac, 110-130 Vac, 24 Vac
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Features: NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
400 Series OEM Surge Protection -- Model 415
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Features: Performs Self-Diagnostics; Sine-wave Tracking; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Surge Current: 10000
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 15 A SASD 8 kA, UL 94-V0 -- 1101-608
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-608 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 8000
Surgelogic External Modular Mounter SPD -- TVS1EMA12A( )
from Schneider Electric Surge Protection

Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase... [See More]

  • Features: Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
  • Surge Current: 120000
  • Mounting: Wall/Panel
  • Wires: 3-Wire
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -40 to 185
  • Mounting: In-line or Integrally Attached
  • Voltage: 120; 240; 140, 280, 230, 280, 320, 350, 400, 550, 560, 690 V
SPDee Series -- S50A120V1PN
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • Surge Current: 50000
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 20 A SASD 8 kA, UL 94-V0 -- 1101-578
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-578 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel; DIN Rail
  • Surge Current: 8000
Surge Protectors for LED Lighting System, MLPC Series -- MLPC-V
from CITEL SURGE PROTECTION

The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]

  • Features: Integral Disconnect; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Surge Current: 10000
  • Mounting: Plate
  • Operating Temp: -40 to 185
TE/C -- TE/1C
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Gas Tubes (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 150000
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Individual Circuit Protection Euro Style Series -- S-CDINxxx-20
from Surge Suppression Incorporated

Individual Circuit Protection (Euro Style DIN Mounted) Series [See More]

  • Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; Sine-wave Tracking (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
  • Wires: 2-Wire
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 30000
TE/HP Series -- TE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Individual Circuit Protection Series I -- S-FSPT1S1-x
from Surge Suppression Incorporated

Individual Circuit Split and Three Phase Protection Series [See More]

  • Features: Integral Audible Alarm (optional feature); Continuously Live Electrical Outputs Available; Integral Grounding Wire; Hospital Grade (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Wires: 3-Wire
AC Surge Protector SPD Brick 240 Vac Single-Phase 16 A SASD, MOV 14 kA -- 1101-571
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-571 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector provides effective protection... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Surge Current: 14000
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Operating Temp: -40 to 131
TE/HPS Series -- TE/1HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
Residential Grade Series Parallel Connected Surge Protective Device -- RT4102N12
from Surge Suppression Incorporated

Residential Grade Panel Protection Series [See More]

  • Features: Integral Grounding Wire; NEMA Enclosure; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
AC Surge Protector SPD I2R DIN-Rail 120 Vac Single-Phase SASD 10 kA -- 1101-515-1100
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-515-1100 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 10000
TE/XGA PanelSafe Series -- XTE/1XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Features: Integral Audible Alarm; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 90000 to 240000
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
AC Surge Protector SPD I2R DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-7
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 40000
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 150000
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 400000
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
TeXBS Series -- TE01XBS60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 600000
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 120000
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 160000
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 100000
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 250000
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 100000
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 150000
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 80000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P120
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 400 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P400
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P400 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 400 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 690 Vac Single-Phase MOV 30 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P690
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P690 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 690 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 30000
AC Surge Protector SPD MCP Brick 240 Vac Single-Phase SASD 3 kA -- 1101-172-2
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-172-2 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector pro-vides effective protection... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 3000
AC Surge Protector SPD MCP DIN-Rail Assy 120 Vac Single-Phase SASD, MOV 30 kA -- 1101-1153
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1153 from Transtector is a DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel; DIN Rail
  • Surge Current: 30000
AC Surge Protector SPD MCP DIN-Rail Assy 120/240 Vac Single-Phase 150 A SASD, MOV 30 kA -- 1101-1154
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1154 from Transtector is a DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel; DIN Rail
  • Surge Current: 30000
AC Surge Protector SPD MCP Panel 120 Vac Single-Phase MOV 30 kA -- 1101-1023
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1023 from Transtector is a panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector pro-vides effective protection... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 30000
AC Surge Protector SPD SP PLUS Brick 240 Vac Single-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2401P
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 50000
Modular AC Surge Protection Device -- SP PLUS Series
from Transtector Systems, Inc.

The SP Plus provides all mode system protection and integrity for critical applications. A compact design listed to UL 1449 4th Edition with robust surge capacity for long life and easy installation makes this unit ideal for all your surge protection requirements. [See More]

  • Features: Integral Audible Alarm; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 50000 to 100000
  • Technology: Metal Oxide Varistor
  • Operating Temp: -40 to 185