In-Line / Integrally Attached Single Phase Surge Suppressors

5 Results
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Mounting: In-line or Integrally Attached
  • Voltage: 120; 240; 140, 280, 230, 280, 320, 350, 400, 550, 560, 690 V
  • Operating Temp: -40 to 185
  • Standards: CE Marking; UL
400 Series OEM Surge Protection -- 407-TS, 120V, 7.5A, 50/60/400Hz, W/TOUCHSAFE TERMINALS
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Technology: Metal Oxide Varistor
Individual Circuit Protection Euro Style Series -- S-CDINxxx-20
from Surge Suppression Incorporated

Individual Circuit Protection (Euro Style DIN Mounted) Series [See More]

  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
  • Wires: 2-Wire
  • Technology: Hybrid
  • Voltage: 120 Volt or 240 Volt
PLC Surge Protection -- PLC-15A-25V-220VAC DIN RAIL MOUNT surge protector
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
Individual Circuit Protection Series I -- S-FSPT1S1-x
from Surge Suppression Incorporated

Individual Circuit Split and Three Phase Protection Series [See More]

  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Wires: 3-Wire
  • Technology: Hybrid
  • Voltage: 120/240