CE Marking Single Phase Surge Suppressors
Description
Single phase surge suppressors are devices designed to protect electrical equipment from voltage spikes by limiting the voltage supplied to an electric device by either blocking or shorting to ground any unwanted voltages above a safe threshold.
Working Principle
Single phase surge suppressors work by detecting excess voltage and diverting it away from the protected equipment. They typically use components such as metal oxide varistors (MOVs) or gas discharge tubes (GDTs) to clamp the voltage to a safe level. These devices are crucial in preventing damage to sensitive electronic equipment caused by transient voltage spikes, which can occur due to lightning strikes, power outages, or switching operations in the power grid.
Applications
Single phase surge suppressors are commonly used in environments where sensitive electronic equipment is present. Specific examples include protecting home appliances, office equipment, and industrial machinery from voltage spikes. They are also used in telecommunications to safeguard communication lines and in power distribution systems to protect against lightning-induced surges.
Advantages over other Single Phase Surge Suppressors
One advantage of certain single phase surge suppressors is their solid-state reliability, which ensures consistent performance over time. Additionally, some models offer bidirectional protection, meaning they can handle surges from both directions, which is particularly useful in complex electrical systems.
Limitations
A notable limitation of some single phase surge suppressors is their lower surge current rating compared to other types like gas discharge tubes or spark gaps. This means they may not be suitable for environments with extremely high surge conditions. Additionally, certain models may have a short service life, requiring more frequent replacements.
Considerations
When selecting a single phase surge suppressor, consider the initial cost and the potential operating expenses associated with maintenance and replacement. Durability is another critical factor, as devices with higher durability may offer better long-term protection. It's also important to assess the accuracy of the suppressor in clamping voltage to ensure it meets the specific needs of the equipment being protected.
from Finder S.p.A. con unico socio
Type 7P.01 surge arresters, SPD Type 1 + 2, varistor + GDT single pole usable in single phase or three phase applications (230/400 V AC). Combination of varistor and gas spark gap, with visual signaling and with remote contact of the state of the varistor/GDT. Upside down mount technology. [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
from Finder S.p.A. con unico socio
Type 7P.02 surge arresters, SPD Type 1 + 2, for TT systems and TN-S single phase with Neutral. Varistor protection + GDT between L-N, and GDT between N-PE. Combination of varistor and gas spark gap, with visual signaling and with remote contact of the status of the varistor/GDT and of the presence... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
from Finder S.p.A. con unico socio
Type 7P.03 surge arresters, SPD Type 1 + 2, for three-phase TN-C systems without Neutral (PEN conductor). Varistor protection + GDT L1, L2, L3 PEN. 3 x Combination of varistor and gas spark gap, with signaling with remote contact of the state of the varistor. Equipped with Upside down mount... [See More]
- Standards: CE Marking; VDE, Servimeters-Logo, EAC-1, ukca, CE-2
from Finder S.p.A. con unico socio
Type 7P.04, surge arresters, SPD Type 1 + 2, for TT systems. and TN-S three-phase with neutral. Varistor protection + GDT L1, L2, L3-N + spark gap protection N-PE. Combination of varistor and gas spark gap + 1 gas spark gap, with signaling with remote contact of the state of the varistor and the... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
from Finder S.p.A. con unico socio
Type 7P.05 surge arresters, SPD Type 1 + 2, for TN-S systems three-phase with Neutral. Varistor + GDT protection between L1, L2, L3-PE and between N-PE. 4 x Combination of varistor and gas spark gap, with signaling with remote contact of the state of the varistor. Equipped with Upside down mount... [See More]
- Standards: CE Marking; EAC-1, Servimeters-Logo, CE-2, ukca, VDE
from Finder S.p.A. con unico socio
Type 7P.09 surge arresters, SPD Type 1 + 2 with high discharge capacity and no subsequent follow-on current – Three-phase applications. SPD Type 1, gas spark gap for N-PE installation in three-phase applications, in 3 + 1 configuration. Equipped with remote contact signaling of the presence of... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.12 surge arresters SPD Type 1 + 2 with low Up value, for TT and TN-S single-phase systems with Neutral. Varistor protection L-N + N-PE gas spark gap. Replaceable varistor and spark gap modules. Signaling with remote status contact. of the varistor. Features include: SPD suitable for 230/400... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.13 surge arresters, SPD Type 1 + 2 with low Up value, for TN-C systems. three-phase without Neutral (PEN). Varistor protection L1, L2, L3 -PEN. Replaceable varistor modules. Signaling with remote contact of the varistor status. Features include: SPD suitable for 230/400 V AC systems for... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.14 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TT and TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3 + N-PE gas spark gap. With replaceable varistor... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.15 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3, N-PE. With replaceable varistor modules. Features... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.21 surge arresters, Single-pole , SPD Type 2 (1 varistor) usable in DC applications or systems. single phase AC in low voltage. Varistor protection +/ – or L/N (GND); -/+ or GND. (L/N). Replaceable module. Available with remote contact for signaling the status of the varistor. Features... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
from Finder S.p.A. con unico socio
7P.22 surge arresters, SPD Type 2 (1 varistor + 1 gas spark gap) for TT and TN-S single-phase systems with Neutral. Varistor protection L-N + N-PE gas spark gap and with replaceable varistor and spark gap modules. Available with remote contact for signaling the status of the varistor. Features... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
from Finder S.p.A. con unico socio
Type 7P.23.9 surge arresters, SPD Type 2 (3 varistors) for photovoltaic systems. 1020 V DC. Protects devices and equipment from direct and/or induced overvoltages. Replaceable modules. Available with remote contact for signaling the status of the varistor. Features include: Visual indicator of the... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
from Finder S.p.A. con unico socio
Type 7P.24 surge arresters, SPD Type 2 (3 varistors + 1 gas spark gap), for three-phase applications, with TT and TN-S with Neutral, varistor protection L1, L2, L3 + N-PE gas spark gap, replaceable varistor. Replaceable modules, available with remote contact for signaling the status of the varistor. [See More]
- Standards: CE Marking; EAC-1, CE-2, Servimeters-Logo, VDE, ukca
from Finder S.p.A. con unico socio
Type 7P.25 surge arresters, SPD Type 2 (4 varistors), for three-phase applications, with TN-S with Neutral, varistor protection L1, L2, L3, N-PE, replaceable varistor modules. Replaceable modules, available with remote contact for signaling the status of the varistor. Features include: Suitable for... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
from Finder S.p.A. con unico socio
Type 7P.27 surge arresters, SPD Type 2 (2 varistors) for single-phase TN systems with Neutral with varistor protection L, N-PE and replaceable varistor modules. Available with remote contact for signaling the status of the varistor. Features include: Suitable for AC and DC systems/applications for... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
from Finder S.p.A. con unico socio
Type 7P.31 surge arresters, SPD Type 3, for systems with neutral TT and TN-S. Single-phase applications for recessed installation (boxes 503) and on DIN rail. Unipolar protection suitable for the protection of LED lamps. IP 65. LED light signaling in case of varistor failure. Equipped with 2 150 mm... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.32 surge arrester, SPD Type 3, for systems with TT and TN-S neutral. Single-phase applications for recessed installation (503 boxes) and on DIN rail. Unipolar protection suitable for the protection of LED lamps. IP 65. LED light signaling in case of varistor failure. 1 + 1 configuration for... [See More]
- Standards: CE Marking; Servimeters-Logo, CE-2, ukca
from Finder S.p.A. con unico socio
Type 7P.36 surge arresters, SPD Type 3 for systems with TT and TN-S neutral. Single-phase applications for recessed installation (boxes 503) and on DIN rail. It allows easy additional protection from overvoltages in existing wall outlets. Y configuration with acoustic signal in case of varistor... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.37 surge arresters, SPD Type 3 for systems with TT and TN-S neutral Single-phase applications for recessed installation (503 boxes) and on DIN rail. Allows serial connection by optimizing protection for loads up to 16 A. Remote signaling of the varistor status thanks to the built-in relay... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.42 surge arrester, SPD Type 2 for single-phase TT and TN-S systems with Neutral. Varistor protection + GDT between L-N, and GDT between N-PE. Replaceable modules. Signaling with remote contact of the varistor status. Features include: Suitable for AC systems/applications for protection... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.43 surge arrester, SPD Type 2 for three-phase TN-C systems without Neutral (PEN conductor). Varistor protection + GDT L1, L2, L3 PEN. Replaceable modules. Signaling with remote contact of the varistor status. Features include: Suitable for AC systems/applications for protection against... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 2 7P.44 surge arrester for three-phase TT and TN-S systems with neutral. Varistor protection + GDT L1, L2, L3-N + spark gap protection N-PE Replaceable modules. Signaling with remote contact of the varistor status. Series Features: Suitable for AC systems/applications for protection against... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Finder S.p.A. con unico socio
Type 7P.45 surge arresters, SPD Type 2 for three-phase TN-S systems with neutral. Varistor protection + GDT L1, L2, L3-PE and between N-PE. Replaceable modules. Signaling with remote contact of the varistor status. Features include: Suitable for AC systems/applications for protection against induced... [See More]
- Standards: CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Mounting: Device Mount
- Operating Temp: 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]
- Standards: CE Marking; IEC; RoHS
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING... [See More]
- Standards: CE Marking
- Surge Current: 100000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from CITEL SURGE PROTECTION
These surge protector units are designed to protect a single-phase input and are recommended for mounting on a board or in a utility box. This series lets you choose a product by housing (metal or plastic), dimensions, performance, connection mode (series or parallel), or type of connection (wires... [See More]
- Standards: UL 1449 Third Edition; CE Marking; UL; N EN 61643-11
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Plate
- Voltage: 480; 230-277 Vac, 230-277 Vac, 230 Vac, 110-130 Vac, 24 Vac
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 50000
from MCG SURGE PROTECTION
Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
- Surge Current: 10000
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Mounting: Device Mount
- Operating Temp: 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 50000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING... [See More]
- Standards: CE Marking
- Surge Current: 10000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from CITEL SURGE PROTECTION
Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 185
- Mounting: In-line or Integrally Attached
- Voltage: 120; 240; 140, 280, 230, 280, 320, 350, 400, 550, 560, 690 V
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- Surge Current: 50000
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Mounting: Device Mount
- Operating Temp: 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 50000
from Pentair, Inc.
. 36 MM W X 68 MM D X 90 MM H SIZE. MAIN DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING TEMPERATURE. 1 PHASE CIRCUIT CONFIGURATION. [See More]
- Standards: CE Marking
- Surge Current: 150000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from CITEL SURGE PROTECTION
The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]
- Standards: CE Marking; IEC; UL; NF EN 61643-11 France
- Surge Current: 10000
- Mounting: Plate
- Operating Temp: -40 to 185
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor; Gas Tubes (optional feature)
- Mounting: Wall/Panel
- Surge Current: 80000 to 150000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from Surge Suppression Incorporated
Residential Grade Panel Protection Series [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; ISO 9001:2005
- Technology: Hybrid
- Mounting: Device Mount
- Operating Temp: 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 100000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. 18 TO 10 AWG WIRE CONNECTION TYPE. CE APPROVAL. FACILITY BUILDING APPLICATION. 12 VDC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -25 TO 70 DEG C OPERATING TEMPERATURE. 1 PHASE CIRCUIT CONFIGURATION. 10 AMPERE INPUT CURRENT. 20 KILOAMPERE... [See More]
- Standards: CE Marking
- Surge Current: 20000
- Mounting: DIN Rail
- Operating Temp: -13 to 158
from CITEL SURGE PROTECTION
CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
- Technology: VG Technology for Maximum Performance
- Mounting: Symmetrical Rail 35 mm
- Operating Temp: -40 to 185
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel
- Surge Current: 120000 to 160000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 100000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. 18 TO 10 AWG WIRE CONNECTION TYPE. CE APPROVAL. FACILITY BUILDING APPLICATION. 24 VDC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -25 TO 70 DEG C OPERATING TEMPERATURE. 1 PHASE CIRCUIT CONFIGURATION. 10 AMPERE INPUT CURRENT. 20 KILOAMPERE... [See More]
- Standards: CE Marking
- Surge Current: 20000
- Mounting: DIN Rail
- Operating Temp: -13 to 158
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Technology: Metal Oxide Varistor
- Mounting: Symmetrical Rail 35 mm
- Operating Temp: -40 to 185
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel
- Surge Current: 80000 to 160000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING TEMPERATURE. 1 PHASE CIRCUIT CONFIGURATION. [See More]
- Standards: CE Marking
- Surge Current: 30000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from CITEL SURGE PROTECTION
CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- Voltage: 120; 480; 277-347 V, 220-240 V, 120-127 V, 277-347 V
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
- Mounting: Wall/Panel
- Surge Current: 90000 to 240000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 220 TO 240 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C... [See More]
- Standards: CE Marking
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from CITEL SURGE PROTECTION
CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Technology: Metal Oxide Varistor
- Mounting: Symmetrical Rail 35 mm
- Operating Temp: -40 to 185
from ASCO Power Technologies
Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel
- Surge Current: 600000
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 400000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. 36 MM W X 68 MM D X 90 MM H SIZE. 0 TO 60 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 24/48 VDC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING TEMPERATURE. 1 PHASE CIRCUIT CONFIGURATION. 40... [See More]
- Standards: CE Marking
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- Voltage: 120; 208; 220; 240; 277
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel
- Surge Current: 100000
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 120000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING TEMPERATURE. 1 PHASE... [See More]
- Standards: CE Marking
- Surge Current: 60000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel
- Surge Current: 100000
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 160000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. 17.5 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 220 TO 240 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG C OPERATING TEMPERATURE. [See More]
- Standards: CE Marking
- Surge Current: 60000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: Device Mount
- Surge Current: 150000
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 250000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. COMPACT TYPE. 3.27 INCH W X 2.87 INCH D X 3.27 INCH H SIZE. SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, NOM APPROVAL. POWER DISTRIBUTION SYSTEM,... [See More]
- Standards: CE Marking; UL; NOM
- Operating Temp: -40 to 176
- Surge Current: 40000
- Wires: 3-Wire
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: Device Mount
- Surge Current: 300000
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 40000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P400 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 400 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from Pentair, Inc.
. COMPACT TYPE. 3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE. SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 12 AWG WIRING LEAD CONNECTION TYPE. UL (CANADA AND US), UL 1449, CE APPROVAL. INDOOR/OUTDOOR, PHOTOVOLTAIC SYSTEM APPLICATION. 120/240 V VOLTAGE RATING. 3/4 INCH... [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 176
- Surge Current: 40000
- Wires: 2-Wire
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 80000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P690 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 690 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 30000
from Pentair, Inc.
. COMPACT TYPE. 35 MM W X 68 MM D X 90 MM H SIZE. DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON. 0 TO 100 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. UL 1449, CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 TO 150 VAC VOLTAGE RATING. 35 MM DIN RAIL... [See More]
- Standards: CE Marking; UL
- Surge Current: 100000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel
- Surge Current: 50000
from Pentair, Inc.
. COMPACT TYPE. 17.5 MM W X 68 MM D X 90 MM H SIZE. DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON. 0 TO 100 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. UL 1449, CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 240 TO 277 VAC VOLTAGE RATING. 35 MM DIN RAIL... [See More]
- Standards: CE Marking; UL
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from Pentair, Inc.
. COMPACT TYPE. 36 MM W X 68 MM D X 90 MM H SIZE. ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON. 50/60 HZ FREQUENCY RATING. 18 TO 10 AWG WIRE CONNECTION TYPE. UL 1449, CSA 22.2, CE, NOM APPROVAL. 240 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -35 TO 55 DEG C OPERATING... [See More]
- Standards: CE Marking; UL; NOM
- Surge Current: 10000 to 20000
- Mounting: DIN Rail
- Operating Temp: -31 to 131
from Pentair, Inc.
. COMPACT TYPE. 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 176
- Surge Current: 100000
- Wires: 2-Wire
from Pentair, Inc.
. MODULAR TYPE. 3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 176
- Surge Current: 100000
- Wires: 3-Wire
from Pentair, Inc.
. COMPACT TYPE. 3.31 INCH W X 3.07 INCH D X 11 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 176
- Surge Current: 200000
- Wires: 3-Wire
from Pentair, Inc.
. MODULAR TYPE. 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 176
- Surge Current: 200000
- Wires: 3-Wire
from Pentair, Inc.
. COMPACT TYPE. 84 MM W X 72 MM D X 155 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, C-TICK APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 VAC... [See More]
- Standards: CE Marking; UL
- Operating Temp: -40 to 176
- Surge Current: 50000
- Wires: 2-Wire