MOV Single Phase Surge Suppressors

52 Results
Hard-Wired AC Surge Protector -- MSB10
from CITEL SURGE PROTECTION

These surge protector units are designed to protect a single-phase input and are recommended for mounting on a board or in a utility box. This series lets you choose a product by housing (metal or plastic), dimensions, performance, connection mode (series or parallel), or type of connection (wires... [See More]

  • Technology: Metal Oxide Varistor
  • Voltage: 480; 230-277 Vac, 230-277 Vac, 230 Vac, 110-130 Vac, 24 Vac
  • Mounting: Wall/Panel; Plate
  • Standards: UL 1449 Third Edition; CE Marking; UL; N EN 61643-11
Transient/Surge Absorber -- Model 1P-120
from Time Mark Corporation

Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P),... [See More]

  • Technology: Metal Oxide Varistor
  • Maximum AC Power: 25000
  • Mounting: Plug-in
  • Wires: 2-Wire
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
AC Panel Surge Protector SPD -- SP Series
from Transtector Systems, Inc.

The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 50000 to 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
400 Series OEM Surge Protection -- 407-TS, 120V, 7.5A, 50/60/400Hz, W/TOUCHSAFE TERMINALS
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Technology: Metal Oxide Varistor
  • Operating Temp: -40 to 185
  • Mounting: Symmetrical Rail 35 mm
  • Voltage: 120; 220; 277; 480; 347V-480V, 347V-480V, 347V-480V
SPDee Series -- S50A120V1PN
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 50000
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • Operating Temp: -13 to 140
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 30000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
OEM Surge Protection Devices -- MFP125-120T, 120/240V, 1PH, 3W&G
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Technology: Metal Oxide Varistor
  • Operating Temp: -40 to 185
  • Mounting: Symmetrical Rail 35 mm
  • Voltage: 120; 220; 240; 277; 277-347 V, 220-240 V, 120-127 V
SSA Series -- TE/1SSA
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 25000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
AC Surge Protector SPD Brick 240 Vac Single-Phase 16 A SASD, MOV 14 kA -- 1101-571
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-571 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector provides effective protection... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Operating Temp: -40 to 131
  • Surge Current: 14000
  • Voltage: 240
PLC Surge Protection -- PLC-15A-25V-220VAC DIN RAIL MOUNT surge protector
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
TE/HP Series -- TE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 120000 to 160000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 149
AC Surge Protector SPD I2R DIN-Rail 120 Vac Single-Phase SASD 10 kA -- 1101-515-1100
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-515-1100 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 10000
  • Mounting: DIN Rail
  • Operating Temp: -4 to 149
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 120000
  • Mounting: Wall/Panel; Device Mount
  • AC Energy Absorption: 8832
TE/HPS Series -- TE/1HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 80000 to 160000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 149
AC Surge Protector SPD I2R DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-7
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 120000
  • Mounting: Wall/Panel; Device Mount
  • AC Energy Absorption: 8100
TE/XGA PanelSafe Series -- XTE/1XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
  • Surge Current: 90000 to 240000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 149
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 120000
  • Mounting: Wall/Panel; Device Mount
  • AC Energy Absorption: 8100
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 150000
  • Mounting: Wall/Panel
  • Operating Temp: -13 to 140
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 200000
  • Mounting: Wall/Panel; Device Mount
  • AC Energy Absorption: 11000
TeXBS Series -- TE01XBS60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 600000
  • Mounting: Wall/Panel
  • Operating Temp: -13 to 140
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 200000
  • Mounting: Wall/Panel; Device Mount
  • AC Energy Absorption: 13200
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 100000
  • Mounting: Wall/Panel
  • Operating Temp: -13 to 140
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 400000
  • Mounting: Wall/Panel; Device Mount
  • AC Energy Absorption: 24300
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 100000
  • Mounting: Wall/Panel
  • Operating Temp: -13 to 140
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 120000
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • AC Energy Absorption: 5890
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 150000
  • Mounting: Device Mount
  • Operating Temp: -13 to 140
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P120
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 160000
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • AC Energy Absorption: 7360
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 300000
  • Mounting: Device Mount
  • Operating Temp: -13 to 140
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 250000
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • AC Energy Absorption: 10300
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • AC Energy Absorption: 2200
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 80000
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • AC Energy Absorption: 3680
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 400 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P400
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P400 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 400 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 690 Vac Single-Phase MOV 30 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P690
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P690 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 690 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 30000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD MCP DIN-Rail Assy 120 Vac Single-Phase SASD, MOV 30 kA -- 1101-1153
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1153 from Transtector is a DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 30000
  • Mounting: Wall/Panel; DIN Rail
  • Operating Temp: -40 to 185
AC Surge Protector SPD MCP DIN-Rail Assy 120/240 Vac Single-Phase 150 A SASD, MOV 30 kA -- 1101-1154
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1154 from Transtector is a DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 30000
  • Mounting: Wall/Panel; DIN Rail
  • Operating Temp: -40 to 185
AC Surge Protector SPD MCP Panel 120 Vac Single-Phase MOV 30 kA -- 1101-1023
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1023 from Transtector is a panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector pro-vides effective protection... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 30000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
AC Surge Protector SPD SP PLUS Brick 240 Vac Single-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2401P
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]

  • Technology: Metal Oxide Varistor
  • Surge Current: 50000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
Modular AC Surge Protection Device -- SP PLUS Series
from Transtector Systems, Inc.

The SP Plus provides all mode system protection and integrity for critical applications. A compact design listed to UL 1449 4th Edition with robust surge capacity for long life and easy installation makes this unit ideal for all your surge protection requirements. [See More]

  • Technology: Metal Oxide Varistor
  • Operating Temp: -40 to 185
  • Surge Current: 50000 to 100000
  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 120-480 Vac