Silicon Avalanche Diode Single Phase Surge Suppressors

7 Results
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 15 A SASD 8 kA, UL 94-V0 -- 1101-608
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-608 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Technology: Silicon Avalanche Diode
  • Surge Current: 8000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
PLC Surge Protection -- PLC-15A-25V-220VAC DIN RAIL MOUNT surge protector
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
TE/120VAC-15A1
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode; Hybrid; Inductor
  • Surge Current: 10000
  • Mounting: Wall/Panel
  • Wires: 2-Wire
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 20 A SASD 8 kA, UL 94-V0 -- 1101-578
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-578 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Technology: Silicon Avalanche Diode
  • Surge Current: 8000
  • Mounting: Wall/Panel; DIN Rail
  • Operating Temp: -22 to 149
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 30000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
AC Surge Protector SPD Brick 240 Vac Single-Phase 16 A SASD, MOV 14 kA -- 1101-571
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-571 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector provides effective protection... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Operating Temp: -40 to 131
  • Surge Current: 14000
  • Voltage: 240
AC Surge Protector SPD I2R DIN-Rail 120 Vac Single-Phase SASD 10 kA -- 1101-515-1100
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-515-1100 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Surge Current: 10000
  • Mounting: DIN Rail
  • Operating Temp: -4 to 149