600 Single Phase Surge Suppressors

12 Results
AC Panel Surge Protector SPD -- SP Series
from Transtector Systems, Inc.

The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120-600, 120-480 Vac
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000 to 100000
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
SPDee Series -- S50A600V1P2
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Voltage: 600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • Surge Current: 50000
Equpment Level AC Surge Protector -- DS70US
from CITEL SURGE PROTECTION

The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]

  • Voltage: 120; 240; 480; 600; 120/240; 120/208; 277/480; 347/600; 240-415 V, 400-690 V
  • Operating Temp: -40 to 185
  • Mounting: DIN Rail
  • Standards: IEC; UL
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Voltage: 120; 480; 600; 120/240; 120/208; 240/480; 277/480; 347/600; 230
  • Operating Temp: -40 to 185
  • Mounting: In-line or Integrally Attached
  • Standards: CE Marking; UL
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 400000
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 120000
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 160000