Single Phase Cast-In Heaters
2 Results
Cast-In Band Heaters
from Tempco Electric Heater Corporation
from Tempco Electric Heater Corporation
As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities, bronze or brass alloys can be used. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
Liquid Flow Through Heaters -- FTH
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGA ® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88 °C (90 to 190 °F). The heaters have a titanium element that resists corrosion. The flow through tube is 381 mm (15") long and has 1 NPT female pipe connections and is... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 210