Alloy Steel Precision Shafting
2 Results
Precision Shafts (inch) -- A 7C 1-0506
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
.15620" (+.0005/-.0005) Dia., 6" Long, 1215 Steel Shaft [See More]
- Shaft Material: Alloy Steel
- Max. Available Length: 152
- Diameter: 3.97
Pre-Drilled and Tapped Shafting -- PDL 1/2
from Nook Industries, Inc.
from Nook Industries, Inc.
Nook PowerTrax ™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. [See More]
- Shaft Material: Alloy Steel; Stainless Steel (optional feature)
- Diameter: 12.7
- Precision Grade: Precision Shaft
- Max. Available Length: 3658