Bulk Package Grommets

Description

Bulk package grommets are ring-shaped fasteners designed to reinforce holes in various materials. They provide protection from tearing and are typically made from materials such as metal, plastic, or rubber. These grommets are characterized by their ability to enhance the durability and longevity of the materials into which they are inserted.

Working Principle

Grommets work by being inserted into a pre-made hole in a material, where they serve to reinforce the hole and prevent it from tearing. The flange of the grommet provides a larger surface area that distributes stress more evenly around the hole, which is particularly useful in applications where the material is subject to tension or movement. This reinforcement is crucial in maintaining the integrity of the material, especially in environments where durability is essential.

Applications

Grommets are used in a wide range of applications. For example, they are commonly found in the automotive industry to protect wiring and cables from sharp edges. In the textile industry, grommets are used in clothing and accessories to reinforce holes for laces or drawstrings. They are also used in the construction of tarpaulins and banners to provide strong, tear-resistant points for securing ropes or cords.

Advantages over other Grommets

Compared to eyelets, grommets offer greater strength due to their larger flange diameter relative to the hole size. This makes them more suitable for applications requiring enhanced durability and resistance to tearing. Additionally, grommets can be made from a variety of materials, including metals like brass and stainless steel, which provide excellent corrosion resistance and high-temperature ductility.

Limitations

One limitation of grommets is that they may not be suitable for all materials or applications. For instance, in high-pressure environments, certain types of grommets may not hold up well, as the flanges can slip during pressure fluctuations. Additionally, the installation of grommets requires precise hole sizing and may necessitate specialized tools or equipment.

Considerations

When selecting grommets, it is important to consider factors such as initial costs, operating expenses, and durability. The choice of material can significantly impact the cost and performance of the grommet. For example, metal grommets may offer superior durability but at a higher cost compared to plastic alternatives. Maintenance and replacement costs should also be considered, as grommets in high-wear applications may require more frequent replacement. Additionally, the accuracy of the grommet size and installation process is crucial to ensure optimal performance and longevity.

18 Results
Brimgard™ Continuous Grommets, Nylon -- BNG
from BRIM Electronics, Inc.

Brimguard ä protects regular and irregular shaped edges and openings, or prevent damage to wires, cables, tubings, hoses, etc. placed through sharp edged panels, or openings. Smooth out rough edges. Make them safe, fray-free. "Finish-off" enclosures or other products. Being continuous, you can... [See More]

  • Packaging: Bulk Package
  • Groove Width: 0.0260 to 0.2500
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1250 to 0.1880
Continuous Nylon Gromstrip -- GSN-1
from ICO RALLY

Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 50 ft / pkg, 100 ft / pkg
  • Shape: Oval / Oblong; Flexible Grommet / Edging
  • Groove Width: 0.0310
Diaphragm Grommet -- KIGD Series
from KITAGAWA INDUSTRIES America, Inc.

Plastic Components for Electronics Fasteners, Spacers, Clamps, Holders and many others. [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; Package of 100
  • Shape: Round
  • Inside Diameter: 0.3543 to 1.22
0.040 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0400PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
Vinyl Grommet -- GV-1/4
from ICO RALLY

Vinyl Grommets. Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A. Tensile Strength: 1400 psi. Abrasive Resistance: Excellent. Effect of Sunlight: Slight... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 100 pcs / pkg, 1000 pcs / pkg
  • Shape: Round
  • Inside Diameter: 0.1250
0.040 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0400PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
0.040 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0400PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
0.040 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0400PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
0.050 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0520PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
0.050 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0520PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
0.050 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0520PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
0.050 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0520PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
0.060 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0620PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.060 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0620PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.060 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0620PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.060 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0620PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.085 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0850PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0850
0.085 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0850PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Packaging: Bulk Package
  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0850