Resilient Ring Precision Locknuts

1 Result
BH-00 -- Bearhug
from Whittet-Higgins Company

This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for... [See More]

  • Locking Style: Resilient Ring
  • Thread Direction: Right Hand Thread.; Left Hand Thread. (optional feature)
  • Design Units: English; Metric (optional feature)
  • Major Thread Diameter: 0.3910