UV Detector Only Flame Detectors
from Takex America, Inc.
Description. 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems. Wires are no longer necessary - substantially reduce installation costs!. High sensitivity flame sensor with ultra-low current consumption plays a crucial role for wireless fire-watching systems. Features. Detects... [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Input Power: Requires DC Power
from Emerson Automation Solutions – Rosemount
Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage. Eliminate “blind spots ” and cost-effectively cover more of your facility. Identify... [See More]
- Sensor Technology: UV Detector Only
- Max Response Time: 5.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 215
from Honeywell Analytics, Inc.
Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital fire and flame detectors... [See More]
- Sensor Technology: UV Detector Only; UV/IR Detector
- Max Response Time: 2.00 to 5.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 30
from Det-Tronics
The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both... [See More]
- Sensor Technology: UV Detector Only
- Max Response Time: 1.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 85
from Takex America, Inc.
Description. The FS-1000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. Battery (2x AA type-3 alkaline) or DC Operation. External Output to a Security System. Variable Response Timer. Built-in Alarm Sounder. [See More]
- Sensor Technology: UV Detector Only
- Max Detector Range (Sensitivity): 33
- Device Classification: Sensor
- Output Options: Output is a switch or alarm signal