Spherical Reflection Diffraction Gratings

1 Result
Optics Grating -- FRG-1200-1
from CASTECH, Inc.

High Efficiency Reflection Grating, 1200 line/mm for 1520nm-1570nm Features: Popular applications in Telecom @1550nm, especially for WSS; Very high diffraction efficiency; Excellent feature fidelity and groove uniformity; Extreme environmental stability; Low light scatter; Very competitive pricing;... [See More]

  • Grating Design: Spherical Reflection
  • Wavelength Range: Infrared