Benchtop Cable Testers
from Cirris Systems Corp.
Test Point Range: 128-1024. Test Voltage: 5VDC, 6mA max current. Hipot Range: 1000: 50-1000VDC (50-700VAC optional). 1500: 50-1500VDC (50-1000VAC optional). Connection Resistance Range: 0.1-100K Ω, also 500K Ω, 1M Ω, 5M Ω. Insulation Resistance Range: 5M-1000M ohm. 4-Wire... [See More]
- Configuration: Benchtop
- Test Resistance: 0.1000 to 1.00E6
- Test Points: 128 to 1024
- Voltage: 1000
from Tinsley Precision Instruments
The Tinsley 5941 CTU is the ideal termination unit for non-repeatered submarine cables. It offers a simple method of selecting an open or short circuit condition and a safe means of discharging the cable. The unit is designed to enable the Test Engineer to safely and simply connect other Tinsley... [See More]
- Configuration: Benchtop
- Current: 0.0 to 1500
- Voltage: 36 to 60
- Cable: Fiber Optic
from Greenlee Textron, Inc.
Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]
- Configuration: Benchtop
- Test Features: Fault Locator
from ValueTronics International, Inc.
The 8681 is a cable harness tester from Wayne Kerr. Features: 256 test points. Fast automatic production testing. Automatically learn the pin connections. Statistical reports. 1 kV AC & DC hipot test. Six standard measurement functions. Accessories: 2 in one 64 Pin-to-Horn Converter -... [See More]
- Configuration: Benchtop
- Test Points: 256
from Microtest Corporation
MICROTEST 8700 precise 4-wire cable tester offers 4-wire measurements, makes the impedance measurement more accurate and reduces the error value of the adapter plate. The highest DC voltage measurements could be up to 1500V. The highest AC voltage measurement could be up to 1000V. The maximum... [See More]
- Configuration: Benchtop
- Test Resistance: 1.00E7
- Test Points: 64 to 256
- Voltage: 1500
from Data Connect Enterprise, Inc.
Model PR80A Tunable Amplifier is used to locate cable trouble and identify pairs. Compatible with most popular tone generators, the PR80A enables craftsmen to tune to the exact frequency of the tone sent, facilitating tone identification. When the PR80A is tuned to the precise frequency of the tone,... [See More]
- Configuration: Benchtop
from Cirris Systems Corp.
Test Point Range: 128-1024. Test Voltage: 5VDC, 6mA max current. Connection Resistance Range: 0.1-100K Ω, also 500K Ω, 1M Ω, 5M Ω. 4-Wire Resistance Range: .005 Ω to 10 Ω. Testable Components: Resistors, Diodes, Capacitors. Scripting Support: Optional. Onboard... [See More]
- Configuration: Benchtop
- Test Resistance: 0.1000 to 1.00E6
- Test Points: 128 to 1024
- Voltage: 5
from Tinsley Precision Instruments
The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained, desk top mounting, enabling tests to be carried out without the power feed... [See More]
- Configuration: Benchtop
- Test Features: Resistors
from Microtest Corporation
Microtest 8761 cable/harness and connector testers can provide three different pins, such as 64, 128 and 256. The test profiles can be up to 500 sets or more. The on-state impedance accuracy is 10 times the 8750, avoiding the resistance issues caused from adapting the fixture wires, making the... [See More]
- Configuration: Benchtop
- Test Resistance: 2.00E7
- Test Points: 64 to 256
- Voltage: 1500
from Tinsley Precision Instruments
The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained, desk top mounting, enabling tests to be carried out without the power feed... [See More]
- Configuration: Benchtop
- Current: 75 to 275
- Voltage: 500
- Test Features: Capacitors; Resistors
from Microtest Corporation
The 8730FA/8730NA/8730N make a break through on the professional wire testing instrument technology. In order to promotethe fast and convenient testing work and more wire setting to the production line personnel, 8730 increases the number of the files setting storage up to 250 groups. It makes the... [See More]
- Configuration: Benchtop
- Test Resistance: 1.00E7
- Test Points: 128 to 512
- Voltage: 1500