Area Array Focal Plane Arrays

1 Result
Full Frame CCD Sensor -- CCD595
from BAE Systems - Fairchild Imaging

The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel... [See More]

  • Array Type: Area Array
  • Vertical Pixels: 9216
  • Horizontal Pixels: 9216
  • Pixel Size: 8.75