Single Shield Insert Bearings

1 Result
Deep Groove Ball Bearings
from NSK Americas

NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety of applications; particularly those where high speeds and low power loss are required. NSK DGBB can handle not only radial forces, but also... [See More]

  • Seals: None (Open Bearing); Single Seal; Single Shield
  • Design Units: Metric
  • Ball Type: Ball
  • Outside Diameter: 98.4253