Plastic Insert Bearings

7 Results
Bearing Inserts -- 3398849 [ECY 204 from SKF Group (The)]
from RS Components, Ltd.

SKF ECY 204 Bearing Unit Insert Cap [See More]

  • Outside Diameter: 0.7874
  • Material / Plating: Plastic; Plastic
Bearing Inserts -- 3398855 [ECY 205 from SKF Group (The)]
from RS Components, Ltd.

SKF ECY 205 Bearing Unit Insert Cap [See More]

  • Outside Diameter: 0.9843
  • Material / Plating: Plastic; Plastic
Bearing Inserts -- 3398861 [ECY 206 from SKF Group (The)]
from RS Components, Ltd.

SKF ECY 206 Bearing Unit Insert Cap [See More]

  • Outside Diameter: 1.1811
  • Material / Plating: Plastic; Plastic
Bearing Inserts -- 3398877 [ECY 207 from SKF Group (The)]
from RS Components, Ltd.

SKF ECY 207 Bearing Unit Insert Cap [See More]

  • Outside Diameter: 1.3780
  • Material / Plating: Plastic; Plastic
Redco™ 750 SN Bearing Insert
from Redwood Plastics

SN Bearing inserts are designed for quick and easy changes for failed line shaft bearings. The bearings are split for fast installation to save on costly down time expenditures. Split for quick and easy installation. Save down time expenses. Long life and durability. Custom sizes available [See More]

  • Ball Type: Plain Bearing
  • Material / Plating: Plastic
  • Design Units: Inch
  • Shaft Securing: No Locking Method
Self-Aligning Insert Bearing (Metric) -- M10-G
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Ball Type: Ball
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.8504
Redco™ Bearing Inserts
from Redwood Plastics

Durable polymer alloys capable of performing better than brass, bronze or babbitt!. Self Lubricating. Excellent for impact and shock application. Exceptional wear life and resistance to corrosion. Low temperature resistance to -80 °F. When it comes to using plastics for various applications, it... [See More]

  • Ball Type: Plain Bearing
  • Material / Plating: Plastic
  • Design Units: Inch
  • Shaft Securing: No Locking Method