Inch Insert Bearings

12 Results
Bearing Inserts -- 1929874 [1225-1G from NSK Precision America]
from RS Components, Ltd.

NSK-RHP 1225-1G Bearing Insert [See More]

  • Design Units: Inch
  • Outside Diameter: 2.0472
  • Bore: 1.0000
  • Material / Plating: Steel
Bearing Inserts -- 748932 [1017-5/8G from NSK Precision America]
from RS Components, Ltd.

NSK-RHP 1017-5/8G Bearing Insert [See More]

  • Design Units: Inch
  • Outside Diameter: 1.5748
  • Bore: 0.6250
  • Material / Plating: Steel
Bearing Inserts -- 7508719
from RS Components, Ltd.

RS PRO UC205-16SS Bearing Insert [See More]

  • Design Units: Inch
  • Outside Diameter: 2.0470
  • Bore: 1.0000
  • Static Radial: 1566
Bearing Inserts -- 7508738
from RS Components, Ltd.

RS PRO UC208-24 Bearing Insert [See More]

  • Design Units: Inch
  • Outside Diameter: 3.1500
  • Bore: 1.5000
  • Material / Plating: Steel
Redco™ 750 SN Bearing Insert
from Redwood Plastics

SN Bearing inserts are designed for quick and easy changes for failed line shaft bearings. The bearings are split for fast installation to save on costly down time expenditures. Split for quick and easy installation. Save down time expenses. Long life and durability. Custom sizes available [See More]

  • Design Units: Inch
  • Material / Plating: Plastic
  • Ball Type: Plain Bearing
  • Shaft Securing: No Locking Method
Ball Bearing Inserts-Locking Collar Type - Inch -- BBXINS-HC2018S
from Quality Bearings & Components

Standard Duty. BALL BEARING INSERTS-LOCKING COLLAR TYPE – INCH. • Wide Inner Ring Bearing. • Lubrication Groove with Hole on Set Screw Side. • Additional Oil Hole on Opposite Side. • Antirotation Device. • Dual Seal [See More]

  • Design Units: Inch
  • Bore: 0.5000
  • Ball Type: Ball
  • Outside Diameter: 1.5748
Ball and Roller Bearings -- 1601
from AST Bearings LLC

Width Tolerance - Outer: +.000"/-.005" [See More]

  • Design Units: Inch
  • Bore: 0.1875
  • Ball Type: Ball
  • Outside Diameter: 0.6875
Redco™ Bearing Inserts
from Redwood Plastics

Durable polymer alloys capable of performing better than brass, bronze or babbitt!. Self Lubricating. Excellent for impact and shock application. Exceptional wear life and resistance to corrosion. Low temperature resistance to -80 °F. When it comes to using plastics for various applications, it... [See More]

  • Design Units: Inch
  • Material / Plating: Plastic
  • Ball Type: Plain Bearing
  • Shaft Securing: No Locking Method
Ball Bearing Inserts-Set Screw Type - Inch -- BBXINS-UC2018S
from Quality Bearings & Components

Standard Duty. BALL BEARING INSERTS-SET SCREW TYPE – INCH. • Wide Inner Ring Bearing. • Lubrication Groove with Hole on Set Screw Side. • Additional Oil Hole on Opposite Side. • Antirotation Device. • Dual Seal [See More]

  • Design Units: Inch
  • Bore: 0.5000
  • Ball Type: Ball
  • Outside Diameter: 1.5728
Ball and Roller Bearings -- 1601-2RS
from AST Bearings LLC

Also available with a single seal (-RS) [See More]

  • Design Units: Inch
  • Bore: 0.1875
  • Ball Type: Ball
  • Outside Diameter: 0.6875
Ball and Roller Bearings -- 1601ZZ
from AST Bearings LLC

Also available with a single shield (-Z) [See More]

  • Design Units: Inch
  • Bore: 0.1875
  • Ball Type: Ball
  • Outside Diameter: 0.6875
Ball and Roller Bearings -- 1602
from AST Bearings LLC

Width Tolerance - Outer: +.000"/-.005" [See More]

  • Design Units: Inch
  • Bore: 0.2500
  • Ball Type: Ball
  • Outside Diameter: 0.6875