Stainless Steel Hoppers
from Metalfab, Inc.
Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel. [See More]
- Material: Stainless Steel
- Volume: 0.1111 to 0.5555
- Type: Dry Flow
- Length: 30
from AccuRate/Schenck AccuRate
A stainless steel hopper measuring 1-1/8" (283 mm) square and 14-1/4" (362 mm) high. This hopper forms a lip which overlaps the outside of the vinyl hopper. There is a gasket inside this lip to keep powders from leaking out. The hopper comes with a gasketed cover. [See More]
- Material: Stainless Steel
- Length: 11.14
- Type: Dry Flow
- Width/Diameter: 11.14
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 5.9
- Volume: 9.90E-4
- Width/Diameter: 3.91
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 9.7
- Volume: 0.0040
- Width/Diameter: 6.25
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 10.2
- Volume: 0.0074
- Width/Diameter: 8.85
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 21.9
- Volume: 0.0728
- Width/Diameter: 19.93
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 26.4
- Volume: 0.1262
- Width/Diameter: 24
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 17.1
- Volume: 0.0243
- Width/Diameter: 11.85
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 30.6
- Volume: 0.2530
- Width/Diameter: 36.06
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 17.7
- Volume: 0.0317
- Width/Diameter: 14
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 17.2
- Volume: 0.0361
- Width/Diameter: 16
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 5.9
- Volume: 9.90E-4
- Width/Diameter: 3.91
from Toledo Metal Spinning Co.
These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info. [See More]
- Material: Stainless Steel
- Length: 5.9
- Volume: 9.90E-4
- Width/Diameter: 3.91
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 8
- Volume: 9.90E-4
- Width/Diameter: 3.91
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 6
- Volume: 9.90E-4
- Width/Diameter: 3.91
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 9.3
- Volume: 0.0040
- Width/Diameter: 6.25
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 9.3
- Volume: 0.0074
- Width/Diameter: 8.85
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 16
- Volume: 0.0520
- Width/Diameter: 14
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 18
- Volume: 0.0604
- Width/Diameter: 16.08
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 22
- Volume: 0.0728
- Width/Diameter: 19.93
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 22
- Volume: 0.1040
- Width/Diameter: 19.93
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 24
- Volume: 0.1198
- Width/Diameter: 21.13
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 26
- Volume: 0.1272
- Width/Diameter: 24
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 25.6
- Volume: 0.1272
- Width/Diameter: 24
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 12
- Volume: 0.0149
- Width/Diameter: 8.85
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 26
- Volume: 0.1535
- Width/Diameter: 24
from Toledo Metal Spinning Co.
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. Â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both... [See More]
- Material: Stainless Steel
- Length: 14
- Volume: 0.0243
- Width/Diameter: 11.83