Flat Pack Optocouplers

36 Results
High Speed Schmitt Trigger Octocoupler -- IBI600
from Isobaud, Inc.

The IBI600 consists of an integrated high-speed detector optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting diode
  • Package Type: Leadless Hybrid Surface Mount
  • Input: DC
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3150
from Broadcom Inc.

The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage... [See More]

  • Mounting Option: Surface Mount; Flatpack
  • Lead Length: 0.1350
  • Package Type: 8-Pin DIP
  • Emitter: LED
Mii Optocoupler -- 66179-300
from Micropac Industries, Inc.

S level screened single channel hermetic optocoupler [See More]

  • Mounting Option: Surface Mount; Flatpack
  • Emitter: LED
  • Package Type: 10P GW
  • Input: DC
Miniature Phototransistor Hermetic Optocoupler -- IBS010
from Isobaud, Inc.

The IBS010 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features. Hermetic 4-pin LCC package. 1000Vdc isolation voltage. High CTR. Small package outline. High reliability and rugged construction. High reliability... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
2.0 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3120
from Broadcom Inc.

The HCPL-3120 gate drive optocouplers contain a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage... [See More]

  • Mounting Option: Surface Mount; Flatpack
  • Lead Length: 0.1500
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Miniature Phototransistor Hybrid Optocoupler -- IBI100
from Isobaud, Inc.

The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hybrid 6-pin package. 1500Vdc isolation voltage. High CTR. Small package outline. High reliability and rugged construction. High reliability screening... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Package Type: Leadless Hybrid Surface Mount
  • Input: DC
2.5 Amp Output Current IGBT Gate Drive Optocoupler with Active Miller Clamp, Rail-to-Rail Output Voltage and UVLO in Stretched SO8 -- ACPL-H342-000E
from Broadcom Inc.

The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs LED
  • Package Type: SO-8 Package
  • Input: DC
Phototransistor Hermetic Optocoupler -- IBS2249
from Isobaud, Inc.

The IBS2249 consists of two pairs of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
40 ns Propagation Delay, CMOS Optocouplers -- HCPL-0720
from Broadcom Inc.

Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-0720 are a CMOS LED driver IC, a... [See More]

  • Mounting Option: Flatpack
  • Emitter: LED
  • Package Type: SO-8 Package
  • Input: DC
Phototransistor Hermetic Optocoupler -- IBS249
from Isobaud, Inc.

The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
40 ns Propagation Delay, CMOS Optocouplers -- HCPL-0721
from Broadcom Inc.

Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-0721 are a CMOS LED driver IC, a... [See More]

  • Mounting Option: Flatpack
  • Emitter: LED
  • Package Type: SO-8 Package
  • Input: DC
Radiation Tolerant Hermetic Linear Optocoupler -- IBH7000
from Isobaud, Inc.

The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the... [See More]

  • Mounting Option: Flatpack
  • Input: DC
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Forward Current: 60
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7110#300
from Broadcom Inc.

The HSSR-7110#300 is a Commercial Grade HSSR-7110 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Flatpack
  • Lead Length: 0.0551
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Radiation Tolerant PhotoDarlington Hermetic Optocoupler -- IBS400
from Isobaud, Inc.

The IBS400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hermetic 6-pin LCC package. 1500Vdc isolation voltage. Photodarlington output. Small package outline. High reliability and rugged construction. High... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Package Type: Leadless Hybrid Surface Mount
  • Input: DC
AC-Input Lead Free General Purpose Phototransistor Optocoupler -- HCPL-354-000E
from Broadcom Inc.

The HCPL-354-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin mini-flat SMD package with a 2.0 mm profile. The small dimension of this product allows... [See More]

  • Mounting Option: Flatpack
  • Lead Length: 0.0079
  • Package Type: 4-Pin Mini-Flat SMD
  • Emitter: LED
Radiation Tolerant PhotoDarlington Hybrid Optocoupler -- IBI400
from Isobaud, Inc.

The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hybrid 6-pin package. 1500Vdc isolation voltage. Photodarlington Output. Small package outline. High reliability and rugged construction. High... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Package Type: Leadless Hybrid Surface Mount
  • Input: DC
HCMOS Compatible, High CMR, 10 MBd Optocouplers -- HCPL-263N
from Broadcom Inc.

The HCPL-263A family of optically coupled gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs LED
  • Package Type: 8-Pin DIP
  • Input: DC
Radiation Tolerant Phototransistor Hermetic Optocoupler -- 4N22U/4N23U/4N24U
from Isobaud, Inc.

The 4N2XU consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. [See More]

  • Mounting Option: Flatpack
  • Input: DC
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Forward Current: 40
Hermetically Sealed, Dual Channel Line Receiver Optocouplers -- 5962-8957201XA
from Broadcom Inc.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201XA device is a High Reliability HCPL-1931 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Flatpack
  • Emitter: GaAsP LED
  • Package Type: 16-Pin DIP
  • Input: DC
Radiation Tolerant Phototransistor Hermetic Optocoupler -- 4N47U/4N48U/4N49U
from Isobaud, Inc.

The 4N4XU consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. [See More]

  • Mounting Option: Flatpack
  • Input: DC
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Forward Current: 40
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers -- HCPL-6650
from Broadcom Inc.

The HCPL-6650 is a commercial grade four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class Level H or K... [See More]

  • Mounting Option: Flatpack
  • Lead Length: 0.1500
  • Package Type: 16-Pin Ceramic
  • Emitter: GaAsP LED
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS049
from Isobaud, Inc.

The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features. Hermetic 4-pin LCC package. 1000Vdc isolation voltage. High CTR. Small Outline package. High reliability and rugged construction. High reliability... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers -- 6N140A#100
from Broadcom Inc.

The 6N140A#100 is a Commercial Grade 6N140A with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Flatpack
  • Lead Length: 0.1500
  • Package Type: 16 Pin DIP
  • Emitter: GaAsP LED
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS049.NEO
from Isobaud, Inc.

The IBS049.NEO consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and low earth orbit (LEO) applications. [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers -- 6N140A#300
from Broadcom Inc.

The 6N140A#300 is a Commercial Grade 6N140A with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Flatpack
  • Emitter: GaAsP LED
  • Package Type: 16-Pin DIP
  • Input: DC
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS2249.NEO
from Isobaud, Inc.

The IBS2249.NEO consists of two pairs of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and low earth orbit (LEO) applications. [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers -- HCPL-5201
from Broadcom Inc.

The HCPL-5201 is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the... [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs LED
  • Package Type: 16 Pin Flat Pack
  • Input: DC
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS249.NEO
from Isobaud, Inc.

The IBS249.NEO consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and low earth orbit (LEO) applications. [See More]

  • Mounting Option: Flatpack
  • Emitter: AlGaAs Infrared-Emitting diode
  • Package Type: Leadless Hermetic Surface Mount
  • Input: DC
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications -- 5962-8767905KTA
from Broadcom Inc.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767905KEA device is a Highest Reliability Space Grade 4N55 with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Flatpack
  • Emitter: GaAsP LED
  • Package Type: 16-Pin DIP
  • Input: DC
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications -- HCPL-5500#100
from Broadcom Inc.

The HCPL-5500#100 is a Commercial Grade HCPL-5500 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Flatpack
  • Lead Length: 0.0449
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler -- ACPL-W480-000E
from Broadcom Inc.

The ACPL-P/W480 are fast High CMR Intelligent Power Modules and Gate Drive Interface Optocouplers containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need... [See More]

  • Mounting Option: Flatpack
  • Emitter: GaAsP LED
  • Package Type: SO-6 Package
  • Input: DC
High CMR, High Speed Optocouplers -- HCPL-J454
from Broadcom Inc.

Avago HCPL-J454 single-channel, transistor optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). [See More]

  • Mounting Option: Flatpack; Through Hole (optional feature)
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
High CMR, High Speed TTL Compatible Optocouplers -- HCNW2611
from Broadcom Inc.

The HCNW2611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield... [See More]

  • Mounting Option: Flatpack
  • Emitter: GaAsP LED
  • Package Type: 8-Pin Widebody DIP Package
  • Input: DC
Intelligent Power Module and Gate Drive Interface Optocouplers -- HCPL-J456
from Broadcom Inc.

The HCPL-J456 Intelligent Power Module (IPM) and gate drive interface optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter... [See More]

  • Mounting Option: Flatpack; Through Hole (optional feature)
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Low Power 1 MBd Digital Optocoupler -- ACPL-054L-000E
from Broadcom Inc.

The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler. ACPL-054L uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and... [See More]

  • Mounting Option: Flatpack
  • Lead Length: 0.0748
  • Package Type: SO-8 Package
  • Input: DC
Single Channel, High Speed Optocouplers -- HCNW4503
from Broadcom Inc.

This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a... [See More]

  • Mounting Option: Flatpack
  • Emitter: LED
  • Package Type: Widebody Package
  • Input: DC