AC Optocouplers

Reviewed by: Jon Lowy, consulting engineer

Description

AC optocouplers are electronic components designed to isolate low voltage logic circuits from high voltage AC lines. They consist of a gallium arsenide (GaAs) infrared LED optically coupled to a TRIAC, which allows them to control resistive, inductive, or capacitive loads such as motors, solenoids, high current thyristors, or relays. These devices are available in space-saving DIP-6 and SMD-6 packages, offering high robustness and noise isolation.

Working Principle

AC optocouplers operate by converting electrical signals into optical signals and then back into electrical signals. The GaAs infrared LED emits photons when an electrical current passes through it. These photons travel across an optical barrier and are detected by a TRIAC, which then switches the AC load. This optical isolation ensures that the low voltage control side is electrically isolated from the high voltage AC side, providing safety and noise immunity. The zero-crossing TRIAC models reduce electromagnetic interference (EMI) by switching at the zero voltage point of the AC waveform, while random-phase TRIAC models allow for phase-independent switching.

Applications

AC optocouplers are used in various applications where isolation between control and power circuits is essential. Specific examples include: - Controlling motors in industrial automation systems. - Switching solenoids in HVAC systems. - Isolating high current thyristors in power control circuits. - Driving relays in home appliances. - Managing TRIACs in lighting control systems.

Advantages over other Optocouplers

AC optocouplers offer several advantages over other types of optocouplers: - Noise Isolation: They provide excellent noise isolation, making them suitable for environments with high electromagnetic interference. - Space-Saving: Available in compact DIP-6 and SMD-6 packages, they save board space in densely packed circuits. - EMI Reduction: Zero-crossing TRIAC models reduce EMI without the need for external snubber networks, simplifying circuit design. - Phase-Independent Switching: Random-phase TRIAC models enable switching at any point in the AC cycle, offering greater flexibility in control applications.

Limitations

Despite their advantages, AC optocouplers have some limitations: - Non-Linear Transfer Function: The transfer function between input and output is not linear, which can vary from unit to unit, making them less suitable for analog signal applications. - Operating Frequency Range: Parasitic capacitance can limit their operating frequency range and switching performance. - Current Transfer Ratio (CTR): Variations in the current transfer ratio can affect performance consistency across different units.

Considerations

When selecting and using AC optocouplers, several factors should be considered: - Initial Costs: AC optocouplers can be more expensive than simpler isolation methods, but they offer significant benefits in terms of safety and noise immunity. - Operating Expense: They typically have low operating expenses due to their solid-state construction, which reduces wear and tear. - Durability: AC optocouplers are highly durable and offer minimal fatigue compared to electromechanical relays. - Accuracy: While they are excellent for digital signal isolation, their non-linear transfer function can limit accuracy in analog applications. - Replacement and Maintenance Costs: These devices generally have low maintenance costs due to their robust construction, but variations in performance parameters like CTR may necessitate occasional recalibration or replacement in precision applications.

129 Results
Electronic Surplus - H11AA814SD -- 1178171-H11AA814SD [H11AA814SD from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1178171-H11AA814SD. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Current - Output / Channel: 50mA. Voltage - Isolation: 5300Vrms. Categories: Isolators. Supplier Device Package: 4-SMD. Status:... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5300
Octocouplers -- 1806-H11AA1 [H11AA1 from ISOCOM, Inc.]
from New Yorker Electronics Co., Inc.

6 Pin AC Input, Single Optocoupler [See More]

  • Input: AC
  • Approvals: RoHS Compliant
Optocouplers -- 1034281 [PC400J00000F from Sharp Packaging Solutions]
from RS Components, Ltd.

OPIC Photocoupler 50mA 5-pin Mini Flat [See More]

  • Input: AC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 0.1000
Optocoupler module -- 859-712
from WAGO

Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 6 mm; gray [See More]

  • Input: AC
Logic Output Optoisolators -- 264-TLP2270(D4-LF4E-ND [TLP2270(D4-LF4,E from Toshiba Electronics (UK) Ltd]
from DigiKey

OPTOISO 5KV 2CH PUSH PULL 8-SO [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: "8-SOIC (0.295"", 7.50mm Width)"
  • Forward Current: 8
Hard To Find - ACPL-824-300E -- 1135361-ACPL-824-300E [ACPL-824-300E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1135361-ACPL-824-300E. Packaging: Tube. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device Package:... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5000
Optocouplers -- 108476 [SFH 6286-2T from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay SFH 6286-2T Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; Surface mount
  • Rise Time: 3.5
Optocoupler module -- 859-772
from WAGO

Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Red status indicator; Module width: 6 mm; gray [See More]

  • Input: AC
Logic Output Optoisolators -- 264-TLP2391(TPL,ECT-ND [TLP2391(TPL,E from Toshiba Electronics (UK) Ltd]
from DigiKey

OPTOISOLTR 3.75KV PUSH PULL 6-SO [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
  • Forward Current: 10
Hard To Find - ACPL-824-500E -- 1135362-ACPL-824-500E [ACPL-824-500E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1135362-ACPL-824-500E. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5000
Optocouplers -- 1445304 [TLP184(GB-TPR,SE(T from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Optocoupler AC-input 80V 100-600% SOP4 [See More]

  • Input: AC
  • Output: Phototransistor; Phototransistor
  • Mounting Option: Surface mount
  • Rise Time: 2
Logic Output Optoisolators -- 559-PS9117A-F4-AX-NTR-ND [PS9117A-F4-AX-N from Renesas Electronics Corporation]
from DigiKey

HI-SPEED OPTOCPLR SO-5 [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 30
Isolators - Optoisolators - Transistor, Photovoltaic Output -- 1127130-TLP292-4(LGBTR,E [TLP292-4(LGBTR,E from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1127130-TLP292-4(LGBTR,E. Category: Isolators >Optoisolators - Transistor, Photovoltaic Output. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Transistor. Input Type: AC, DC. Current - DC Forward (If) (Max): 50 mA. Voltage - Forward... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 3750
Optocouplers -- 1451762 [SFH620A-3 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay SFH620A-3 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Transistor
  • Mounting Option: Through hole
  • Rise Time: 2
Logic Output Optoisolators -- FOD816300-ND [FOD816300 from onsemi]
from DigiKey

Logic Output Optoisolator Darlington 5000Vrms 1 Channel CMTI 4-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "4-DIP (0.300"", 7.62mm)"
  • Forward Current: 50
Isolators - Optoisolators - Transistor, Photovoltaic Output -- 1151419-TLP290-4(TP,E [TLP290-4(TP,E from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1151419-TLP290-4(TP,E. Category: Isolators >Optoisolators - Transistor, Photovoltaic Output. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Transistor. Input Type: AC, DC. Current - DC Forward (If) (Max): 50 mA. Voltage - Forward (Vf)... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 2500
Optocouplers -- 1451921 [SFH628A-3 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay SFH628A-3 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Transistor
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Logic Output Optoisolators -- FOD816300W-ND [FOD816300W from onsemi]
from DigiKey

Logic Output Optoisolator Darlington 5000Vrms 1 Channel CMTI 4-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "4-DIP (0.400"", 10.16mm)"
  • Forward Current: 50
Isolators - Optoisolators - Transistor, Photovoltaic Output -- 1243422-SFH6286-4X001 [SFH6286-4X001 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1243422-SFH6286-4X001. Category: Isolators >Optoisolators - Transistor, Photovoltaic Output. Package: Tube. Standard Package: 100. Mounting: SMD (SMT). Output Type: Transistor. Input Type: AC, DC. Current - DC Forward (If) (Max): 50 mA. Voltage - Forward (Vf) (Typ): 1.1V. [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Isolation Voltage: 5300
Optocouplers -- 1460718 [PC357N1J000F from Sharp Packaging Solutions]
from RS Components, Ltd.

Sharp PC357N1J000F Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 4
Logic Output Optoisolators -- FOD8163S-ND [FOD8163S from onsemi]
from DigiKey

Logic Output Optoisolator Darlington 5000Vrms 1 Channel CMTI 4-SMD [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 4-SMD, Gull Wing
  • Forward Current: 50
Isolators - Optoisolators - Transistor, Photovoltaic Output -- 1243428-SFH628A-3X017 [SFH628A-3X017 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1243428-SFH628A-3X017. Category: Isolators >Optoisolators - Transistor, Photovoltaic Output. Package: Tube. Standard Package: 4,000. Mounting: SMD (SMT). Output Type: Transistor. Input Type: AC, DC. Current - DC Forward (If) (Max): 50 mA. Voltage - Forward (Vf) (Typ):... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Isolation Voltage: 5300
Optocouplers -- 1460736 [PC354NJ0000F from Sharp Packaging Solutions]
from RS Components, Ltd.

Sharp PC354NJ0000F Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 4
Logic Output Optoisolators -- TLP2767(E-ND [TLP2767(E from Toshiba Electronics (UK) Ltd]
from DigiKey

Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/ µs CMTI 6-SO [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.295"", 7.50mm Width)"
  • Forward Current: 15
Isolators - Optoisolators - Transistor, Photovoltaic Output -- 1243455-TLP292-4(V4LATRE [TLP292-4(V4LATRE from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1243455-TLP292-4(V4LATRE. Category: Isolators >Optoisolators - Transistor, Photovoltaic Output. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Transistor. Input Type: AC, DC. Current - DC Forward (If) (Max): 50 mA. Voltage - Forward... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 3750
Optocouplers -- 1462161 [FODM2705R2 from onsemi]
from RS Components, Ltd.

IC, Fairchild, FODM2705R2 [See More]

  • Input: AC
  • Output: Phototransistor; Phototransistor
  • Mounting Option: Surface mount
  • Rise Time: 3
Special Purpose Isolators -- 488-MID400M-ND [MID400M from onsemi]
from DigiKey

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Isolation Voltage: 2500
Isolators - Optoisolators - Transistor, Photovoltaic Output -- 1331902-TLP290-4(GB,E) [TLP290-4(GB,E) from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 1331902-TLP290-4(GB,E). Category: Isolators >Optoisolators - Transistor, Photovoltaic Output. Packaging: Tube. Standard Package: 50. Mounting: Surface Mount. Output Type: Transistor. Input Type: AC, DC. Current - DC Forward... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount; 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 2500
Optocouplers -- 1611010 [MOC3010+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CHANNEL TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- 488-MID400SDMCT-ND [MID400SDM from onsemi]
from DigiKey

OPTOISO 2.5KV AC MONITOR 8SMD [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Isolation Voltage: 2500
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators -- 1337774-TLP292-4(4LGBTPE [TLP292-4(4LGBTPE from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1337774-TLP292-4(4LGBTPE. Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators. Package: Tape & Reel. Standard Package: 2,000. Output Type: Transistor. Input Type: AC, DC. Rise / Fall Time (Typ): 2 µs, 3 µs. Current - Output /... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 3750
Optocouplers -- 1611012 [MOC3011+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CHANNEL TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- 488-MID400TVM-ND [MID400TVM from onsemi]
from DigiKey

Optoisolator Channel [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Isolation Voltage: 2500
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators -- 1371987-TLP292-4(GB,E [TLP292-4(GB,E from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1371987-TLP292-4(GB,E. Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited). Mfr: Toshiba Semiconductor and Storage. [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 3750
Optocouplers -- 1611014 [MOC3020+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CHANNEL TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- 516-1146-5-ND [HCPL-2602 from Broadcom Inc.]
from DigiKey

Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Isolation Voltage: 3750
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators -- 1372008-TLP292-4(LA-TR,E [TLP292-4(LA-TR,E from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1372008-TLP292-4(LA-TR,E. Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited). Mfr: Toshiba Semiconductor and Storage. [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 3750
Optocouplers -- 1611017 [MOC3023+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CHANNEL TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- 516-3493-ND [HCPL-2602-300E from Broadcom Inc.]
from DigiKey

Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Isolation Voltage: 3750
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators -- 1372010-TLP292-4(V4LATPE [TLP292-4(V4LATPE from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1372010-TLP292-4(V4LATPE. Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited). Mfr: Toshiba Semiconductor and Storage. [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: 16-SOIC (0.179", 4.55mm Width)
  • Isolation Voltage: 3750
Optocouplers -- 1611020 [MOC3041+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CH. ZERO CROSSING TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- MID400-ND [MID400 from onsemi]
from DigiKey

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Isolation Voltage: 2500
Newest Parts - MID400S -- 1223473-MID400S [MID400S from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1223473-MID400S. Packaging: Tube. Type: AC Line Monitor. Mounting Style: SMD. Approvals: UR. Input Type: AC, DC. Current - Output / Channel: 20mA. Voltage - Isolation: 2500Vrms. Categories: Isolators. Supplier Device Package: 8-SMD. Temperature... [See More]

  • Input: AC; DC; AC, DC
  • Isolation Voltage: 2500
  • Mounting Option: Surface Mount
Optocouplers -- 1611021 [MOC3042+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CH. ZERO CROSSING TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- MID400S-ND [MID400S from onsemi]
from DigiKey

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Isolation Voltage: 2500
Optoisolators - Logic Output - TLP2098(F) -- 712600-TLP2098(F) [TLP2098(F) from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 712600-TLP2098(F). Packaging: Tube. Mounting Style: SMD. Output Type: Push-Pull, Totem Pole. Data Rate: 5Mbps. Input Type: AC, DC. Current - Output / Channel: 25mA. Voltage - Isolation: 3750Vrms. Inputs - Side 1/Side 2: 1/0. [See More]

  • Input: AC; DC; AC, DC
  • Output: Push-Pull, Totem Pole
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocouplers -- 1611022 [MOC3043+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

SINGLE CH. ZERO CROSSING TRIAC COUPLER [See More]

  • Input: AC
  • Output: Triac
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Special Purpose Isolators -- MID400W-ND [MID400W from onsemi]
from DigiKey

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-MDIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Isolation Voltage: 2500
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-50AE -- 1011652-ACPL-214-50AE [ACPL-214-50AE from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1011652-ACPL-214-50AE. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Transistor. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 1. Vce Saturation (Max): 400mV. Isolation Voltage: 3000Vrms. Categories: Isolators. [See More]

  • Input: AC; DC; AC, DC
  • Forward Current: 50
  • Mounting Option: Surface Mount; 4-SO
  • Output: Phototransistor; Transistor
Optocouplers -- 1611026 [TLP521+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

Isocom TLP521 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Through hole
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 0433870000-ND [0433870000 from Weidmuller]
from DigiKey

Optoisolator Transistor Output 4000Vrms 1 Channel [See More]

  • Input: AC; DC
  • Mounting Option: DIN Rail
  • Package Type: Module
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-560E -- 1011653-ACPL-214-560E [ACPL-214-560E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1011653-ACPL-214-560E. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Transistor. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 1. Vce Saturation (Max): 400mV. Isolation Voltage: 3000Vrms. Categories: Isolators. [See More]

  • Input: AC; DC; AC, DC
  • Forward Current: 50
  • Mounting Option: Surface Mount; 4-SO
  • Output: Phototransistor; Transistor
Optocouplers -- 1611028 [TLP521GB+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

Isocom TLP521GB Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Through hole
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 1080-1196-2-ND [EL3H4(TA)-G from Everlight International Corp.]
from DigiKey

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: "4-SOIC (0.173"", 4.40mm Width)"
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-56AE -- 1011654-ACPL-214-56AE [ACPL-214-56AE from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1011654-ACPL-214-56AE. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Transistor. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 1. Vce Saturation (Max): 400mV. Isolation Voltage: 3000Vrms. Categories: Isolators. [See More]

  • Input: AC; DC; AC, DC
  • Forward Current: 50
  • Mounting Option: Surface Mount; 4-SO
  • Output: Phototransistor; Transistor
Optocouplers -- 1611030 [TLP521SM+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

PHOTO TRANSISTOR IN-LINE OPTOCOUPLER [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Surface mount
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 1080-1602-1-ND [EL814S1(A)(TA)-V from Everlight International Corp.]
from DigiKey

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 4-SMD, Gull Wing
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-224-500E -- 1011655-ACPL-224-500E [ACPL-224-500E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1011655-ACPL-224-500E. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Transistor. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 2. Vce Saturation (Max): 400mV. Isolation Voltage: 3000Vrms. Family Name: ACPL-224. [See More]

  • Input: AC; DC; AC, DC
  • Forward Current: 50
  • Mounting Option: Surface Mount; 8-SO
  • Output: Phototransistor; Transistor
Optocouplers -- 1611031 [TLP521-2 from ISOCOM, Inc.]
from RS Components, Ltd.

Isocom TLP521-2 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Through hole
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 1516-1297-1-ND [QTM354T1 from QT-Brightek Corporation]
from DigiKey

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 4-SMD, Gull Wing
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-224-560E -- 766929-ACPL-224-560E [ACPL-224-560E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 766929-ACPL-224-560E. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 110 °C. Package: 8-SOIC (0.173", 4.40mm Width). Mounting: SMD. Output Type: Transistor. Input Type: AC, DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3000
Optocouplers -- 1611036 [TLP620+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

Isocom TLP620 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Through hole
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 1516-1300-1-ND [QTH214T1 from QT-Brightek Corporation]
from DigiKey

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: "4-SOIC (0.173"", 4.40mm Width)"
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-244-560E -- 1011660-ACPL-244-560E [ACPL-244-560E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1011660-ACPL-244-560E. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Transistor. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 4. Vce Saturation (Max): 400mV. Isolation Voltage: 3000Vrms. Categories: Isolators. [See More]

  • Input: AC; DC; AC, DC
  • Forward Current: 50
  • Mounting Option: Surface Mount; 16-SO
  • Output: Phototransistor; Transistor
Optocouplers -- 1611037 [TLP620-2+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

Isocom TLP620-2 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Through hole
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 160-1333-1-ND [LTV-354T from Lite-On Electronics, Inc.]
from DigiKey

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 4-SMD, Gull Wing
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-824-000E -- 766944-ACPL-824-000E [ACPL-824-000E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 766944-ACPL-824-000E. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -30 °C ~ 100 °C. Package: 8-DIP (0.300", 7.62mm). Output Type: Transistor. Input Type: AC, DC. Voltage - Forward (Vf) (Typ): 1.2V. Rise... [See More]

  • Input: AC; DC; AC, DC
  • Isolation Voltage: 5000
  • Output: Phototransistor; Transistor
  • Rise Time: 4
Optocouplers -- 1611047 [IS126+V2 from ISOCOM, Inc.]
from RS Components, Ltd.

Isocom IS126 Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Surface mount
  • Rise Time: 4
Transistor, Photovoltaic Output Optoisolators -- 160-1344-5-ND [LTV-814 from Lite-On Electronics, Inc.]
from DigiKey

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "4-DIP (0.300"", 7.62mm)"
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-300E -- 1011712-ACPL-844-300E [ACPL-844-300E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1011712-ACPL-844-300E. Packaging: Tube/Rail. Mounting: SMD (SMT). Output Type: Transistor. Forward Voltage: 1.2V. Input Type: AC, DC. Number of Channels: 4. Vce Saturation (Max): 200mV. Isolation Voltage: 5000Vrms. Categories: Isolators. [See More]

  • Input: AC; DC; AC, DC
  • Forward Current: 50
  • Mounting Option: Surface Mount; 16-SMD
  • Output: Phototransistor; Transistor
Optocouplers -- 1611067 [SFH615A-2SMT&R from ISOCOM, Inc.]
from RS Components, Ltd.

Photo-Transistor In Line Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Surface Mount; Surface mount
  • Rise Time: 3
Transistor, Photovoltaic Output Optoisolators -- 160-1345-5-ND [LTV-814S from Lite-On Electronics, Inc.]
from DigiKey

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 4-SMD, Gull Wing
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - ACPL-K376-000E -- 1135390-ACPL-K376-000E [ACPL-K376-000E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1135390-ACPL-K376-000E. Packaging: Tube. Mounting Style: SMD. Output Type: Darlington. Input Type: AC, DC. Current - Output / Channel: 30mA. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device Package: 8-SO Stretched. [See More]

  • Input: AC; DC; AC, DC
  • Output: Photodarlington; Darlington
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5000
Optocouplers -- 1611070 [SFH615A-3XSMT&R from ISOCOM, Inc.]
from RS Components, Ltd.

Photo-Transistor In Line Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Surface Mount; Surface mount
  • Rise Time: 3
Transistor, Photovoltaic Output Optoisolators -- 160-1346-5-ND [LTV-824 from Lite-On Electronics, Inc.]
from DigiKey

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Output: Phototransistor
Optoisolators - Transistor, Photovoltaic Output - EL3H4(A)(TA)-G -- 738063-EL3H4(A)(TA)-G [EL3H4(A)(TA)-G from Everlight International Corp.]
from Win Source Electronics

Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 738063-EL3H4(A)(TA)-G. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Voltage - Isolation: 3750Vrms. Categories: Isolators. Supplier Device Package: 4-SSOP. Temperature Range - Operating:... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocouplers -- 1611072 [SFH615A-4XSMT&R from ISOCOM, Inc.]
from RS Components, Ltd.

Photo-Transistor In Line Optocoupler [See More]

  • Input: AC
  • Output: Phototransistor; Npn phototransistor
  • Mounting Option: Surface Mount; Surface mount
  • Rise Time: 3
Transistor, Photovoltaic Output Optoisolators -- 160-1348-5-ND [LTV-844 from Lite-On Electronics, Inc.]
from DigiKey

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: "16-DIP (0.300"", 7.62mm)"
  • Output: Phototransistor
Photocoupler
from Sharp Microelectronics of the Americas

Optoelectronics. Sharp provides a wide portfolio of Optoelectronics that deliver high performance in a small footprint, easing your design process. Please visit the following links to view available products in our Optoelectronics line-up: Distance Measuring Sensor. Dust Sensor. IR Detecting Unit... [See More]

  • Input: AC
  • Output: Phototransistor
  • Mounting Option: Surface Mount
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3140
from Broadcom Inc.

The HCPL-3140/HCPL-0314 family of gate driver optocouplers consists of an GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- TLP2395(TPL,E [TLP2395(TPL,E from Toshiba Corporation]
from LCSC Electronics Technology (HK) Limited

250ns 3V~20V 20kV/us AC,DC SO-5 Optocouplers - Logic Output ROHS [See More]

  • Input: AC; DC
  • Operating Temperature: -40 to 125
  • Isolation Voltage: 3750
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-314J
from Broadcom Inc.

The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-16 Package
  • Emitter: AlGaAs LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- TLP2398(TPL,E(O [TLP2398(TPL,E(O from Toshiba Corporation]
from LCSC Electronics Technology (HK) Limited

250ns 3V~20V 20kV/us AC,DC SOP-5-175mil Optocouplers - Logic Output ROHS [See More]

  • Input: AC; DC
  • Operating Temperature: -40 to 125
  • Isolation Voltage: 3750
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-J314
from Broadcom Inc.

The HCPL-J314 family of gate drive optocouplers consists of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount (optional feature); Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- CT354A(V)(T1)
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 100mV@1mA,20mA 1 1.24V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 6
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-T251
from Broadcom Inc.

The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- EL354N(A)(TA)-VG [EL354N(A)(TA)-VG from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 18
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-315J
from Broadcom Inc.

The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-16 Package
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- EL354N(TA)-G [EL354N(TA)-G from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 18
1.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-T250
from Broadcom Inc.

The HCPL-T250 gate drive optocoupler contains GaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- EL3H4(A)(TA)-G [EL3H4(A)(TA)-G from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 100mV@1mA,20mA 1 1.2V AC,DC SOIC-4-175mil Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 18
10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification -- ACPL-M61T-000E
from Broadcom Inc.

The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-5 Package
  • Lead Length: 0.0280
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- EL3H4(A)(TA)-VG [EL3H4(A)(TA)-VG from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 100mV@1mA,20mA 1 1.2V AC,DC SOIC-4-175mil Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 18
20 MBd High CMR Logic Gate Optocouplers -- HCPL-2400
from Broadcom Inc.

The HCPL-2400 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of... [See More]

  • Input: AC
  • Mounting Option: Flatpack (optional feature); Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- EL814A [EL814A from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 5kV 50mV@1mA,20mA 1 1.2V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 18
20 MBd High CMR Logic Gate Optocouplers -- HCPL-2430
from Broadcom Inc.

The HCPL-2430 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of... [See More]

  • Input: AC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- EL814S1(A)(TU)-V [EL814S1(A)(TU)-V from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 5kV 50mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 7
3.3V/5V Digital Optocoupler Family -- HCPL-060L
from Broadcom Inc.

The HCPL-060L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Emitter: GaAsP LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- ELQ3H4(TA)-G [ELQ3H4(TA)-G from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 100mV@1mA,20mA 4 1.2V AC,DC SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 5
3.3V/5V High Speed CMOS Optocoupler -- ACPL-072L-000E
from Broadcom Inc.

The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion. Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- FOD814 [FOD814 from onsemi]
from LCSC Electronics Technology (HK) Limited

70V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC PDIP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 4
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-074L-000E
from Broadcom Inc.

The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate. The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power consumption. The basic building blocks of the ACPL-074L include high speed LEDs and CMOS... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Lead Length: 0.0748
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- K30101B [K30101B from COSMO Electronics Corporation]
from LCSC Electronics Technology (HK) Limited

80V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 5
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-K73L-000E
from Broadcom Inc.

The dual-channel ACPL-K73L is a 15 MBd CMOS optocoupler in a stretched SO8 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. The basic building blocks of the ACPL-K73L are high speed LEDs and CMOS detector ICs. Each... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-6 Package
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-224 [LTV-224 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 400mV@2.4mA,8mA 2 6V 1.2V AC,DC SO-8-4.4mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 3
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-M75L-000E
from Broadcom Inc.

The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-M75L are high speed LEDs and CMOS detector ICs. Each detector... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-5 Package
  • Lead Length: 0.0512
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-244 [LTV-244 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 400mV@2.4mA,8mA 4 6V 1.2V AC,DC SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 3
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-W70L-000E
from Broadcom Inc.

The single-channel ACPL-W70L is a 15 MBd CMOS optocoupler in a Stretched SO6 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-W70L are high speed LEDs and CMOS detector ICs. Each detector... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-6 Package
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-354T [LTV-354T from Youtai Semiconductor Co., Ltd]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 100mV@1mA,20mA 1 1.24V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 6
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7110
from Broadcom Inc.

The HSSR-7110 is a single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The device operates exactly like a solid-state relay. The... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1500
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-354T [LTV-354T from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

35V 3.75kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 4
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7110#100
from Broadcom Inc.

The HSSR-7110#100 is a Commercial Grade HSSR-7110 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin DIP
  • Lead Length: 0.0449
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-814 [LTV-814 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

35V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 4
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7110#200
from Broadcom Inc.

The HSSR-7110#200 is a Commercial Grade HSSR-7110 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1500
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-814S-TA1 [LTV-814S-TA1 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

35V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC SMD-4P Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 4
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7110#300
from Broadcom Inc.

The HSSR-7110#300 is a Commercial Grade HSSR-7110 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Input: AC; DC
  • Mounting Option: Flatpack
  • Package Type: 8-Pin DIP
  • Lead Length: 0.0551
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-815 [LTV-815 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

35V 5kV 80mA 800mV@5mA,20mA 1 6V 1.2V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Photodarlington
  • Rise Time: 60
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7111#600
from Broadcom Inc.

The HSSR-7111#600 is a High Reliability Class H HSSR-7111 with very short surface mountable crew cut lead form and gold lead finish. Please use the Datasheet link for further details. [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin DIP
  • Lead Length: 0.0201
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- LTV-815S-TA1 [LTV-815S-TA1 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

35V 5kV 80mA 800mV@5mA,20mA 1 6V 1.2V AC,DC SMD-4P Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 5000
  • Output: Photodarlington
  • Rise Time: 60
AC Input, Multi-channel half-pitch phototransistor optocouplers -- ACPL-224-500E
from Broadcom Inc.

The ACPL-224-500E photocoupler is an AC-input dual-channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel and optically coupled to 2 separate phototransistors. Likewise, the ACPL-244-500E is an AC-input quad channel half-pitch... [See More]

  • Input: AC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin SO
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- MP3H4B(T1)-GV
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 100mV@1mA,20mA 1 1.2V AC SSOP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC
  • Isolation Voltage: 3750
AC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler -- ACPL-844-000E
from Broadcom Inc.

Avago ACPL-844 is an AC-input quad channel full-pitch transistor optocoupler which contains eight light emitting diode optically coupled to four separate phototransistor. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with... [See More]

  • Input: AC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin SO
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- OR-354B-TP-G [OR-354B-TP-G from Orient Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

35V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V AC SMD-4P Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 4
AC-Input, Multi-channel Half-pitch phototransistor optocouplers -- ACPL-244-500E
from Broadcom Inc.

Tthe ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors. The ACPL-224-500E is an AC-input dual channel half-pitch transistor optocoupler... [See More]

  • Input: AC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin SO
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- OR-3H4B-TP-G [OR-3H4B-TP-G from Orient Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 100mV@1mA,20mA 1 6V 1.2V AC SOP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 4
ACPL-785J Isolation Amplifier with Short Circuit and Overload Detection -- ACPL-785J-000E
from Broadcom Inc.

The ACPL-785J isolation amplifier is designed for current sensing in electronic motor drives. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the ACPL-785J. A larger analog output voltage is created on the other side of... [See More]

  • Input: AC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin SO
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- ORPC-814A-F [ORPC-814A-F from Orient Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V AC DIP-4 Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC
  • Isolation Voltage: 5000
  • Output: Phototransistor
  • Rise Time: 4
Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler -- ACPL-312T-000E
from Broadcom Inc.

The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage. This automotive optocoupler is ideally suited for driving power IGBTs and MOSFETs in automotive motor control inverter and DC-DC converter applications. The... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output -- PC354NJ0000F [PC354NJ0000F from Sharp Microelectronics of the Americas]
from LCSC Electronics Technology (HK) Limited

80V 3.75kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS [See More]

  • Input: AC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor
  • Rise Time: 4