Photocell Optocouplers
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP [See More]
- Output: Photocell
- Mounting Option: Through Hole
- Package Type: "8-DIP (0.300"", 7.62mm)"
- Input: DC
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP [See More]
- Output: Photocell
- Mounting Option: Through Hole
- Package Type: "8-DIP (0.300"", 7.62mm)"
- Input: DC
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-Flatpack [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 1 Channel [See More]
- Output: Photocell
- Mounting Option: Through Hole
- Package Type: 4-DIP Module
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 2500Vrms 1 Channel 4-SOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 4-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 5000Vrms 1 Channel 6-DIP [See More]
- Output: Photocell
- Mounting Option: Through Hole
- Package Type: "6-DIP (0.300"", 7.62mm)"
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 2500Vrms 1 Channel 4-SOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 4-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 1500Vrms 1 Channel 4-SSOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 4-SMD, Flat Leads
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 5000Vrms 1 Channel 6-DIP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 6-SMD (5 Leads), Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 2500Vrms 1 Channel 4-SOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 4-SMD, Gull Wing
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 1500Vrms 1 Channel 4-SSOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 4-SMD, Flat Leads
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 1500Vrms 1 Channel 4-SSOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: "4-SMD (0.175"", 4.45mm)"
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 1500Vrms 1 Channel 4-SSOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 4-SMD, Flat Leads
- Input: DC
from DigiKey
Optoisolator Output Channel [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 6-SMD (4 Leads), Gull Wing
- Input: DC
from DigiKey
OPTOISO 3.75KV 1CH PHVOLT 6-SOP [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: "6-SOIC (0.173"", 4.40mm Width), 4 Leads"
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 5000Vrms 2 Channel [See More]
- Output: Photocell
- Input: DC
- Mounting Option: Surface Mount
- Isolation Voltage: 5000
from DigiKey
OPTOISOLATOR 5KV 2CH PHVOLT 6-SO [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: "6-SOIC (0.295"", 7.50mm Width)"
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 1000VDC 1 Channel 6-CLCC (6.22x4.32) [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 6-CLCC
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 2500Vrms 2 Channel 8-DIP [See More]
- Output: Photocell
- Mounting Option: Through Hole
- Package Type: "8-DIP (0.300"", 7.62mm)"
- Input: DC
from DigiKey
Optoisolator Photovoltaic Output 2500Vrms 2 Channel 8-SMD [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing, 4 Leads
- Input: DC
from DigiKey
OPTOISO 2.5KV 2CH PHVOLT 8-SMD [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: 8-SMD, Gull Wing
- Input: DC
from Broadcom Inc.
The ACPL-W60L/K63L are LVTTL/LVCMOS compatible optocoupler gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient... [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: Stretched SO-8 Package
- Lead Length: 0.0750
from Micropac Industries, Inc.
The 66286 is designed to be used with both epoxy-based surface mounting and reflow solder mounting techniques. State-of-the-art optocoupler technology is utilized. Two high efficiency infrared LEDs are coupled to a photovoltaic cell. This device is ideal for automated assembly in pick-and-place... [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: SMOC
- Emitter: LED
from Toshiba America, Inc.
Toshiba's portfolio of optical semiconductor devices includes photocouplers, photorelays and optical fiber couplers (TOSLINK ™). Toshiba's photocouplers help improve the safety, cut the power consumption and reduce the size of end products. Optical Semiconductor Devices. Photocouplers /... [See More]
- Output: Photocell; Phototransistor
- Mounting Option: Surface Mount
from Broadcom Inc.
The ACPL-M60L optocoupler is an optocoupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity... [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: SO-5 Package
- Lead Length: 0.0906
from Broadcom Inc.
The ACPL-W60L/K63L optocouplers are optically coupled gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity... [See More]
- Output: Photocell
- Mounting Option: Surface Mount
- Package Type: Stretched SO-6 Package
- Lead Length: 0.0752