Serial Inductive Linear Position Sensors and Switches
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Interface: Serial
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Power Requirements: DC Powered
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Interface: Serial
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Power Requirements: DC Powered
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Interface: Serial
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Power Requirements: DC Powered
from Micro-Epsilon Group
The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The... [See More]
- Interface: Serial
- Repeatability: 0.0591
- Measurement Range: 0.3937
- Operating Temperature: -4 to 176