Bar / Pipe Vacuum Lifters
from ANVER Corporation
Model #: BA1-RV Vacuum Generator with PA195-3-TH Vacuum Pad. Attachment Description: Battery Powered Vacuum Lifter with Custom Three Pad Vacuum Attachment. Application: Lifting & Handling Tank Heads 85 to 110 inches diameter weighing up to 4500 lb (2040 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 2.25
from ANVER Corporation
Model #: BA1-FV with PA95-3-TH. Description: Battery Powered Electric Vacuum Generator with Custom Triple Foam Pad Attachment. Application: Lifting & Handling Domed Tank Heads. 60" diameter weighing up to 250 lb (113 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1250
from ANVER Corporation
Model #: A10M5-36F. Description: Compressed Air Powered Vacuum Lifter with Oval Vacuum Pad Attachments. Application: Lifting & Handling Glass Tubes weighing up to 100 lb (45 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.0500
from ANVER Corporation
Model #: A15M15-B1.5-53-SP. Description: Fifteen Pad Compressed Air Powered Vacuum Lifter. Application: Lifting & Handling up to three pipes with diameters varying from 3 in. to 4.5 in.(76 mm to 114 mm) weighing up to 150 lb (66 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.0750
from ANVER Corporation
Model #: A20M2-36. Description: Two Pad Air Powered Vacuum Lifter with Special Oval Cups. Application: Lifting & Handling Steel Bars 12 ft x 1 ft (3.7 m x 0.3 m) up to 200 lb (91 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1000
from ANVER Corporation
Model #: A20M2-61-SP. Description: Two Pad Air Powered Vacuum Lifter with Oval Vacuum Pads. Application: Lifting & Handling Zirconium Tubing. 5 1/2" Square x 15 ft Long weighing up to 200 lb (90 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1000
from ANVER Corporation
Model #: A20M5-124-SP. Description: Five Pad Air Powered Vacuum Lifter. Application: Lifting & Handling Copper Bus Bars 2" to 6" (51 mm to 152 mm) wide x 12 ft (3.7 m) long up to 200 lbs (91 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1000
from ANVER Corporation
Model #: A25M4-48-2/24SP. Description: Four Pad Air Powered Lifter with Adjustable Angled Crossarms. Application: Lifting & Handling Curved Fiberglass Reinforced Parts with a 30 " (76 cm) radius up to 250 lb (113 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1250
from ANVER Corporation
Model #: A45S-CFP. Description: Air Powered Vacuum Pick-Up Unit with Single Curved Foam Pad. Application: Lifting & Handling Round Aluminum Bars. 6" Diameter (152 mm) x 8 ft long (2.4 m) weighing up to 450 lb (204 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.2250
from ANVER Corporation
Model #: A50M5-44SP. Description: Five Pad Powered Lifter with Custom Frame. Application: Lifting & Handling Glass Tubes 120 mm diameter x 1.6 m long up to 50 lb (23 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.0250
from ANVER Corporation
Model #: A50S-CFP. Description: Air Powered Single Pad Vacuum Lifter with Single Curved Foam Pad. Application: Lifting & Handling Aluminum Billets 9" Diameter up to 500 lb (227 Kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.2500
from ANVER Corporation
Model #: A5M2-VF-GT with OC32-100 Vacuum Cups. Description: Two Oval Pad Air Powered Vacuum Lifter with Gravity Tilter. Application: Lifting & Handling Aluminum Missile Skins 4 ft x 3 ft (1.2 m x 1 m) with a 12 inch (300mm) radius weighing up to 59 lb (23 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.0295
from ANVER Corporation
Model #: A60S-CFP. Description: Air Powered Single Pad Vacuum Lifter with Special Curved Foam Pad. Application: Lifting & Handling Round Titanium Bars 6" Diameter up to 600 lb (272 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.3000
from ANVER Corporation
Model #: APF-05 Vacuum Generator with Hinged Oval Vacuum Pad Attachment. Description: Single Pad Compressed Air Powered Vacuum Lifter. Application: Lifting & Handling Gas Cylinders 22 in. to 26 in. diameter up to 93 in. long weighing up to 250 lb (113 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1250
from ANVER Corporation
Model #: APU-1001/20ST with Curved Foam Pad Attachment. Description: Air Powered Vacuum Pick-Up Unit.Application: Lifting & Handling 6" (152 mm) Diameter Billets weighing up to 275 lb (125 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1375
from ANVER Corporation
Model #: E100M4-190-SP. Description: Four Pad Electric Powered Vacuum Lifter. Application: Lifting & Handling Thin Non-Porous Loads 20 ft x 4 ft (6 m x 1.2 m) up to 1000 lb (454 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.5000
from ANVER Corporation
Model #: E10M2-24. Description: Two Pad Electric Powered Vacuum Lifter with Oval Cups. Application: Lifting & Handling Rubber Covered Rolls 4.5" Diameter (114 mm) x 40" Long (1016 mm). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
from ANVER Corporation
Model #: E10M3-48. Description: Three Pad Electric Powered Vacuum Lifter with Oval Cups. Application: Lifting & Handling Aluminum Fuel Tanks 27" Diameter up to 100 lb (45 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.0500
from ANVER Corporation
Model #: E120M4-61-2/98-SP. Description: Four Pad Custom Electric Vacuum Lifter with Special Hinged Oval Pads. Application: Lifting & Handling Steel Sheet Jackets 127" (3226 mm) Dia. weighing up to 1200 lb (544 kg). [See More]
- Application: General Industrial; BarPipe; SheetPlate; Cylindrical Loads
- Maximum Load: 0.6000
from ANVER Corporation
Model #: E20M2-36. Description: Two Pad Electric Powered Vacuum Lifter with Special Oval Cups. Application: Lifting & Handling Steel Alloy Bars 7" x 12 ft (178 mm x 3.6 m) up to 200 lb (90 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1000
from ANVER Corporation
Model #: E20S-4522BOR-SP. Description: Single Pad Electric Powered Lifter with Special Curved Oval Pad. Application: Lifting & Handling Curved Stainless Steel Partitions up to 200 lb (91 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1000
from ANVER Corporation
Model #: E400M6-190-F-SP. Description: Six Pad Electric Powered Vacuum Lifter with Hinged Oval Vacuum Cups. Application: Lifting & Handling Pipe 20 in. to 50 in. OD up to 24 ft. long weighing up to 4000 lb (1800 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 2
from ANVER Corporation
Model #: E40M4-110-SP. Description: Four Pad Electric Powered Vacuum Lifter. Application: Lifting & Handling Steel Strips 12 ft (3.6 m) long x 8 in. (203 mm) wide up to 400 lb (181 kg). [See More]
- Application: General Industrial; BarPipe; SheetPlate; Cylindrical Loads
- Maximum Load: 0.2000
from ANVER Corporation
Model #: E50M2-61-SP. Description: Two Pad Electric Powered Vacuum Lifter with Custom Pads. Application: Lifting &Handling Plow Blades. 8 ft x 6 ft (2.4 m x 1.8 m) up to 500 lb (227 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.2500
from ANVER Corporation
Model #: E50M24-110-SP. Description: Twenty Four Pad Electric Powered Vacuum Lifter. Application: Lifting & Handling Copper Bars 12 ft to 16 ft long (3.6 m x 4.9 m) up to 500 lb (227 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.2500