Application Software LVDT and RVDT Signal Conditioners
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Form Factor: Modular Bay or Slot System; Stand-alone
- Differential Channels: Yes
- Analog Channels: 12
- Resolution: 16
from Electro Standards Laboratories
The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]
- Form Factor: Stand-alone
- Resolution: 24
- Analog Channels: 1
- Inputs: L/RVDT; Bridge Input
from Electro Standards Laboratories
The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]
- Form Factor: PC Board
- Resolution: 24
- Analog Channels: 1
- Inputs: L/RVDT; Bridge Input