Prototype Services Electrochemical, Photochemical, and Chemical Milling Services
from Conard Corporation (The)
Specialized metal technologies & other services offered. Conard has developed close working relationships with many other specialized metal processing businesses in New England and throughout the US. Conard provides parts processed through the assembly, sub-assembly, completed part or component... [See More]
- Additional Services: Design Assistance; Prototype Services
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2015 and AS9100:2016 Registered
- Company Information: Conard Corporation has specialized in precision photoetching services for fifty years, working with a wide range of metals and assisting hundreds of companies in utilizing photochemical machining. We provide engineering and design support; rapid turn around of prototypes; and engage in special development projects to help customers solve complex problems using our advanced metal etching process.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
from Interplex Etch Logic, LLC
Interplex Etch Logic was established following the acquisition of the continuous chemical etching division of Texas Instruments, considered by many to be the world's leading reel-to-reel photo chemical etcher. Located in Attleboro Massachusetts, Interplex Etch Logic has developed many new and... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000
- Company Information: Interplex Etch Logic was established following the acquisition of the continuous chemical etching division of Texas Instruments, considered by many to be the world's leading reel-to-reel chemical etchers.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling; Metal Filters and Screens
from KEMAC Technology, Inc.
ISO Certified Precision Photo Chemical Machining, Metal Etching and Finishing Services. At KEMAC, we have over fifteen years expertise in etching very thin materials with excellent quality at competitive prices. KEMAC routinely handles quick-turn prototypes as well as high volume manufacturing with... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000; GMP Compliant
- Company Information: ISO Certified Precision Photo Chemical Machining, Metal Etching and Finishing Services. At KEMAC, we have over fourteen years expertise in etching very thin materials with excellent quality at competitive prices.
- Operation: Etching/Chemical Milling
from Advanced Technical Ceramics Company
Chemical Ceramic Milling. AdTech manufactures high quality chemically milled products in Kovar, Alloy 42, Stainless and Spring Steel. Products include step lids, lead frames, seal rings as well as other custom product applications such as screens and micro channel plates. Products can be supplied... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: AS 9100 / AS 9100B; MIL-SPEC; ISO 9001:2008; ITAR Compliant; RoHS Directive Compliant; DFARS 252.225-7014 (Alternate 1) Compliant
- Company Information: AdTech Ceramics is an industry leader in supplying custom ceramic solutions
- Materials: Stainless Steel; Alloy 42; Kovar; Spring Steel
from Tech Met Inc.
Chemical Milling. Tech Met performs chemical milling primarily on titanium, hi-temp and ferrous alloy components, and some aluminum alloys. Alloys such as tantalum, copper, and magnesium are also processed. Chemical milling can be done from all surfaces or selectively via masking. Milling is done to... [See More]
- Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: OEM Specific; NADCAP
- Company Information: Tech Met provides chemical milling on steel, titanium, and nickel alloy fabricated components for aerospace (GE and Pratt approved), medical and industrial applications. Specialty applications include electro-chemical milling of nickel alloy parts.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling; Selective Milling, Part Weight reduction, Taper Milling, Surface Milling
from Fotofab Corp.
- Additional Services: Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
from Tanfel
Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production. [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
from Fluorocarbon Limited
We specialize in the precision machining of high-performance plastics, including PTFE, PEEK, PFA, FEP and Nylons. Using our state-of-the-art manufacturing facilities including multi-axis CNC milling, turning, and sliding head machines, we have the ability to offer a full service tailored to meet... [See More]
- Additional Services: Prototype Services; Low Volume Production; High Volume Production
- Operation: Electrochemical / Photochemical Machining
-
Company Information:
Founded in 1962 Fluorocarbon has grown to become one of the UK’s largest fluoropolymer processor and global supplier of PTFE, polymer related components and engineering plastics & stock shapes. Our customers are worldwide market leaders across many business areas so we ensure our products & services are focused on meeting their increasing demands.
- Materials: Plastics